- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Throw Configuration | Turn On Delay Time | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Stripping Length | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Seal Rating | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8237710000 Weidmüller | 40 |
| Datasheet | 10 Weeks | - | DIN Rail | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | Bulk | 2013 | - | Obsolete | - | - | EAR99 | - | - | COIL OPERATING VOLTAGE (AC): 115 V, COIL RELEASE VOLTAGE (AC): 60 V | - | - | - | CE; CSA; UL | Screw Terminal | - | - | 91mm | - | 6 mm | 91mm X 6mm X 63.2mm | IP20 | - | - | SPDT (1 Form C) | General Purpose | - | - | 8ms | 230VAC | Non Latching | 400VAC -Max | 9.5mA | 30ms | - | 6A | 2100mW | - | 250V | - | AC | MOMENTARY | - | AC | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | 63.2mm | - | - | RoHS Compliant | - | - | ||
![]() 1114561001 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 115V | - | Silver Nickel (AgNi) | 500000 Cycle(s) | 115V | -25°C~50°C | Bulk | 2013 | RSM | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 600mW | 76mm | 6A | CE | Screw Terminal | - | CE, EN | - | 1 | - | 87mm x 75mm x 76mm | - | SPDT | - | SPDT (1 Form C) | General Purpose | 8A | 8A@250VAC | 8ms | 115VAC/DC | Non Latching | 250VAC -Max | 5mA | 5ms | - | - | 600mW | - | 250V | - | AC | MOMENTARY | - | - | - | - | - | - | Socket Included | 87mm | 76mm | 75mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1180900000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | 30g | 48V | 777Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | 48V | -40°C~70°C | Bulk | 2008 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 1W | 29mm | 21.3mA | UL; VDE | Plug In | - | CSA, VDE, cURus | - | 4 | - | 28mm X 22.5mm X 29mm | IP50 | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 48VAC | Non Latching | 240VAC -Max | - | 10ms | 38.4VAC | 6A | 1W | 14.4VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.021A | Test Button | 28mm | - | 22.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8689880000 Weidmüller | 46 |
| Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | - | - | 3.07kOhm | Silver Nickel (AgNi) | - | 48V | -40°C~70°C | Bulk | - | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 750mW | 29mm | 15.6mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | CSA, VDE, cURus | - | 2 | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 400VAC -Max | - | 10ms | 36VDC | 12A | 750mW | 4.8VDC | - | - | AC | MOMENTARY | 48V | DC | - | - | 0.016A | - | Test Button | 28mm | 28mm | 22.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8499550000 Weidmüller | 46 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | 300V | -25°C~70°C | Bulk | 2008 | - | Active | - | Screw | EAR99 | - | - | - | - | 63.2mm | - | - | Screw Terminal | - | CE, EN | - | 1 | - | - | IP20 | SPST | 10 ms | SPST-NO (1 Form A) | General Purpose | - | - | 1 ms | 24VDC | Non Latching | 250VAC -Max | - | 75 ms | - | 6A | 500mW | - | 250V | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Lighted Indicator, Socket Included | 91mm | 91mm | 6mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8574070000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | Silver Tin Oxide (AgSnO) | - | 48V | - | Bulk | - | - | Obsolete | - | Screw | - | 70°C | -25°C | - | 300mW | 63.2mm | 3mA | - | Screw Terminal | - | CE, EN | - | 1 | - | - | - | SPST | 10 ms | SPST-NO (1 Form A) | General Purpose | - | - | - | 110VDC | Non Latching | 250VAC -Max | - | - | - | 6A | 300mW | - | - | - | - | - | 110V | - | - | - | - | - | Lighted Indicator, Socket Included | 91mm | 63.2mm | 6mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8689970000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | - | 48V | 777Ohm | Silver Nickel (AgNi) | - | 48V | -40°C~70°C | Bulk | - | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 1W | 29mm | 21.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | CSA, VDE, cURus | - | 3 | - | 28mm X 22.5mm X 29mm | IP20 | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 48VAC | Non Latching | 400VAC -Max | - | 10ms | 38.4VAC | 10A | 1W | 14.4VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.021A | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8074670000 Weidmüller | 46 |
| Datasheet | 10 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | 30g | - | 3.07kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | 48V | -40°C~70°C | Bulk | 2008 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 750mW | 29mm | 15.6mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | CSA, VDE, cURus | - | 4 | - | 28mm x 22.5mm x 29mm | IP50 | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 240VAC -Max | - | 10ms | 36VDC | 6A | 750mW | 4.8VDC | 250V | - | AC | MOMENTARY | 48V | DC | - | - | 0.016A | - | Test Button | 28mm | - | 22.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8897060000 Weidmüller | 28 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | 120 | - | - | - | - | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | 2011 | RCI KIT | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 800mW | 70mm | 7mA | - | Screw Terminal | - | CE, EN | - | 1 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 115VAC | Non Latching | 250VAC -Max | 6.6mA | 3ms | 86.3VAC | 16A | 750mW | 17.3VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | - | Lighted Indicator, Socket Included, Varistor | 77mm | - | 15.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1101611001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 3Ohm | Silver Nickel (AgNi) | 500000 Cycle(s) | 24V | -25°C~40°C | Bulk | 2006 | RS | Active | Not Applicable | Screw | EAR99 | - | - | - | 450mW | 56mm | 10mA | CE; CSA | Screw Terminal | - | CE, CSA, EN | - | 1 | - | - | IP20 | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 8A@250VAC | 8ms | 24VDC | Non Latching | 250VAC -Max | 8A | 7ms | - | 6A | 450mW | - | 250V | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Lighted Indicator, Socket Included | 70mm | 56mm | 11.2mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1479890000 Weidmüller | 25 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 34.29kOhm | Silver Nickel (AgNi) | - | - | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 11ms | 120VAC/DC | Non Latching | 250VAC 250VDC -Max | 3.5mA | 7ms | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8690130000 Weidmüller | 35 |
| Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | - | 48V | 777Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | 48V | -40°C~70°C | Bulk | 2008 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 1W | 29mm | 21.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | - | CSA, VDE, cURus | - | 4 | - | 28mm X 22.5mm X 29mm | IP20 | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 48VAC | Non Latching | 240VAC -Max | - | 10ms | 38.4VAC | 6A | 1W | 14.4VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.021A | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123050000 Weidmüller | 46 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 34g | - | - | Gold | - | 230V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | 700mW | 88mm | 3.5mA | - | - | - | CE, EN | - | 1 | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1984620000 Weidmüller | 46 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1123030000 Weidmüller | 18 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 34g | - | - | Gold | - | 60V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | 360mW | 88mm | 6.1mA | - | - | - | CE, EN | - | 1 | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1984580000 Weidmüller | 43 |
| - | 16 Weeks | - | DIN Rail | - | - | - | - | - | - | 2.05kOhm | Silver Nickel (AgNi) | - | - | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 6ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | 11.7mA | 40ms | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8431000000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | Gold | - | 50V | - | Bulk | 2009 | - | Active | - | - | - | - | - | - | 500mW | - | - | - | Spring Terminal | - | CE | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 24VDC | Non Latching | 250VAC -Max | - | - | - | 5A | - | - | - | 7mm | - | - | 24V | - | 5mA | - | - | - | Socket Included | 73mm | 263mm | 87mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8693390000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | - | - | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | - | RCL | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 86.3 V; COIL RELEASE VOLTAGE(AC): 17.3 V | - | - | - | UL; VDE | PC Pin | - | - | - | - | 12.7 mm | 29mm X 12.7mm X 15.7mm | IP20 | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 115VAC | Non Latching | 250VAC -Max | 6.6mA | 3ms | 86.3VAC | 12A | 750mW | 17.3VAC | 250V | - | AC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | 29mm | - | 15.7mm | - | - | RoHS Compliant | - | - | ||
![]() 8690610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | 80g | - | 475Ohm | Silver Nickel (AgNi) | - | 250V | -40°C~60°C | Bulk | 2012 | RRD | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 1.2W | 57mm | 50.5mA | CE; UL; VDE | Plug In, 11 Pin (Octal) | 400V | CSA, VDE, cURus | - | 3 | - | - | RT1 | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | - | 10ms | 18VDC | 10A | 1.2W | 2.4VDC | - | - | AC | MOMENTARY | 24V | DC | - | - | 0.051A | - | Test Button | 35.5mm | 35.5mm | 35.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8693230000 Weidmüller | 37 |
| Datasheet | 8 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | - | - | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 2008 | RCL | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 172.5 V; COIL RELEASE VOLTAGE(AC): 34.5 V | - | - | - | UL; VDE | PC Pin | - | - | - | - | 12.7 mm | 29mm X 12.7mm X 15.7mm | IP20 | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 230VAC | Non Latching | 250VAC -Max | 3.2mA | 3ms | 172.5VAC | 12A | 750mW | 34.5VAC | 250V | - | AC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | 29mm | - | 15.7mm | - | - | RoHS Compliant | - | - |