- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Load Current | Switching Current | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2476920000 Weidmüller | 48 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 240Ohm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 50mA | 10ms | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1100760000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 115V | - | Silver Nickel (AgNi), Gold (Au) | 500000 Cycle(s) | 115V | -25°C~40°C | Bulk | 2008 | RS | Active | 1 (Unlimited) | Screw | EAR99 | COIL OPERATING VOLTAGE (AC): 98 V | 800mW | 56mm | 6.1mA | CE; CSA | Screw Terminal | CE, CSA, EN | - | 1 | - | 74mm x 25mm x 56mm | IP20 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 9ms | 115VAC | Non Latching | 250VAC -Max | - | 8ms | - | 5A | 800mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | 0.007A | Socket Included | 74mm | 56mm | 25mm | - | - | RoHS Compliant | - | ||
![]() 8921130000 Weidmüller | 35 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 24V | 192Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2012 | RCM KITP | Active | 1 (Unlimited) | Screwless | EAR99 | COIL OPERATING VOLTAGE (AC): 19.2 V, COIL RELEASE VOLTAGE (AC): 7.2 V | 1W | 79mm | 41.6mA | - | Spring Terminal | CE, EN | 83mm | 4 | - | 83mm X 28mm X 98mm | IP20 | 4PDT | 4PDT (4 Form C) | General Purpose | 6A | 6A@250VAC | 15ms | 24VAC | Non Latching | 250VAC -Max | - | 10ms | 19.2VAC | - | 1W | 7.2VAC | 250V | AC | MOMENTARY | - | AC | - | 6A | - | - | Lighted Indicator, Socket Included | 98mm | - | 28mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1122840000 Weidmüller | 7 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | 34g | 230V | 26.14kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~60°C | Bulk | 2013 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 2.3W | 88mm | 10.1mA | - | Screw Terminal | CE, EN | - | 1 | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 10ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 8.8mA | 12ms | 122VAC | 6A | - | 45.5VAC | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | ||
![]() 1167760000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | 2.5kOhm | Silver Nickel (AgNi), Gold (Au) | 500000 Cycle(s) | 5V | -25°C~40°C | Bulk | 2013 | RS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 450mW | 56mm | 2mA | CE | Screw Terminal | CE, EN | - | 1 | - | - | IP20 | SPST | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 8ms | 5VDC | Non Latching | 250VAC -Max | - | 7ms | - | - | 450mW | - | 250V | AC | MOMENTARY | 5V | DC | 5A | - | 0.002A | - | Socket Included | 74mm | 56mm | 11.2mm | - | - | RoHS Compliant | - | ||
![]() 1123500000 Weidmüller | 15 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | 57g | 24V | 1.5kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~60°C | Bulk | 2013 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 350mW | 88mm | 16mA | - | Screw Terminal | CE, EN | - | 2 | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 11ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 22ms | - | 8A | - | - | - | - | - | 24V | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | ||
![]() 7940006158 Weidmüller | 33 |
| - | 8 Weeks | Plug-In | DIN Rail | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 2008 | RCL | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | UL | Screw Terminal | - | - | - | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 4ms | 16.8VDC | 16A | 500mW | 2.4VDC | 250V | AC | MOMENTARY | - | DC | - | - | - | - | Diode, Lighted Indicator | - | 78.5mm | - | - | - | RoHS Compliant | - | ||
![]() 1123690000 Weidmüller | 25 |
| - | 8 Weeks | - | - | 59.5g | - | - | - | - | 230V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 2.3W | 88mm | 10.1mA | - | - | CE, EN | - | 2 | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | ||
![]() 8871030000 Weidmüller | 202 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | 2011 | RCI KIT | Active | 1 (Unlimited) | Screw | EAR99 | - | 420mW | 70mm | 16.7mA | - | Screw Terminal | CE, EN | - | 2 | - | 70mm x 15.5mm x 77mm | - | DPDT | DPDT (2 Form C) | General Purpose | 8A | - | 7ms | 24VDC | Non Latching | 250VAC -Max | - | 2ms | 16.8VDC | - | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | 8A | 0.017A | - | Lighted Indicator, Socket Included | 77mm | 70mm | 15.5mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1122980000 Weidmüller | 122 |
| Datasheet | 16 Weeks | - | DIN Rail | 38g | - | 152Ohm | Silver Nickel (AgNi), Gold (Au) | - | 5V | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 200mW | 88mm | 35.8mA | - | Screw Terminal | CE, EN | - | 1 | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 5VDC | Non Latching | 250VAC 250VDC -Max | 33mA | 6ms | 4VDC | 6A | - | 1VDC | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | ||
![]() 1167660000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 2500Ohm | Silver Nickel (AgNi), Gold (Au) | 500000 Cycle(s) | 5V | -25°C~40°C | Bulk | 2013 | RS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 450mW | 56mm | 2mA | CE | Screw Terminal | CE, EN | - | 1 | - | - | IP20 | SPST | SPST-NC (1 Form B) | General Purpose | - | - | 8ms | 5VDC | Non Latching | 250VAC -Max | - | 7ms | - | 5A | 450mW | - | 250V | AC | MOMENTARY | 5V | DC | - | - | 0.002A | - | Socket Included | 74mm | - | 11.2mm | - | - | RoHS Compliant | - | ||
![]() 2476770000 Weidmüller | 64 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 22.8kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 4.8mA | 10ms | 82.5VDC | 10A | - | 16.5VDC | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2476930000 Weidmüller | 22 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 6.2kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 115VAC | Non Latching | 250VAC 250VDC -Max | 9.3mA | 10ms | 92VAC | 5A | - | 34.5VAC | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2476840000 Weidmüller | 53 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 22.8kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 4.8mA | 10ms | 82.5VDC | 5A | - | 16.5VDC | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8690160000 Weidmüller | 63 |
| Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | 230V | 19.47kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | 230V | -40°C~70°C | Bulk | - | RCM | Active | 1 (Unlimited) | Plug | EAR99 | - | 1W | 29mm | 4.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | - | 4 | - | 28mm X 22.5mm X 29mm | IP20 | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 230VAC | Non Latching | 240VAC -Max | - | 10ms | 184VAC | 6A | 1W | 69VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1122890000 Weidmüller | 7 |
| Datasheet | 8 Weeks | - | DIN Rail | 28.2g | - | 2.05kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~60°C | Bulk | 2015 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 154mW | 88mm | 10.1mA | - | Spring Terminal | CE, EN | - | 1 | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 6ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | 11.7mA | 40ms | - | 6A | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | ||
![]() 8630770000 Weidmüller | 26 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 2008 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | PC Pin | - | 29mm | - | 12.7 mm | 29mm x 12.7mm x 19.5mm | IP40 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 110VDC | Non Latching | 400VAC -Max | - | 3ms | - | 16A | 400mW | - | 250V | AC | MOMENTARY | 110V | - | - | - | - | - | - | - | - | - | 19.5mm | No | RoHS Compliant | - | ||
![]() 8871050000 Weidmüller | 46 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | - | RCI KIT | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 800mW | 70mm | 3.5mA | - | Screw Terminal | CE, EN | - | 2 | - | 70mm X 15.5mm X 77mm | - | DPDT | DPDT (2 Form C) | General Purpose | 8A | - | 7ms | 230VAC | Non Latching | 250VAC -Max | 3.2mA | 2ms | 172.5VAC | - | 750mW | 34.5VAC | - | AC | MOMENTARY | - | AC | - | 8A | - | - | Lighted Indicator, Socket Included | 77mm | - | 15.5mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 2476850000 Weidmüller | 20 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 240Ohm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 50mA | 10ms | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2476940000 Weidmüller | 63 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 23.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | 184VAC | 5A | - | 69VAC | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | RoHS Compliant | - |