- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Stripping Length | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Switching Current | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7760056081 Weidmüller | In Stock | - | Datasheet | - | - | Socketable | - | - | - | - | - | 11kOhm | Silver Alloy | - | 110V | -40°C~60°C | Bulk | - | DRM | yes | Obsolete | 1 (Unlimited) | Plug | - | - | 900mW | - | 10mA | - | Plug In | - | 4 | - | - | - | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | - | - | 82.5VDC | 10A | 900mW | 11VDC | - | - | - | - | 110V | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8467470000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 38596.49Ohm | Silver Tin Oxide (AgSnO) | - | 250V | -25°C~50°C | Bulk | - | - | - | Obsolete | - | Screw | EAR99 | - | 340mW | 63.2mm | 2.85mA | - | Screw Terminal | CE | 1 | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 5ms | 110VDC | Non Latching | 400VAC -Max | - | 10ms | - | 6A | 340mW | - | - | - | AC | MOMENTARY | 110V | DC | - | - | 0.003A | - | Lighted Indicator, Socket Included | 91mm | 91mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 2476760000 Weidmüller | 23 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | 4.3kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 250VDC -Max | 11.2mA | 10ms | 36VDC | 10A | - | 7.2VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8074700000 Weidmüller | 29 |
| Datasheet | 10 Weeks | - | Socketable | - | NO | PANEL MOUNT | 30g | - | 16.1kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | 110V | -40°C~70°C | Bulk | - | RCM | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | 750mW | 29mm | 6.8mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | 4 | - | 28mm x 22.5mm x 29mm | IP50 | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 110VDC | Non Latching | 240VAC -Max | - | 10ms | 82.5VDC | 6A | 750mW | 11VDC | 250V | - | AC | MOMENTARY | 110V | DC | - | - | 0.007A | - | Test Button | 28mm | - | 22.5mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123070000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | - | - | - | 34g | - | - | Gold | - | 120V | - | - | 2014 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 840mW | 88mm | 7mA | - | - | CE, EN | 1 | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1133960000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8870320000 Weidmüller | 63 |
| Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | 13g | - | 1.44kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2008 | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH LED, TEST BUTTON AND DIODE | 400mW | 26.7mm | 16.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | - | 4ms | 16.8VDC | 8A | 400mW | 2.4VDC | - | - | AC | MOMENTARY | 24V | DC | - | - | 0.017A | - | Diode, Lighted Indicator, Test Button | 29mm | 13mm | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9445000000 Weidmüller | 2118 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Gold | - | 50V | - | - | 2013 | RSM | - | Active | 1 (Unlimited) | - | - | - | 400mW | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | 20mA | - | - | - | - | 68mm | 110mm | 109mm | - | RoHS Compliant | - | - | ||
![]() 8556040000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | 48V | - | Silver Tin Oxide (AgSnO) | - | 48V | -25°C~50°C | Bulk | 2008 | MRS | - | Obsolete | - | Screw | EAR99 | - | 190mW | 94mm | 5mA | CE; CSA; UL | Screw Terminal | CE, CSA, cULus, cURus | 1 | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 6ms | 48VAC/DC | Non Latching | 250VAC -Max | - | 5.8 ms | - | - | 190mW | - | 250V | - | AC | MOMENTARY | - | - | - | 6A | 0.004A | 0.005A | Lighted Indicator, Socket Included | 93mm | 94mm | 6.1mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1122820000 Weidmüller | 12 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | 34g | 230V | 65.71kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~60°C | Bulk | 2012 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 700mW | 88mm | 3.5mA | - | Screw Terminal | CE, EN | 1 | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 15ms | 230VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 50ms | - | 6A | - | - | - | - | - | - | 230V | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8556100000 Weidmüller | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | 120 | - | - | - | 120V | - | Silver Tin Oxide (AgSnO) | - | 120V | -25°C~50°C | Bulk | 2008 | MRZ | - | Obsolete | - | - | EAR99 | - | 360mW | 94mm | 3.5mA | CE; CSA; UL | Spring Terminal | CE, CSA, EN, cULus, cURus | 1 | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 7ms | 120VAC/DC | Non Latching | 250VAC -Max | - | 8ms | - | - | 420mW | - | 250V | - | AC | MOMENTARY | - | - | - | 6A | 0.004A | 0.004A | Lighted Indicator, Socket Included | 94mm | 94mm | 6.1mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8872160000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 1.14kOhm | Silver Nickel (AgNi) | - | 24V | -25°C~40°C | Bulk | 2008 | RS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 500mW | 63.5mm | 21mA | - | Screw Terminal | CE, EN | 2 | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 13ms | 24VDC | Non Latching | 250VAC -Max | - | 10ms | 16VDC | 4A | 500mW | 10VDC | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Socket Included | 70mm | 70mm | 25mm | - | RoHS Compliant | - | - | ||
![]() 1984590000 Weidmüller | 77 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | - | - | - | 17.14kOhm | Silver Nickel (AgNi) | - | - | -40°C~60°C | Bulk | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5.3ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 7mA | 4ms | 79VAC | 6A | - | 60VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit, Socket Included | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1479910000 Weidmüller | 18 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1123940000 Weidmüller | 41 |
| - | 16 Weeks | - | - | - | - | - | 64.5g | - | - | Gold | - | 250V | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 530mW | 88mm | 6mA | - | - | CE, EN | 2 | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | RoHS Compliant | - | - | ||
![]() 8870150000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 14g | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | - | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 750mW | 25.5mm | 3.2mA | UL; VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 230VAC | Non Latching | 250VAC -Max | - | 6ms | 172.5VAC | 16A | 750mW | 34.5VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.003A | Lighted Indicator | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8869850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | 14g | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | 115V | -40°C~70°C | Bulk | - | RCI | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 750mW | 25.5mm | 6.6mA | CE; UL; VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 115VAC | Non Latching | 250VAC -Max | - | 6ms | 86.3VAC | 16A | 750mW | 17.3VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.007A | - | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8870190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | 13g | - | 5.52kOhm | Silver Nickel (AgNi) | - | 48V | -40°C~70°C | Bulk | - | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH LED AND DIODE | 400mW | 25.5mm | 8.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC -Max | - | 4ms | 33.6VDC | 8A | 400mW | 4.8VDC | - | - | AC | MOMENTARY | 48V | DC | - | - | 0.009A | - | Diode, Lighted Indicator | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 57g | - | - | Gold | - | 230V | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 920mW | 88mm | 4mA | - | - | CE, EN | 2 | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | RoHS Compliant | - | - | ||
![]() 8870130000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 14g | 24V | 350Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2012 | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 750mW | 25.5mm | 31.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | IP20 | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 24VAC | Non Latching | 250VAC -Max | - | 6ms | 18VAC | 16A | 750mW | 3.6VAC | 250V | - | AC | MOMENTARY | - | AC | - | - | - | 0.032A | Lighted Indicator | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - |