- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Coil Voltage AC | CoilResistance | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Body Breadth | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Release Time | Device Socket Type | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Coil Current(DC)-Max | Features | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8870310000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 13g | - | 360Ohm | Silver Nickel (AgNi) | 12V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH LED, TEST BUTTON AND DIODE | 400mW | 26.7mm | 33.3mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | DPDT | DPDT (2 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC -Max | 4ms | - | 8.4VDC | 8A | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 0.033A | Diode, Lighted Indicator, Test Button | 29mm | - | 13mm | RoHS Compliant | UL94 V-0 | ||
![]() 8870050000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 13g | - | 26.6kOhm | Silver Nickel (AgNi) | 110V | -40°C~70°C | Bulk | - | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 26.7mm | 4.1mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | DPDT | DPDT (2 Form C) | General Purpose | 10ms | 110VDC | Non Latching | 250VAC -Max | 4ms | - | 77VDC | 8A | 400mW | 11VDC | AC | MOMENTARY | 110V | DC | 0.004A | Test Button | 29mm | - | 13mm | RoHS Compliant | UL94 V-0 | ||
![]() 1123890000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 59.5g | - | - | Gold | 60V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 360mW | 88mm | 8mA | - | - | CE, EN | 2 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124120000 Weidmüller | 15 |
| - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124140000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124100000 Weidmüller | 27 |
| - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1123950000 Weidmüller | 15 |
| - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124190000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1123880000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | - | 59.5g | - | - | Gold | 48V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 400mW | 88mm | 9mA | - | - | CE, EN | 2 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1123930000 Weidmüller | 35 |
| - | 8 Weeks | - | - | 59.5g | - | - | Gold | 230V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 2.3W | 88mm | 10.1mA | - | - | CE, EN | 2 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 8870020000 Weidmüller | 26 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 13g | - | 360Ohm | Silver Nickel (AgNi) | 12V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 26.7mm | 33.3mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | DPDT | DPDT (2 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC -Max | 4ms | - | 8.4VDC | 8A | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 0.033A | Test Button | 29mm | - | 13mm | RoHS Compliant | UL94 V-0 | ||
![]() 1123380000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | RoHS Compliant | - | ||
![]() 1124050000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124010000 Weidmüller | 15 |
| - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | RELAY SOCKET | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1124150000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1123810000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 57g | - | - | Gold | 230V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 2.3W | 88mm | 10.1mA | - | - | CE, EN | 2 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | RoHS Compliant | - | ||
![]() 1984650000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8869910000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 13g | - | 26.6kOhm | Silver Nickel (AgNi) | 110V | -40°C~70°C | Bulk | - | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 25.5mm | 4.1mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | DPDT | DPDT (2 Form C) | General Purpose | 10ms | 110VDC | Non Latching | 250VAC -Max | 4ms | - | 77VDC | 8A | 400mW | 11VDC | AC | MOMENTARY | 110V | DC | 0.004A | - | 29mm | - | 13mm | RoHS Compliant | UL94 V-0 | ||
![]() 8870210000 Weidmüller | 18 |
| Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | 13g | 24V | 350Ohm | Silver Nickel (AgNi) | 24V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | COIL OPERATE VOLTAGE(AC): 18 V; COIL RELEASE VOLTAGE(AC): 3.6 V | 750mW | 25.5mm | 31.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | DPDT | DPDT (2 Form C) | General Purpose | 10ms | 24VAC | Non Latching | 250VAC -Max | 4ms | - | 18VAC | 8A | 750mW | 3.6VAC | AC | MOMENTARY | - | AC | - | Lighted Indicator | 29mm | 29mm | 13mm | RoHS Compliant | UL94 V-0 | ||
![]() 1123400000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | RoHS Compliant | - |