- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Load Current | Switching Current | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2476900000 Weidmüller | 42 |
| Datasheet | 10 Weeks | - | - | DIN Rail | - | - | - | - | 4.3kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 250VDC -Max | 11.2mA | 10ms | 36VDC | 5A | - | 7.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8810160000 Weidmüller | 15 |
| Datasheet | 12 Weeks | - | Plug-In | - | - | - | - | - | 8.1kOhm | Silver | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | 70°C | -40°C | COIL OPERATING VOLTAGE (AC): 86.3 V, COIL RELEASE VOLTAGE (AC): 17.3 V | - | - | - | - | - | - | - | - | 15.5 mm | 78.5mm X 15.5mm X 62mm | - | IP20 | - | CONNECTOR | - | SPDT | - | - | POWER/SIGNAL RELAY | 16A | 16A@250VAC | - | - | - | - | - | - | - | - | 750mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | 0.007A | 115V | - | - | 78.5mm | - | 62mm | - | RoHS Compliant | - | - | ||
![]() 8694400000 Weidmüller | 42 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8798630000 Weidmüller | 28 |
| - | 8 Weeks | - | Plug-In | - | - | - | - | - | 1.44kOhm | Silver | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | 70°C | -40°C | - | - | - | - | - | - | - | - | - | 16 mm | 96.9mm x 16mm x 63.2mm | - | IP20 | - | CONNECTOR | - | DPDT | - | - | POWER/SIGNAL RELAY | 8A | 8A@250VAC | 7 ms | - | - | - | - | 3 ms | - | - | 500mW | - | 250V | AC | MOMENTARY | - | DC | - | - | 24V | 0.017A | 16.8V | 2.4V | - | - | - | - | 96.9mm | - | 63.2mm | - | RoHS Compliant | - | - | ||
![]() 8810150000 Weidmüller | 37 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1123600000 Weidmüller | 50 |
| Datasheet | 16 Weeks | - | - | DIN Rail | - | - | 59.5g | - | 364Ohm | Silver Nickel (AgNi) | - | 12V | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | 420mW | 88mm | 33.3mA | - | Spring Terminal | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 8ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 33mA | 12ms | 9VDC | 8A | - | 2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 7760056067 Weidmüller | 50 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Gold | - | 230V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6.1mA | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8897110000 Weidmüller | 34 |
| Datasheet | 10 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2011 | RCI KITP | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | 420mW | 70mm | 16.7mA | - | Spring Terminal | CE, EN | - | 1 | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC -Max | - | 3ms | 16.8VDC | - | 400mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | 16A | - | - | - | - | - | - | Lighted Indicator, Socket Included | 98mm | - | 15.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7760056183 Weidmüller | 48 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | Gold | - | 24V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 900mW | - | 36.9mA | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123430000 Weidmüller | 51 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1102221001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | - | - | - | 230V | - | Silver Nickel (AgNi), Gold (Au) | 500000 Cycle(s) | 230V | -25°C~40°C | Bulk | 2008 | RS | Active | 1 (Unlimited) | Screw | EAR99 | - | - | COIL OPERATING VOLTAGE (AC): 207 V | 800mW | 56mm | 3.2mA | CE | Screw Terminal | CE, EN | - | 1 | - | - | - | IP20 | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 230VAC | Non Latching | 250VAC -Max | - | 9ms | - | 3A | 800mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | 0.003A | - | Lighted Indicator, Socket Included | 70mm | 56mm | 11.2mm | - | - | RoHS Compliant | - | - | ||
![]() 8660920000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Gold | DIN Rail | DIN Rail | - | - | - | - | 3636.36Ohm | Silver Nickel (AgNi) | - | 24V | -25°C~55°C | Bulk | 2011 | MRS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | 160mW | 94mm | 6.6mA | CE | Screw Terminal | CE, cULus | - | 1 | - | - | - | IP20 | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 6.6ms | 24VDC | Non Latching | 250VAC -Max | - | 5.8ms | 16.9VDC | 6A | 160mW | 6.5VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | 0.007A | - | - | - | - | Diode, Lighted Indicator, Socket Included | 93mm | - | 6.1mm | - | - | RoHS Compliant | - | - | ||
![]() 8530671001 Weidmüller | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | - | - | - | 230V | 32.5kOhm | Silver | - | 230V | -40°C~50°C | Bulk | 2008 | PRS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | 750mW | 95mm | 4.2mA | CE; UL | Screw Terminal | CE, EN, cURus | - | 1 | - | - | - | IP20 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 8.7 ms | 230VAC | Non Latching | 250VAC -Max | - | - | 172.5VAC | 10A | 760W | 34.5VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | 0.003A | - | Lighted Indicator, Socket Included | 92mm | 92mm | 15.3mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8275320000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | DIN Rail | - | NO | - | - | 5217.39Ohm | Silver Alloy | - | - | -25°C~50°C | Bulk | 2006 | - | Active | - | - | EAR99 | - | - | - | - | - | - | CE; CSA; UL | Screw Terminal | - | 72mm | - | 22.5 mm | 72mm x 22.5mm x 92.4mm | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC -Max | - | 6ms | - | 5A | 200mW | - | 250V | AC | MOMENTARY | - | DC | - | - | - | 0.005A | 1.9V | - | - | - | Socket Included | - | - | - | 92.4mm | - | RoHS Compliant | - | - | ||
![]() 1129660000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | Silver Nickel (AgNi) | 500000 Cycle(s) | 12V | -25°C~40°C | Bulk | 2006 | RS | Obsolete | Not Applicable | Screw | EAR99 | - | - | - | 450mW | 56mm | 6.1mA | CE; CSA | Screw Terminal | CE, EN | - | 1 | - | 74mm x 25mm x 56mm | - | IP20 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 8ms | 12VDC | Non Latching | 250VAC -Max | - | 7ms | - | 6A | 450mW | - | 250V | AC | MOMENTARY | 12V | DC | - | - | - | 8A | - | - | - | - | Socket Included | 74mm | 56mm | 25mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8418310000 Weidmüller | In Stock | - | Datasheet | 111 Weeks | - | DIN Rail | DIN Rail | - | - | - | 48V | - | Silver Alloy | 150000 Cycle(s) | 24V | -25°C~50°C | Bulk | 2012 | - | Obsolete | - | Screw | EAR99 | - | - | COIL POWER (AC): 0.7 VA | 700mW | 112.4mm | 15mA | CE; CSA; UL | Screw Terminal | CE, CSA, cURus | - | 2 | - | - | 100MOhm | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 7ms | 48VAC/DC | Non Latching | 250VAC -Max | - | 5ms | - | 5A | 700mW | - | - | AC | MOMENTARY | - | - | - | - | - | 0.014A | - | - | 0.015A | - | Socket Included | 92.4mm | 112.4mm | 22.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8870170000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | 13g | - | 360Ohm | Silver Nickel (AgNi) | - | 12V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | WITH LED AND DIODE | 400mW | 25.5mm | 33.3mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | 13.7 mm | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | - | 4ms | 8.4VDC | 8A | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | 0.033A | - | - | - | - | Diode, Lighted Indicator | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8556110000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | DIN Rail | - | - | - | 48V | - | Silver Tin Oxide (AgSnO) | - | 48V | -25°C~50°C | Bulk | - | MRZ | Active | - | - | EAR99 | - | - | - | 190mW | 94mm | 5mA | CE; CSA; UL | Spring Terminal | CE, CSA, EN, cULus, cURus | - | 1 | - | - | - | IP20 | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 6ms | 48VAC/DC | Non Latching | 250VAC -Max | - | 5.8 ms | - | - | 190mW | - | 250V | AC | MOMENTARY | - | - | - | 6A | - | 0.004A | - | - | 0.005A | - | Lighted Indicator, Socket Included | 94mm | 94mm | 6.1mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8556050000 Weidmüller | In Stock | - | Datasheet | - | - | DIN Rail | DIN Rail | Module | - | - | 24V | - | Silver Tin Oxide (AgSnO) | - | 24V | -25°C~50°C | Bulk | 2006 | MRS | Obsolete | Not Applicable | Screw | - | 55°C | -25°C | - | 154mW | 94mm | 11mA | - | Screw Terminal | CE, CSA, cULus, cURus | - | 1 | - | - | - | - | 250V | - | 6A | SPDT | 250V | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VAC/DC | Non Latching | 250VAC -Max | - | 9ms | - | 6A | 154mW | - | - | - | - | 24V | - | 6A | 6A | - | - | - | - | - | - | Lighted Indicator, Socket Included | 93mm | 93mm | 6.1mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8552440000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | 1.44kOhm | Gold | - | 24V | -40°C~50°C | Bulk | 2006 | PRZ | Obsolete | Not Applicable | - | - | - | - | - | 400mW | 87.5mm | 20mA | - | Spring Terminal | CE, CSA, EN, cURus | - | 2 | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 8 ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | - | 16.8VDC | 10A | 400mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 92mm | 87.5mm | 15.3mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |