- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8690220000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | 777Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | 24V | -40°C~70°C | Bulk | 2008 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | WITH LED AND TEST BUTTON | 750mW | 29mm | 31.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | - | 4 | - | 28mm x 22.5mm x 29mm | - | IP20 | - | - | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 240VAC -Max | - | 10ms | 18VDC | 6A | 750mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | 0.031A | - | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4058500000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 2012 | - | Active | - | PC Pin | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 110VDC | Non Latching | 250VAC -Max | 3.8mA | 3ms | 77VDC | 16A | 400mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | 29mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9406221001 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | 24V | 1333.33Ohm | Silver Nickel (AgNi) | - | 24V | -25°C~40°C | Bulk | 2008 | - | Active | Not Applicable | Screw | EAR99 | - | 600mW | 63.5mm | 28mA | CE; CSA | Screw Terminal | CE, CSA, EN | - | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 13ms | 24VAC/DC | Non Latching | 250VAC -Max | - | 10ms | - | 4A | 600mW | - | - | AC | MOMENTARY | - | - | - | 0.018A | - | Socket Included | 70mm | 63.5mm | 25mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1122661001 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | 48V | - | Silver Nickel (AgNi), Gold (Au) | - | 24V | -25°C~40°C | Bulk | 2015 | RS | Active | 1 (Unlimited) | Screw | EAR99 | COIL POWER(AC): 0.9 VA | 600mW | 63.5mm | 22mA | CE | Screw Terminal | CE, EN | - | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 13ms | 48VAC/DC | Non Latching | 250VAC -Max | - | 10ms | - | 4A | 900mW | - | - | AC | MOMENTARY | - | - | - | - | - | Lighted Indicator, Socket Included | 70mm | 63.5mm | 25mm | - | RoHS Compliant | - | - | ||
![]() 8869890000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 13g | - | 1.44kOhm | Silver Nickel (AgNi) | - | 250V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 25.5mm | 16.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | 13.7 mm | - | 50mOhm | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | - | 4ms | 16.8VDC | 8A | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | 0.017A | - | - | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2476910000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | 22.8kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 4.8mA | 10ms | 82.5VDC | 5A | - | 16.5VDC | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2476880000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | 270Ohm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 44.4mA | 10ms | 9VDC | 5A | - | 1.8VDC | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8869960000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 14g | - | 1.44kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 26.7mm | 16.7mA | UL; VDE | PC Pin | VDE, cURus | - | 1 | - | - | - | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 24VDC | Non Latching | 250VAC -Max | - | 6ms | 16.8VDC | 16A | 400mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | Test Button | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8881580000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | 2008 | RCI KIT | Active | 1 (Unlimited) | Screw | EAR99 | - | 420mW | 70mm | 16.7mA | - | Screw Terminal | CE, EN | - | 1 | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC -Max | - | 3ms | 16.8VDC | - | 400mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | 16A | - | - | Lighted Indicator, Socket Included, Varistor | 77mm | - | 15.5mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8870220000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 13g | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | 115V | -40°C~70°C | Bulk | 2008 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | COIL OPERATE VOLTAGE(AC): 86.3 V; COIL RELEASE VOLTAGE(AC): 17.3 V | 750mW | 25.5mm | 6.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | 13.7 mm | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | - | 4ms | 86.3VAC | 8A | 750mW | 17.3VAC | - | AC | MOMENTARY | - | AC | - | - | 0.007A | Lighted Indicator | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8921040000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 24V | 192Ohm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | 2011 | RCM KIT | Active | 1 (Unlimited) | Screw | EAR99 | COIL OPERATING VOLTAGE (AC): 19.2 V, COIL RELEASE VOLTAGE (AC): 7.2 V | 1W | 79mm | 41.6mA | - | Screw Terminal | CE, EN | 83mm | 4 | - | 83mm X 28mm X 82mm | - | IP20 | - | - | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC -Max | - | 10ms | 19.2VAC | 6A | 1W | 7.2VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | Lighted Indicator, Socket Included | 77mm | - | 28mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2476870000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | 23.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | 184VAC | 5A | - | 69VAC | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8690000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | 230V | 19.47kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | 2008 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | COIL OPERATE VOLTAGE(AC): 184 V; COIL RELEASE VOLTAGE(AC): 69 V | 1W | 29mm | 4.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | - | 3 | - | 28mm X 22.5mm X 29mm | - | IP20 | - | - | 3PDT | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 230VAC | Non Latching | 400VAC -Max | - | 10ms | 184VAC | 10A | 1W | 69VAC | 250V | AC | MOMENTARY | - | AC | - | - | 0.004A | Test Button | 28mm | 28mm | 22.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8689870000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | 777Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2013 | RCM | Active | 1 (Unlimited) | Plug | EAR99 | WITH TEST BUTTON AND LED | 750mW | 29mm | 31.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | - | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | - | 10ms | 18VDC | 12A | 750mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | 0.031A | - | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8921120000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 777Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2008 | RCM KITP | Active | 1 (Unlimited) | Screwless | EAR99 | - | 740mW | 79mm | 31.3mA | - | Spring Terminal | CE, EN | 96mm | 4 | - | 96mm x 28mm x 98mm | - | IP20 | - | - | 4PDT | 4PDT (4 Form C) | General Purpose | 6A | 6A@250VAC | 15ms | 24VDC | Non Latching | 250VAC -Max | - | 10ms | 18VDC | - | 750mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | 6A | 0.031A | - | Lighted Indicator, Socket Included | 98mm | - | 28mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8530631001 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 1.44kOhm | Silver | - | 24V | -40°C~50°C | Bulk | 2013 | PRS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 400mW | 95mm | 20mA | CE; UL | Screw Terminal | CE, EN, cURus | - | 2 | - | - | - | - | 250V | 16A | DPDT | DPDT (2 Form C) | General Purpose | - | - | 7.6 ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 45 ms | 16.8VDC | 10A | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | Lighted Indicator, Socket Included | 92mm | 92mm | 15.3mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8390590000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 24V | 4000Ohm | - | - | 24V | -25°C~50°C | Bulk | 2006 | - | Active | - | Screw | EAR99 | - | 150mW | 63.2mm | 11mA | CE; CSA | Screw Terminal | CE, CSA, cURus | - | 1 | - | - | - | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VAC/DC | Non Latching | 400VAC -Max | 10.8mA | 30ms | - | 6A | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | Lighted Indicator, Socket Included | 91mm | 91mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8869800000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 14g | - | 360Ohm | Silver Nickel (AgNi) | - | 12V | -40°C~70°C | Bulk | 2012 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 25.5mm | 33.3mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 1 | - | - | 50mOhm | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 12VDC | Non Latching | 250VAC -Max | - | 6ms | 8.4VDC | 16A | 400mW | 1.2VDC | 250V | AC | MOMENTARY | 12V | DC | - | 0.033A | - | - | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8420880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 120V | - | Silver Tin Oxide (AgSnO) | - | 120V | -25°C~50°C | Bulk | 2008 | - | Active | Not Applicable | Screw | EAR99 | COIL OPERATING VOLTAGE (AC): 70 V, COIL RELEASE VOLTAGE (AC): 22 V | 850mW | 63.2mm | 7mA | CE; CSA; UL | Screw Terminal | CE, CSA, cURus | - | 1 | - | - | - | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 120VAC | Non Latching | 250VAC -Max | - | 30ms | - | 6A | 850mW | - | 250V | AC | MOMENTARY | - | AC | - | - | 0.007A | Lighted Indicator, Socket Included | 91mm | 91mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8870350000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 13g | 24V | 350Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2008 | RCI | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH TEST BUTTON AND LED; COIL OPERATE VOLTAGE(AC): 18 V, COIL RELEASE VOLTAGE(AC): 3.6 V | 750mW | 26.7mm | 31.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | 13.7 mm | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | - | 4ms | 18VAC | 8A | 750mW | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | Lighted Indicator, Test Button | 29mm | - | 13mm | - | RoHS Compliant | UL94 V-0 | - |