- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Physical Dimension | Sealing | Throw Configuration | Number of Decks | Terminal and Terminal Block Type | Contact Form | Number of Ways | Safety Approval | Relay Type | Contact Current(AC)-Max | Rated Current | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Fastening Method | Rated Voltage | Switching Current | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2476740000 Weidmüller | 17 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | 270Ohm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 250VDC -Max | 44.4mA | 10ms | 9VDC | 10A | - | 1.8VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | RoHS Compliant | - | - | ||
![]() 1100260000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | 3Ohm | Silver Nickel (AgNi) | 500000 Cycle(s) | 24V | -25°C~40°C | Bulk | 2006 | - | Obsolete | Not Applicable | Screw | EAR99 | - | - | - | - | - | 450mW | 56mm | 10mA | CE; CSA | Screw Terminal | CE, CSA, EN | 1 | 74mm x 25mm x 56mm | IP20 | SPDT | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 8ms | 24VDC | Non Latching | 250VAC -Max | - | 7ms | - | 6A | 450mW | - | 250V | AC | MOMENTARY | 24V | DC | - | - | - | 8A | - | Socket Included | 74mm | 56mm | 25mm | RoHS Compliant | - | Lead Free | ||
![]() 1542470000 Weidmüller | 58 |
| - | 16 Weeks | - | DIN Rail | - | - | 44kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~60°C | Bulk | - | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 20ms | 220VDC | Non Latching | 250VAC -Max | 5.2mA | - | 154VDC | 10A | - | 22VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | RoHS Compliant | - | - | ||
![]() 8897260000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | 2008 | RCI KITP | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | 800mW | 70mm | 3.5mA | - | Spring Terminal | CE, EN | 2 | 70mm X 15.5mm X 98mm | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | 8A | - | 7ms | 230VAC | Non Latching | 250VAC -Max | 3.2mA | 2ms | 172.5VAC | - | 750mW | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | 8A | - | - | Lighted Indicator, Socket Included, Varistor | 98mm | - | 15.5mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 8897220000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | 2011 | RCI KITP | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | 800mW | 70mm | 3.5mA | - | Spring Terminal | CE, EN | 1 | - | - | SPDT | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 7ms | 230VAC | Non Latching | 250VAC -Max | 3.2mA | 3ms | 172.5VAC | - | 750mW | 34.5VAC | 250V | AC | MOMENTARY | - | AC | - | - | 16A | - | - | Lighted Indicator, Socket Included, Varistor | 98mm | 70mm | 15.5mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 8957050000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Socketable | Socketable | - | - | 16.1kOhms | Silver Nickel (AgNi) | - | 110V | -40°C~70°C | Bulk | - | RCM | Active | 1 (Unlimited) | Plug | - | 70°C | -40°C | - | - | - | 750mW | 29mm | 6.8mA | - | Plug In, Quick Connect - 0.110 (2.8mm) | CSA | 2 | - | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 15ms | 110VDC | Non Latching | 400VAC -Max | 6.8mA | 10ms | 82.5VDC | 12A | 750mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | 28mm | - | 22.5mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 4058530000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 115V | - | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | - | - | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 9ms | 115VAC | Non Latching | 250VAC -Max | - | 45ms | 86.3VAC | 16A | 550mW | 17.3VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2476730000 Weidmüller | 47 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 23.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | 184VAC | 10A | - | 69VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | RoHS Compliant | - | - | ||
![]() 8690720000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Plug-In, Socketable | Socketable | 81g | 230V | 8.3kOhm | Silver Cadmium Oxide (AgCdO) | - | 230V | -45°C~60°C | Bulk | 2008 | RPW | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | 2.3W | 48.5mm | 10.1mA | UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | CSA, VDE, cURus | 2 | 35.5mm x 38.5mm x 48.5mm | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 15ms | 230VAC | Non Latching | 440VAC -Max | - | 10ms | 184VAC | 16A | 2.3W | 69VAC | 400V | AC | MOMENTARY | - | AC | - | - | - | - | 0.01A | - | 35.5mm | 38.5mm | 38.5mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 8690730000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Plug-In, Socketable | Socketable | 81g | - | 475Ohm | Silver Cadmium Oxide (AgCdO) | - | 24V | -45°C~60°C | Bulk | 2012 | RPW | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | 1.2W | 48.5mm | 50.5mA | UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | CSA, VDE, cURus | 2 | 35.5mm x 38.5mm x 48.5mm | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | - | 10ms | 18VDC | 16A | 1.2W | 2.4VDC | 400V | AC | MOMENTARY | 24V | DC | - | - | - | 0.051A | - | - | 35.5mm | 48.5mm | 38.5mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 1542490000 Weidmüller | 59 |
| - | 16 Weeks | - | DIN Rail | - | - | 16kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~55°C | Bulk | - | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 20ms | 230VAC | Non Latching | 250VAC -Max | 5.2mA | - | 184VAC | 10A | - | 69VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | RoHS Compliant | - | - | ||
![]() 1123740000 Weidmüller | 12 |
| Datasheet | 6 Weeks | - | DIN Rail | 57g | - | 1.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | 24V | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 350mW | 88mm | 16mA | - | Screw Terminal | CE, EN | 2 | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 11ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 22ms | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 12.8mm | RoHS Compliant | - | - | ||
![]() 2476800000 Weidmüller | 44 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 23.5kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | 184VAC | 10A | - | 69VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | RoHS Compliant | - | - | ||
![]() 8595990000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 230V | 32.5kOhm | Gold | - | 230V | -40°C~50°C | Bulk | 2008 | PRS | Obsolete | - | Screw | EAR99 | - | - | - | - | - | 750mW | 95mm | 4.2mA | UL | Screw Terminal | EN, cURus | 2 | - | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 8.7 ms | 230VAC | Non Latching | 250VAC -Max | - | 45 ms | 172.5VAC | 10A | 760W | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | 0.003A | Lighted Indicator, Socket Included | 92mm | 92mm | 15.3mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8530710000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 120V | 8.1kOhm | Silver | - | 120V | -40°C~50°C | Bulk | 2008 | PRZ | Obsolete | - | - | EAR99 | - | - | - | - | - | 900mW | 87.5mm | 9.1mA | CE; CSA; UL | Spring Terminal | CE, CSA, EN, cURus | 1 | - | IP20 | SPDT | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 7.8 ms | 120VAC | Non Latching | 250VAC -Max | - | 45 ms | 90VAC | 10A | 760W | 18VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | 0.007A | Lighted Indicator, Socket Included | 92mm | 92mm | 15.3mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8652030000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 120V | - | Silver Nickel (AgNi), Gold (Au) | - | 120V | -25°C~55°C | Bulk | 2008 | MRS | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 360mW | 94mm | 3.5mA | CE; UL | Screw Terminal | CE, cULus | 1 | - | IP20 | SPDT | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 120VAC/DC | Non Latching | 250VAC -Max | - | - | - | 6A | 360mW | - | 250V | AC | MOMENTARY | - | - | - | - | - | 0.004A | 0.004A | Diode, Lighted Indicator, Socket Included | 93mm | 94mm | 6.1mm | RoHS Compliant | - | - | ||
![]() 8530630000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 24V | - | - | - | - | -40°C~50°C | Bulk | 2002 | PRS | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | 24VDC | Non Latching | 250VAC -Max | 16.7mA | - | 16.8VDC | 10A | 400mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1122920000 Weidmüller | 64 |
| Datasheet | 16 Weeks | - | DIN Rail | 28.2g | - | - | Silver Nickel (AgNi) | - | 120V | -40°C~60°C | Bulk | 2014 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 420mW | 88mm | 4mA | - | Spring Terminal | CE, EN | 1 | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 11ms | 120VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 40ms | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | RoHS Compliant | - | - | ||
![]() 1542480000 Weidmüller | 45 |
| - | 16 Weeks | - | DIN Rail | - | - | 160Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~55°C | Bulk | - | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 20ms | 24VAC | Non Latching | 250VAC -Max | 52.2mA | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | RoHS Compliant | - | - | ||
![]() 943460 Weidmüller | In Stock | - | - | 9 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 20 | UL | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 160V | - | - | - | - | - | - | - | RoHS Compliant | - | - |