- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Coil Voltage AC | CoilResistance | Contact Materials | For Use With | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power Rating | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Accessory Type | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8690940000 Weidmüller | 15 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 34.5mm | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | - | 12.5mm | - | RoHS Compliant | - | - | ||
![]() 7760056187 Weidmüller | 55 |
| - | 14 Weeks | - | - | - | - | Gold | - | 24V | - | - | - | - | Active | 1 (Unlimited) | - | 900mW | - | 36.9mA | - | - | 4 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7760056098 Weidmüller | 56 |
| - | 14 Weeks | - | - | - | - | Gold | - | 48V | - | - | - | - | Active | 1 (Unlimited) | - | 900mW | - | 18.5mA | - | - | 4 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7760056185 Weidmüller | 51 |
| - | 14 Weeks | - | - | - | - | Gold | - | 24V | - | - | - | - | Active | 1 (Unlimited) | - | 900mW | - | 36.9mA | - | - | 2 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1132820000 Weidmüller | 42 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1133850000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 915256 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1220050000 Weidmüller | 45 |
| - | 14 Weeks | - | Socketable | - | 400Ohm | Silver Tin Oxide (AgSnO) | - | - | -40°C~60°C | Bulk | - | DRH | Active | 1 (Unlimited) | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 20ms | 24VDC | Non Latching | 250VAC 300VDC -Max | 60mA | - | 18VDC | 16A | - | 2.4VDC | - | Lighted Indicator, Test Button | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8021690000 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7760056015 Weidmüller | 43 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7760056089 Weidmüller | 72 |
| - | 14 Weeks | - | - | - | - | Gold | - | 48V | - | - | - | - | Active | 1 (Unlimited) | - | 900mW | - | 18.5mA | - | - | 4 | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8216570000 Weidmüller | In Stock | - | Datasheet | - | - | Socketable | - | - | Silver Nickel (AgNi) | - | - | -25°C~60°C | Bulk | 2006 | - | Obsolete | Not Applicable | Plug | - | - | - | Plug In | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | 8ms | 24VDC | Non Latching | 250VAC -Max | 12mA | 6ms | - | 5A | 280mW | - | 24V | Lighted Indicator | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 514570000(PACKOF5) Weidmuller | In Stock | - | - | - | - | - | - | - | - | DIN Rail Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | 2m | 35mm | - | - | - | - | ||
![]() 998599 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7940034328 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1161161001 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 115V | - | - | - | - | -25°C~40°C | Bulk | 2006 | - | Obsolete | Not Applicable | Screw | - | - | - | Screw Terminal | - | - | - | - | - | General Purpose | 10ms | 115VAC/DC | Non Latching | - | 100mA | 23ms | - | - | 330mW | - | - | Lighted Indicator, Socket Included | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1132810000 Weidmüller | 46 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 910553 Weidmüller | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | - | 750Ohm | Silver Cadmium Oxide (AgCdO) | - | - | -25°C~40°C | Bulk | 2001 | - | Obsolete | - | Screw | - | - | - | Screw Terminal | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 240VAC -Max | 32mA | - | - | 10A | - | - | 24V | Lighted Indicator, Socket Included | - | 70.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 7760056014 Weidmüller | 44 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4347570000 Weidmüller | 42 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |