- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Coil Current(DC)-Max | Features | Height | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2476720000 Weidmüller | 16 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | 6.2kOhm | Silver Nickel (AgNi) | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 115VAC | Non Latching | 250VAC 250VDC -Max | 9.3mA | 10ms | - | 92VAC | 10A | - | 34.5VAC | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | RoHS Compliant | - | ||
![]() 7760056016 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8556060000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 18.18kOhm | Silver Tin Oxide (AgSnO) | - | 60V | -25°C~50°C | Bulk | - | MRS | Obsolete | Not Applicable | Screw | EAR99 | - | - | - | - | - | 200mW | 94mm | 33mA | CE; CSA; UL | Screw Terminal | CE, CSA, cULus, cURus | - | 1 | - | - | IP20 | - | 250V | 6A | SPDT | 250V | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 6ms | 60VDC | Non Latching | 250VAC -Max | 3.3mA | 7ms | - | - | - | 200mW | - | - | AC | MOMENTARY | 60V | DC | - | Lighted Indicator, Socket Included | 93mm | 6.1mm | - | No | RoHS Compliant | Lead Free | ||
![]() 8216560000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | - | Socketable | - | - | 2000Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -25°C~60°C | Bulk | 2006 | - | Obsolete | Not Applicable | Plug | - | - | - | - | DIN RAIL MOUNTABLE | - | - | - | - | CE | Plug In | - | 62.5mm | - | 10 mm | 62.5mm x 10mm x 51mm | IP20 | 250V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | 8A@250VAC | 8ms | 24VDC | Non Latching | 250VAC -Max | 12mA | 6ms | 8A@250VDC | - | 5A | 280mW | - | 250V | AC/DC | MOMENTARY | 24V | DC | - | Lighted Indicator | - | - | 51mm | No | RoHS Compliant | Lead Free | ||
![]() 8418210000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 60V | - | Silver Alloy | - | - | -25°C~50°C | Bulk | 2006 | - | Obsolete | Not Applicable | Screw | - | - | 50°C | -25°C | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 60VAC/DC | Non Latching | 250VAC -Max | 11mA | 4ms | - | - | 5A | 600mW | - | - | - | - | - | - | - | Socket Included | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9910590000 Weidmüller | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906450000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24303S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7509000051 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 943057 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7940000063 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67100746 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1100660000 Weidmüller | In Stock | - | - | 13 Weeks | DIN Rail | DIN Rail | - | - | - | Silver Nickel (AgNi), Gold (Au) | - | - | -25°C~40°C | Bulk | - | RS | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 12ms | 60VDC | Non Latching | 250VAC -Max | 7.5mA | 11ms | - | - | 5A | 450mW | - | - | - | - | 60V | - | - | Socket Included | - | - | - | - | RoHS Compliant | - | ||
![]() 4058480000 Weidmüller | In Stock | - | Datasheet | - | Plug-In, Through Hole | Through Hole | - | - | - | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 2006 | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | 29mm | - | 12.7 mm | 29mm x 12.7mm x 19.5mm | IP40 | - | 250V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@250VAC | 7ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 3ms | - | 16.8VDC | - | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | - | - | - | - | 19.5mm | No | RoHS Compliant | Lead Free | ||
![]() 0133560000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 1600Ohm | Silver Nickel (AgNi) | - | - | -25°C~40°C | Bulk | - | EG2R | Obsolete | Not Applicable | Screw | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | CSA | Screw Terminal | - | - | - | - | - | - | 100V | - | - | SPST | - | SPST-NC (1 Form B) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 240VAC -Max | - | 8ms | - | - | 5A | 360mW | - | 240V | AC/DC | MOMENTARY | 24V | DC | 0.015A | Lighted Indicator | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1123470000 Weidmüller | 9 |
| - | 8 Weeks | - | - | 56g | - | - | - | - | 5V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 400mW | 88mm | 80mA | - | - | CE, EN | - | 2 | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 12.8mm | - | - | RoHS Compliant | - | ||
![]() 944195 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906540000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1172860000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4058470000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | - | Silver Nickel (AgNi) | - | - | -40°C~85°C | Bulk | 2006 | - | Obsolete | - | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 7ms | 12VDC | Non Latching | 250VAC -Max | 33.3mA | 3ms | - | 8.4VDC | 16A | 400mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |