- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Subcategory | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Turn On Delay Time | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Coil Current(AC)-Max | Features | Product Category | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C9007002 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8598700000 Weidmüller | In Stock | - | - | - | - | Socketable | NO | SOCKET MOUNT | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | -55°C~70°C | Bulk | - | - | Obsolete | Not Applicable | Plug | EAR99 | 8536.49.00.75 | - | - | - | - | CE; CSA; IEC; UL; VDE | Plug In | - | 28mm | - | 21.5 mm | 28mm x 21.5mm x 36mm | - | 125V | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 30A@250VAC | 20ms | 24VDC | Non Latching | 220VAC -Max | 37.7mA | 40 ms | 30A@125VDC | 19.2VDC | 3A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 36mm | - | RoHS Compliant | - | Lead Free | ||
![]() 9406321001 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7906850000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 4058740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In | Through Hole | - | - | - | - | - | 5.76kOhm | Silver Nickel (AgNi) | - | - | - | - | -40°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | PC Pin | - | - | - | 12.7 mm | 29mm x 12.7mm x 19.5mm | IP40 | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 8ms | 48VDC | Non Latching | 400VAC -Max | 8.3mA | 6ms | - | 33.6VDC | 16A | 400mW | 4.8VDC | 250V | AC | MOMENTARY | - | - | - | - | - | - | 29mm | - | 19.5mm | - | RoHS Compliant | - | - | ||
![]() 1114661001 Weidmüller | 2760 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | 115V | - | Silver Nickel (AgNi) | 500000 Cycle(s) | - | - | 115V | -25°C~50°C | Bulk | 2013 | RSM | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 600mW | 76mm | 6A | CE | Screw Terminal | CE, EN | - | 1 | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | 8A | 8A@250VAC | 8ms | 115VAC/DC | Non Latching | 250VAC -Max | 5mA | 5ms | - | - | - | 600mW | - | 250V | AC | MOMENTARY | - | - | - | Socket Included | - | 87mm | 76mm | 145mm | - | - | RoHS Compliant | - | - | ||
![]() 4058510000 Weidmüller | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 24V | - | Silver Nickel (AgNi) | - | - | - | - | -40°C~70°C | Bulk | 2006 | - | Obsolete | - | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 9ms | 24VAC | Non Latching | 250VAC -Max | - | 45ms | - | 18VAC | 16A | 550mW | 3.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 382160000 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1542410000 Weidmüller | 6 |
| - | 16 Weeks | - | DIN Rail | - | - | - | - | - | 630Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | -40°C~60°C | Bulk | - | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 36.9mA | - | - | 18VDC | 5A | - | 2.4VDC | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8742620000 Weidmuller | 33 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 10 | Weidmuller | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 4058590000 Weidmüller | 31 |
| Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | 13g | - | - | 28.8kOhm | Silver Nickel (AgNi) | - | - | - | 110V | -40°C~85°C | Bulk | 2012 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 420mW | 15.7mm | 4.1mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 7ms | 110VDC | Non Latching | 240VAC -Max | 3.8mA | 3ms | - | 77VDC | 8A | 400mW | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | 29mm | 15.7mm | 12.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 4058620000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Plug-In, Through Hole | Through Hole | - | - | 13g | - | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | - | - | 115V | -40°C~70°C | Bulk | 2008 | - | Active | - | PC Pin | EAR99 | - | - | 750mW | 15.7mm | 6.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | - | 2 | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 9ms | 115VAC | Non Latching | 240VAC -Max | - | 45ms | - | 86.3VAC | 8A | 550mW | 17.3VAC | - | AC | MOMENTARY | - | AC | 0.003A | - | - | 29mm | 29mm | 12.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1123900000 Weidmüller | 46 |
| - | 8 Weeks | - | - | - | - | 59.5g | - | - | - | Gold | - | - | - | 120V | - | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | 420mW | 88mm | 3.5mA | - | - | CE, EN | - | 2 | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 8691010000 Weidmüller | 48 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 34.5mm | - | - | - | cURus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | - | 12.5mm | - | - | RoHS Compliant | - | - | ||
![]() 8713900000 Weidmüller | 30 |
| - | 37 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 3000Ohm | Silver Tin Oxide (AgSnO) | - | - | - | 36V | -25°C~70°C | Bulk | 2011 | MCZ | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 63.2mm | - | - | Spring Terminal | CE, EN | - | 1 | - | - | - | - | SPDT | 10 ms | SPDT (1 Form C) | General Purpose | - | - | - | 6ms | 36VDC | Non Latching | 250VAC -Max | 12mA | 70ms | - | 18VDC | 6A | 200mW | 4.5VDC | - | AC | MOMENTARY | 36V | DC | - | Lighted Indicator, Socket Included | - | 91mm | - | 6mm | - | - | RoHS Compliant | - | - | ||
![]() 1123290000 Weidmüller | 15 |
| - | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~60°C | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | - | 88mm | - | - | Screw Terminal | CE, EN | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 120VAC/DC | Non Latching | 250VAC -Max | - | - | - | - | 10A | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 7760056271 Weidmüller | 15 |
| - | 29 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2576240000 Weidmüller | 45 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | 240Ohm | Silver Nickel (AgNi) | - | - | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 50mA | 10ms | - | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2576250000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | 240Ohm | Silver Nickel (AgNi) | - | - | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 50mA | 10ms | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2576270000 Weidmüller | 27 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | 23.5kOhm | Silver Nickel (AgNi) | - | - | - | - | -40°C~55°C | Bulk | - | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | - | 184VAC | 5A | - | 69VAC | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | - | RoHS Compliant | - | - |