- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Number of Rows | Additional Feature | HTS Code | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Number of Decks | Terminal and Terminal Block Type | Contact Form | Number of Ways | Safety Approval | Relay Type | Contact Current(AC)-Max | Rated Current | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Wire Cross Section | Fastening Method | Rated Voltage | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8828370000 Weidmüller | 39 |
| - | 13 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13g | - | 28.8kOhm | Gold | 70°C | -40°C | 250V | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 420mW | 15.7mm | 4.1mA | UL; VDE | - | CSA, VDE, cURus | 2 | - | - | SOLDER | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 8A | - | 7 ms | - | - | - | - | - | - | 500mW | AC | MOMENTARY | - | DC | - | - | - | DPDT | 110V | 0.004A | 77V | 11V | - | 29mm | - | 12.7mm | - | RoHS Compliant | - | ||
![]() 7760056045 Weidmüller | 39 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 911372 Weidmüller | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | - | - | - | - | 120V | 4.17kOhm | Silver Cadmium Oxide (AgCdO) | - | - | - | -25°C~40°C | Bulk | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | 20ms | 120VAC | Non Latching | 240VAC -Max | 11mA | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 70.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 193560000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 940280 Weidmüller | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 1Ohm | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; CSA | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm2 | SCREW | 320V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906420000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8216580000 Weidmüller | In Stock | - | Datasheet | - | - | Socketable | - | - | - | - | 24V | - | Silver Nickel (AgNi) | - | - | - | -25°C~60°C | Bulk | 2006 | - | Obsolete | Not Applicable | Plug | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 11ms | 24VAC/DC | Non Latching | 250VAC -Max | 240mA | 10ms | 5A | 280mW | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 2062830000 Weidmüller | 75 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 910597 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 120V | 7.68kOhm | Silver Cadmium Oxide (AgCdO) | - | - | - | -25°C~40°C | Bulk | 2005 | - | Obsolete | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 240V | - | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 20ms | 120VAC | Non Latching | 240VAC -Max | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 70.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 997287 Weidmüller | In Stock | - | - | 5 Weeks | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 943562 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906390000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7901550000 Weidmüller | In Stock | - | - | 111 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | MC5R | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 48VDC | Non Latching | 250VAC 30VDC -Max | - | - | 4A | - | - | - | 48V | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | RoHS Compliant | - | ||
![]() 7906480000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906430000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 997379 Weidmüller | In Stock | - | - | 15 Weeks | Plug-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906400000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20509S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24309S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 910589 Weidmüller | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 750Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | -25°C~40°C | Bulk | - | - | Obsolete | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | 20ms | 24VDC | Non Latching | 240VAC -Max | 32mA | - | 10A | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | 70.3mm | - | - | RoHS Compliant | Lead Free |