- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Termination Style | Body Breadth | Physical Dimension | Sealing | Termination Type | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 992108 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | 24V | - | Silver Cadmium Oxide (AgCdO) | -25°C~50°C | Bulk | - | - | Obsolete | Not Applicable | Screw | - | - | - | - | Screw Terminal | - | - | - | - | SPST | SPST-NO (1 Form A) | General Purpose | - | - | - | 24VAC/DC | Non Latching | 250VAC -Max | 26mA | - | - | 8A | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 4047600000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8530640000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | 120V | - | - | -40°C~50°C | Bulk | - | PRS | Obsolete | Not Applicable | Screw | - | 50°C | -40°C | - | Screw Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | - | 120VAC | Non Latching | 250VAC -Max | - | - | 90VAC | 10A | 760W | 18VAC | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8224301001 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | - | Bulk | - | RS | Obsolete | Not Applicable | Screw | - | - | - | - | Screw Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | - | 24VDC | Non Latching | 250VAC -Max | 16.7mA | - | 16.8VDC | 16A | - | 2.4VDC | - | - | - | 24V | - | - | - | Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 7906510000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906490000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 911344 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | Silver Cadmium Oxide (AgCdO) | -25°C~40°C | Bulk | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Screw Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 240VAC -Max | - | - | - | 10A | - | - | - | - | - | 24V | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | - | ||
![]() 7905900000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24305S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24312S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24644 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20201 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20503S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20203 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA24641 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20201S Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA20507 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7940006161 Weidmüller | In Stock | - | - | 8 Weeks | Plug-In | - | - | 350Ohm | Silver | - | Bulk | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | 70°C | -40°C | COIL OPERATING VOLTAGE (AC): 18.0 V, COIL RELEASE VOLTAGE (AC): 3.6 V | - | 15.5 mm | 78.5mm x 15.5mm x 62mm | IP20 | CONNECTOR | SPDT | - | POWER/SIGNAL RELAY | 16A | 16A@250VAC | 7 ms | - | - | - | - | 3 ms | - | - | 750mW | - | 250V | AC | MOMENTARY | - | AC | 0.032A | 24V | - | 78.5mm | 62mm | RoHS Compliant | - | ||
![]() EA24640 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7906410000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |