- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Coil Voltage AC | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Features | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8598610000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8530740000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 230V | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | 50°C | -40°C | - | - | Spring Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 230VAC | Non Latching | 250VAC -Max | - | - | - | 172.5VAC | 10A | 760W | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8536590000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | 50°C | -40°C | - | - | Spring Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 12VDC | Non Latching | 250VAC -Max | 33.3mA | - | - | 8.4VDC | 10A | 400mW | 1.2VDC | - | - | - | 12V | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8536650000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 24V | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 24VAC | Non Latching | 250VAC -Max | - | - | - | 18VAC | 10A | 760W | 3.6VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8598690000 Weidmüller | In Stock | - | - | - | - | Socketable | NO | SOCKET MOUNT | 24V | - | Silver Nickel (AgNi) | -55°C~70°C | Bulk | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | 8536.49.00.75 | CE; CSA; IEC; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm X 21.5mm X 36mm | 125V | 4PDT | 4PDT (4 Form C) | General Purpose | 30A@250VAC | 20ms | 24VAC | Non Latching | 220VAC -Max | 46mA | 40 ms | 30A@125VDC | 19.2VAC | 3A | 1W | 7.2VAC | 250V | AC/DC | MOMENTARY | - | AC | - | 36mm | - | RoHS Compliant | Lead Free | ||
![]() 8530670000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 230V | - | - | -40°C~50°C | Bulk | PRS | Obsolete | Not Applicable | Screw | - | 50°C | -40°C | - | - | Screw Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 230VAC | Non Latching | 250VAC -Max | - | - | - | 172.5VAC | 10A | 760W | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8536470000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~50°C | Bulk | PRS | Obsolete | Not Applicable | Screw | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 12VDC | Non Latching | 250VAC -Max | 33.3mA | - | - | 8.4VDC | 10A | 400mW | 1.2VDC | - | - | - | 12V | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8536680000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 24V | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | - | - | - | - | Spring Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 24VAC | Non Latching | 250VAC -Max | - | - | - | 18VAC | 10A | 760W | 3.6VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8530660000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 120V | - | - | -40°C~50°C | Bulk | PRS | Obsolete | Not Applicable | Screw | - | 50°C | -40°C | - | - | Screw Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 120VAC | Non Latching | 250VAC -Max | - | - | - | 90VAC | 10A | 760W | 18VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8598670000 Weidmüller | In Stock | - | - | - | - | Socketable | NO | SOCKET MOUNT | 230V | - | Silver Nickel (AgNi) | -55°C~70°C | Bulk | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | 8536.49.00.75 | CE; CSA; IEC; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm X 21.5mm X 36mm | 125V | 4PDT | 4PDT (4 Form C) | General Purpose | 30A@250VAC | 20ms | 230VAC | Non Latching | 220VAC -Max | 4.3mA | 40 ms | 30A@125VDC | 184VAC | 3A | 1W | 69VAC | 250V | AC/DC | MOMENTARY | - | AC | - | 36mm | No | RoHS Compliant | Lead Free | ||
![]() 8536690000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 8530730000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 230V | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | 50°C | -40°C | - | - | Spring Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 230VAC | Non Latching | 250VAC -Max | - | - | - | 172.5VAC | 10A | 760W | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8530680000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | 230V | - | - | -40°C~50°C | Bulk | PRS | Obsolete | Not Applicable | Screw | - | 50°C | -40°C | - | - | Screw Terminal | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 230VAC | Non Latching | 250VAC -Max | - | - | - | 172.5VAC | 10A | 760W | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 9433290000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8530690000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 24VDC | Non Latching | 250VAC -Max | 16.7mA | - | - | 16.8VDC | 10A | 400mW | 2.4VDC | - | - | - | 24V | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 8536570000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | - | - | - | - | -40°C~50°C | Bulk | PRZ | Obsolete | Not Applicable | - | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 12VDC | Non Latching | 250VAC -Max | 33.3mA | - | - | 8.4VDC | 10A | 400mW | 1.2VDC | - | - | - | 12V | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | Lead Free | ||
![]() 2576020000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | 43.4kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 10.8mA | - | - | 92VAC | 5A | - | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | RoHS Compliant | - | ||
![]() 2576180000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | 6.2kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 115VAC | Non Latching | 250VAC 250VDC -Max | 9.3mA | 10ms | - | 92VAC | 10A | - | 34.5VAC | - | - | - | - | - | Lighted Indicator, Socket Included, Varistor | - | - | RoHS Compliant | - | ||
![]() 2576280000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | 23.5kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | DRI | Active | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 4.9mA | 10ms | - | 184VAC | 10A | - | 69VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | - | ||
![]() 2576090000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 160Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | DRM | Active | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 24VAC | Non Latching | 250VAC -Max | 62.4mA | - | - | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | RoHS Compliant | - |