- Depth
- Height
- Width
- Coil Voltage
- Packaging
- Series
- Current Rating - Max
- Degree of protection (IP)
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
Attribute column
Manufacturer
Weidmuller Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Current Rating - Max | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Model | Mounting Styles | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rail mounting possible | Rated control supply voltage at DC | RoHS | SIL according to IEC 61508 | Tradename | Type of electric connection | Voltage Rated | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Power Rating | Depth | Termination Style | Approval Agency | Number of Contacts | Contact Form | Relay Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Switching Current | Product | Features | Height | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2759090000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP10 | 1 | - | Screw | 2 | 4 | - | - | Details | - | Klippon | Screw connection | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 59.8 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 89.4 | 29.8 | - | - | ||
![]() 2759060000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP50 | 1 | - | Screw | 3 | 3 | - | - | Details | - | Klippon | - | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 24 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 50 | 13 | - | - | ||
![]() 2759100000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP10 | 1 | - | Screw | 3 | 3 | - | - | Details | - | Klippon | Screw connection | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 59.8 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 89.4 | 29.8 mm | - | - | ||
![]() 2634010000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Basic device | - | - | - | Yes | 19.6 - 28.8 | - | 3 | - | Screw connection | - | - | Yes | - | - | - | - | - | - | - | - | 119.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 113.6 | 22.5 | - | - | ||
![]() 2759050000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP50 | 1 | - | Screw | 2 | 4 | - | - | Details | - | Klippon | - | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 24 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 50 | 13 | - | - | ||
![]() 2759040000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP50 | 1 | - | Screw | 2 | 2 | - | - | Details | - | Klippon | - | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 24 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 40 | 13 | - | - | ||
![]() 2759070000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP10 | 1 | - | Screw | 1 | 3 | - | - | Details | - | Klippon | Screw connection | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 59.8 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 89.4 | 22.4 | - | - | ||
![]() 2759030000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP50 | 1 | - | Screw | 1 | 3 | - | - | Details | - | Klippon | - | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 24 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 40 | 13 | - | - | ||
![]() 2759080000 Weidmuller | In Stock | - | - | - | - | - | - | 6 A | IP10 | 1 | - | Screw | 2 | 2 | - | - | Details | - | Klippon | Screw connection | - | AC | - | - | Bulk | - | SAFESERIES SIL3 | - | - | - | - | 59.8 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Relays | - | 89.4 | 22.4 | - | - | ||
![]() 1303760000 Weidmüller | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | 113.6mm | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117.2mm | 22.5mm | RoHS Compliant | - | ||
![]() 1218390000 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | -40°C~70°C | Bulk | - | - | Active | 1 (Unlimited) | - | 820mW | 63.2mm | Spring Terminal | CE, EN | 2 | DPDT (2 Form C) | POWER/SIGNAL RELAY | 12ms | 24VDC | 250VAC 250VDC -Max | 31.6mA | 6ms | 18VDC | - | 700mW | 2.4VDC | 6A | - | Diode, Lighted Indicator | 97mm | 16mm | RoHS Compliant | UL94 V-1 | ||
![]() 1303890000 Weidmüller | In Stock | - | - | 16 Weeks | DIN Rail | 685.7Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | -25°C~50°C | Bulk | 2015 | SCS | Active | 1 (Unlimited) | EAR99 | - | 113.6mm | Screw Terminal | CE, EN | - | 3PST-NO (3 Form A) | - | 7ms | 24VDC | 250VAC 30VDC -Max | 35mA | 14ms | - | 8A | 840mW | - | - | - | Diode, Lighted Indicator | 117.2mm | 22.5mm | RoHS Compliant | - | ||
![]() 1319280000 Weidmüller | In Stock | - | - | 16 Weeks | DIN Rail | 685.7Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | SCS | Active | 1 (Unlimited) | EAR99 | - | - | Screw Terminal | - | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 55ms | 24VDC | 250VAC -Max | 35mA | 20ms | - | 6A | 840mW | - | - | - | Diode | - | - | RoHS Compliant | - | ||
![]() 1304040000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | 113.6mm | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117.2mm | 22.5mm | RoHS Compliant | - | ||
![]() 1319270000 Weidmüller | In Stock | - | - | 16 Weeks | DIN Rail | 685.7Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2015 | SCS | Active | 1 (Unlimited) | EAR99 | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | - | 5.5ms | 24VDC | 250VAC -Max | 35mA | 4ms | 17VDC | 8A | 840mW | 12.5VDC | - | - | Lighted Indicator | - | - | RoHS Compliant | - |