- Height
- Width
- Depth
- Type
- Series
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Weight
- Product Type
- Subcategory
- Part Status
- Load Current
Attribute column
Manufacturer
Weidmuller Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Brand | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Current load (max.) | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. switching capacity | Max. temperature | Min. temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at DC | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Tradename | Type of electric connection | Voltage Rated | Voltage type for actuating | With detachable clamps | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Subcategory | Power Rating | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Relay Type | Dropout Voltage | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Load Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Product | Product Category | Coil Termination | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7760056336 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | 1.1 kOhms | - | Silver Tin Oxide (AgSnO2) | - | - | - | - | IP20 | 20 | - | - | - | - | Panel Mount | 2 | 0 | 0 | 21.6 - 26.4 | - | - | - | - | Flat plug-in connection | - | AC | No | - | - | - | - | - | - | Pluggable Relay | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Lug | - | - | - | 24 VDC | Non-Latching | 250 VAC | 21.8 mA | - | - | - | - | - | - | Relay Modules | - | - | IP20 | 31 mm | 28 mm | 13 mm | - | - | - | - | ||
![]() 8870090000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 10 | - | - | - | - | - | 1 | 0 | 0 | 11.4 - 19.2 | - | - | - | RIDERSERIES | Plug-in connection | - | AC | No | - | - | RIDERSERIES RCI | - | - | - | Pluggable Relay | - | - | - | 25.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Modules | - | - | - | 29 | - | 13 | - | - | - | - | ||
![]() 2450470000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 10 | - | - | - | - | - | 3 | - | - | - | - | - | - | RIDERSERIES | Plug-in connection | - | AC | - | - | - | RIDERSERIES RCM | - | - | - | Pluggable Relay | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Modules | - | - | - | 28 | - | 22.5 | - | - | - | - | ||
![]() 1984070000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | 25.2 kOhms | - | Silver Nickel (AgNi) | 20pc(s) | - | - | - | - | 20 | - | - | - | - | Through Hole | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | 110 VDC | Non-Latching | 250 VAC | 4 mA | - | - | - | - | - | - | Relay Modules | - | Solder Pin | IP20 | 29 mm | 15.7 mm | 12.7 mm | - | - | - | - | ||
![]() 8951150000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | - | - | Bulk | 2011 | TOS | Obsolete | 1 (Unlimited) | - | - | - | - | 640mW | 55mm | - | Screw Terminal | CE, IEC, cULus | AC | - | - | SPST-NO (1 Form A) | 10μA | - | - | - | 1 | - | - | - | - | 88V | - | - | - | - | - | 24V~230V | 100mA | - | - | - | - | - | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8952130000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Screw | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | Bulk | 2013 | PSSR | Active | 1 (Unlimited) | - | - | - | - | - | 126.2mm | - | Screw Terminal | CE, IEC, cURus | AC, Zero Cross | - | 520V | 3PST-NO (3 Form A) | 1mA | - | - | - | 3 | - | - | - | - | 4V | - | - | - | - | - | 24V~520V | 20A | - | - | - | - | - | - | - | - | 98mm | - | 89.6mm | No SVHC | RoHS Compliant | - | - | ||
![]() 8951290000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | Bulk | 2010 | TOP | Active | 1 (Unlimited) | - | - | - | - | 1.7W | 55mm | 100mA | Spring Terminal | CE, IEC, cULus | AC | - | - | SPST-NO (1 Form A) | 10μA | - | - | 230V | 1 | - | - | - | - | 92V | - | - | - | - | - | 24V~230V | - | - | - | 230V | 24V | - | - | - | - | 79.5mm | - | 6.1mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8950890000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | - | Bulk | 2010 | TOP | Active | 1 (Unlimited) | - | - | - | - | 400mW | 55mm | 100mA | Spring Terminal | CE, IEC, cULus | DC | - | - | SPST-NO (1 Form A) | 10μA | 48V | 5V | - | 1 | - | - | - | - | 69V | - | - | - | - | - | 5V~48V | 100mA | 48V | 5V | - | - | - | - | - | - | 79.5mm | - | 6.1mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951030000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | Bulk | 2011 | TOS | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | 55mm | - | Screw Terminal | CE, IEC, cULus | DC | - | - | SPST-NO (1 Form A) | 10μA | - | - | - | 1 | - | - | - | - | 19.2V | - | - | - | - | - | 5V~48V | 500mA | - | - | - | - | - | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | Module | - | 32.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | - | - | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | - | 480mW | 88mm | - | Screw Terminal | CE, EN | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 78V | - | - | - | - | - | 3V~33V | 2A | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8951260000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | - | - | 200mW | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | - | - | SPST-NO (1 Form A) | 10μA | - | - | - | 1 | - | - | - | - | 9.6V | - | - | - | - | - | 24V~230V | 100mA | - | - | - | - | - | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4061230000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail, Through Hole | Through Hole | 4-SIP | - | 3.65g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52V | - | - | Bulk | 2009 | SSS | Active | - | PC Pin | - | - | - | 180mW | 15mm | - | PC Pin | - | DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | - | 1 | SPST | - | - | Relay | - | - | - | - | - | - | 3V~48V | - | - | - | - | - | - | - | - | - | 28mm | - | 5mm | - | RoHS Compliant | - | Lead Free | ||
![]() 4064320000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 4-SIP | - | 3.65g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | Bulk | 2013 | SSS | Active | 1 (Unlimited) | PC Pin | - | - | - | 20mW | 15mm | - | PC Pin | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 | SPST | - | - | Relay | - | - | - | - | - | - | 3V~48V | 100mA | - | - | - | - | - | - | - | - | 28mm | - | 5mm | - | RoHS Compliant | - | - | ||
![]() 8950760000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 19.3g | - | - | Push-in connector | - | 1pc(s) | 5V DC | 5V DC | 0.1A | - | - | - | 170mW | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOP 5VDC/ 48VDC 0.1A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.4mm | - | 6.1mm | - | - | - | - | ||
![]() 8950700000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 20.3g | - | - | Screws | - | 1pc(s) | 5V DC | 5V DC | 0.1A | - | - | - | 40mW | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOS 5VDC/ 48VDC 0.1A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | - | - | - | - | ||
![]() 8950860000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 19.6g | - | - | Push-in connector | - | 1pc(s) | 24V AC | 24V AC | 0.1A | - | - | - | 0.18VA | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOP 24VAC/ 48VDC 0.1A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.4mm | - | 6.1mm | - | - | - | - | ||
![]() 8951050000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 20.9g | - | - | Screws | - | 1pc(s) | 230V AC | 230V AC | 0.5A | - | - | - | 670mW,0.81VA | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOS 230VAC/48VDC 0.5A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | - | - | - | - | ||
![]() 8951020000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 20.8g | - | - | Screws | - | 1pc(s) | 24V AC | 24V AC | 0.5A | - | - | - | 0.18VA | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOS 24VAC/48VDC 0,5A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | - | - | - | - | ||
![]() 8950850000-1 Weidmuller | In Stock | - | - | - | - | - | - | - | 20.9g | - | - | Screws | - | 1pc(s) | 230V AC | 230V AC | 0.1A | - | - | - | 0.4VA | +60°C | -20°C | - | - | - | - | - | - | 48V DC | 5V DC | - | - | - | - | - | - | - | - | - | - | - | TOS 230VAC/48VDC 0.1A | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | - | - | - | - | ||
![]() 2765160000 Weidmuller | In Stock | - | - | - | - | - | - | Polyolefine | - | Weidmuller | - | - | - | - | - | - | - | IP20 | 20 | Weidmuller | - | - | - | - | 2 | 0 | 0 | 22.8 - 26.4 | - | - | - | - | Flat plug-in connection | - | AC | No | - | - | - | - | - | - | - | Black | Relays | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays - PCB Mount | - | - | 28 | 1 m | 21.5 | - | - | - | - |