- Height
- Width
- Depth
- Type
- Series
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Weight
- Product Type
- Subcategory
- Part Status
- Load Current
Attribute column
Manufacturer
Weidmuller Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Number of Channels | Leakage Current | Max Supply Voltage | Min Supply Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Dropout Voltage | Voltage - Load | Input Current | Load Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1127230000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 32.4g | 120V | - | 2014 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 840mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 71.5V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8950830000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | 300V | Bulk | 2011 | TOS | Obsolete | 1 (Unlimited) | - | - | - | 200mW | 55mm | - | Screw Terminal | CE, IEC, cULus | - | DC | - | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | - | - | 19.2V | 5V~48V | - | 100mA | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127190000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 32.4g | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 192mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127390000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 34g | 5V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 75mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8950980000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | 24V | Bulk | 1997 | TOP | Active | 1 (Unlimited) | - | - | - | 170mW | 55mm | 500mA | Spring Terminal | CE, IEC, cULus | - | DC | 48V | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | 48V | - | 9.6V | 5V~48V | - | - | 48V | 5V | 79.5mm | - | 6.1mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8950710000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | 12V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | - | 95mW | 55mm | - | Screw Terminal | CE, IEC, cULus | - | DC | - | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | - | - | 4.8V | 5V~48V | - | 100mA | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8607690000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 5 | - | 120V | Bulk | 2009 | MOS | Obsolete | - | Screw | 50°C | -25°C | 400mW | 94mm | - | Screw Terminal | CE, cULus | 48V | DC | 48V | SPST-NO (1 Form A) | 1 | - | 48V | 3V | - | SPST | - | Relay | 64V | 3V~48V | 2.8mA | 100mA | - | - | 93mm | - | 6.1mm | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 8951070000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | 300V | Bulk | 2011 | TOP | Obsolete | 1 (Unlimited) | - | - | - | 200mW | 55mm | - | Spring Terminal | CE, IEC, cULus | - | DC | - | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | - | - | 19.2V | 5V~48V | - | 500mA | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127340000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 230V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 800mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 153V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1189260000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Module | - | - | 230V | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.5W | 55mm | - | - | CE, IEC | - | - | - | - | - | 10μA | - | - | 1 | - | - | - | 69V | - | - | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127320000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 60V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 300mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 31.2V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127120000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 230V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 2.1W | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 109V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127750000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | 250V | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | RoHS Compliant | - | - | ||
![]() 8857030000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | - | Socketable | Module | - | - | 32V | Bulk | 2013 | JPP | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | CE, cULus | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | 1 | - | - | - | - | 18V~30V | - | 400mA | - | - | 14.4mm | 83mm | 36mm | - | RoHS Compliant | - | - | ||
![]() 1127590000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 230V | - | 2015 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 800mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 153V | - | - | 1A | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8950950000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | 220V | Bulk | 2011 | TOS | Obsolete | 1 (Unlimited) | - | - | - | 360mW | 55mm | - | Screw Terminal | CE, IEC, cULus | - | DC | - | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | - | - | 88V | 5V~48V | - | 500mA | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127540000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 24V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 154mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 15.7V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127520000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 25.8g | 12V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 112mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127510000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 25.8g | 5V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 75mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8950870000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | 300V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | - | 200mW | 55mm | - | Spring Terminal | CE, IEC, cULus | - | DC | - | SPST-NO (1 Form A) | - | 10μA | - | - | 1 | - | - | - | 19.2V | 5V~48V | - | 100mA | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - |