- Height
- Width
- Depth
- Type
- Series
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Weight
- Product Type
- Subcategory
- Part Status
- Load Current
Attribute column
Manufacturer
Weidmuller Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Termination Style | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Leakage Current | Number of Poles | Throw Configuration | Max Output Voltage | Relay Type | Dropout Voltage | Voltage - Load | Load Current | Isolation Voltage | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1127140000 Weidmüller | In Stock | - | - | 16 Weeks | - | - | - | - | 34g | 5V | - | 2015 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 50mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1127290000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | Module | - | 25.8g | 24V | Bulk | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 240mW | 88mm | Spring Terminal | CE, EN | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 15V | 3V~33V | 2A | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 4061200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail, Through Hole | Through Hole | 4-SIP | - | 3.65g | 52V | Bulk | 2009 | SSS | Active | - | PC Pin | - | - | 180mW | 15mm | PC Pin | - | DC | 2A | - | SPST-NO (1 Form A) | - | 1 | SPST | - | Relay | - | 3V~33V | - | - | 28mm | 5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1126930000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 34g | 12V | - | 2013 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 112mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 6V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1127050000 Weidmüller | In Stock | - | - | 8 Weeks | - | DIN Rail | Module | - | 25.8g | 24V | Bulk | 2015 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 240mW | 88mm | Spring Terminal | CE, EN | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 15V | 0V~48V | 100mA | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1127070000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 192mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 8950900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | 5V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | - | 40mW | 55mm | Screw Terminal | CE, IEC, cULus | DC | - | - | SPST-NO (1 Form A) | 10μA | 1 | - | - | - | 2V | 5V~48V | 500mA | - | 74.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127730000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | 250V | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 1127220000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 32.4g | 230V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 800mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 153V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1126960000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 32.4g | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 192mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1189270000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Module | - | - | 230V | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.5W | 55mm | - | CE, IEC | - | - | - | - | 10μA | 1 | - | - | - | 69V | - | - | - | 74.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1126970000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 32.4g | 60V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 300mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 31.2V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1127350000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 26.6g | 120V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 840mW | 88mm | - | CE, EN | - | - | - | - | - | - | - | - | - | 71.5V | - | - | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 8937980000 Weidmüller | In Stock | - | - | 8 Weeks | - | DIN Rail | Module | - | - | 24V | Bulk | 2010 | MOS | Active | 1 (Unlimited) | Screw | - | - | 160mW | 98mm | Screw Terminal | CE, cULus | DC | - | - | SPST-NO (1 Form A) | 1.5mA | 1 | - | - | - | - | 5V~48V | 500mA | - | 88mm | 6.1mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8610840000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | 11g | 15V | Bulk | 2006 | POS | Obsolete | - | Screw | - | - | 320mW | 95mm | Screw Terminal | CE | DC | 2.5A | - | SPST-NO (1 Form A) | 1mA | 1 | SPST | - | Relay | - | 0V~30V | - | - | 92mm | 15.3mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1127530000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | 25.8g | 24V | - | 2015 | TERMSERIES | Active | 1 (Unlimited) | - | - | - | 260mW | 88mm | - | CE, EN | - | - | 230V | - | - | - | - | - | - | 15V | - | 1A | - | 90mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 8651990000 Weidmüller | In Stock | - | - | 8 Weeks | - | DIN Rail | Module | - | - | 230V | Bulk | - | MOS | Active | 1 (Unlimited) | - | - | - | 800mW | 94mm | Screw Terminal | CE, cULus | AC | - | - | SPST-NO (1 Form A) | 1mA | 1 | - | - | - | 153V | 24V~240V | 1A | - | 93mm | 6.1mm | - | - | RoHS Compliant | - | - | ||
![]() 9443120000 Weidmüller | In Stock | - | - | 8 Weeks | - | DIN Rail | Module | - | - | - | Bulk | - | RSO | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8651950000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | Module | 5 | - | 120V | Bulk | 2011 | MOZ | Obsolete | 1 (Unlimited) | - | - | - | 400mW | 94mm | Spring Terminal | CE, cULus | AC | 1A | - | SPST-NO (1 Form A) | 1.5mA | 1 | - | - | - | 64V | 24V~240V | - | - | 93mm | 6.1mm | - | - | RoHS Compliant | - | - | ||
![]() 4061180000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail, Through Hole | Through Hole | 4-SIP | 5 | 3.65g | 18V | Bulk | 2009 | SSS | Active | - | PC Pin | 60°C | -20°C | 170mW | 15mm | PC Pin | - | DC | 100mA | - | SPST-NO (1 Form A) | - | 1 | SPST | 48V | Relay | - | 3V~48V | - | 2.5kV | 28mm | 5mm | No | - | RoHS Compliant | - | Lead Free |