- Height
- Width
- Depth
- Type
- Series
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Weight
- Product Type
- Subcategory
- Part Status
- Load Current
Attribute column
Manufacturer
Weidmuller Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Additional Feature | Power Rating | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Circuit | Leakage Current | Max Supply Voltage | Min Supply Voltage | Number of Poles | Throw Configuration | Optoelectronic Device Type | Relay Type | Dropout Voltage | Voltage - Load | Load Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Isolation Voltage-Max | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1127490000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 31.4g | - | - | - | 230V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | 2.1W | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 109V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127430000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 31.4g | - | - | - | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | 192mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8950970000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | Module | - | - | - | - | 12V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 95mW | 55mm | - | Spring Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 4.8V | 5V~48V | 500mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951210000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 300V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 640mW | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 88V | 24V~230V | 100mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951090000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 230V | Bulk | 2010 | TOP | Active | 1 (Unlimited) | - | - | 400mW | 55mm | 500mA | Spring Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | 48V | 5V | 1 | - | - | - | 69V | 5V~48V | 500mA | 48V | 5V | - | 79.5mm | - | 6.1mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1127110000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 26.6g | - | - | - | 120V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | 840mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 71.5V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127550000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 26.6g | - | - | - | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | 192mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127330000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 26.6g | - | - | - | 120V | - | 2013 | TERMSERIES | Active | 1 (Unlimited) | - | - | 480mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 78V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 1127310000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 26.6g | - | - | - | 48V | - | - | TERMSERIES | Active | 1 (Unlimited) | - | - | 192mW | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | - | ||
![]() 8576340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Module | 11g | 1 | 50°C | -40°C | 15V | Bulk | 2006 | - | Active | - | PC Pin | UL RECOGNIZED | 240mW | 15.8mm | - | PC Pin | CE | DC | SPST-NO (1 Form A) | 1mA | - | - | 1 | SPST | TRANSISTOR OUTPUT SSR | Relay | - | 0V~30V | 2.5A | - | - | 2500V | 29.2mm | - | 13mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8950910000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 12V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | 95mW | 55mm | - | Screw Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 4.8V | 5V~48V | 500mA | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8950940000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 110V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | 280mW | 55mm | - | Screw Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 44V | 5V~48V | 500mA | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1180290000 Weidmüller | In Stock | - | Datasheet | 17 Weeks | - | DIN Rail | Module | - | - | - | - | 120V | Bulk | 2013 | TOS | Active | 1 (Unlimited) | - | - | 610mW | 55mm | - | Screw Terminal | CE, IEC | DC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 48V | 5V~48V | 500mA | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8950990000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 300V | Bulk | 2010 | TOP | Active | 1 (Unlimited) | - | - | 200mW | 55mm | 500mA | Spring Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | 48V | 5V | 1 | - | - | - | 19.2V | 5V~48V | 500mA | 48V | 5V | - | 79.5mm | - | 6.1mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 24V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 180mW | 55mm | - | Spring Terminal | CE, IEC, cULus | DC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 9.6V | 5V~48V | 500mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951280000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 120V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 1W | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 48V | 24V~230V | 100mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951270000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 300V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 300mW | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 19.2V | 24V~230V | 100mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8852350000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Socketable | Module | - | - | - | - | 32V | Bulk | 2013 | JPP | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | cULus | DC | SPST-NO (1 Form A) | - | - | - | 1 | - | - | - | - | 18V~30V | 400mA | - | - | - | 14.4mm | 83mm | 36mm | - | RoHS Compliant | - | - | ||
![]() 8951160000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 5V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 40mW | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 2V | 24V~230V | 100mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951170000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | 12V | Bulk | 2011 | TOP | Active | 1 (Unlimited) | - | - | 45mW | 55mm | - | Spring Terminal | CE, IEC, cULus | AC | SPST-NO (1 Form A) | 10μA | - | - | 1 | - | - | - | 4.8V | 24V~230V | 100mA | - | - | - | 79.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - |