- Factory Lead Time
- Part Status
- RoHS Status
- Length
- Published
- Height
- Moisture Sensitivity Level (MSL)
- Width
- Approval Agency
- Accessory Type
- Features
- Shell Size - Insert
Attribute column
Manufacturer
Weidmuller Sensor Interface - Junction Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Material of contact surface | Pollution degree | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Number of Contacts | Housing Color | Empty Shell | Backshell Type | Number of Circuits | Operating Supply Current | Coupling Type | Wire/Cable Type | Cable Length | Max Supply Current | Accessory Type | Number of Poles | Propagation Delay | Access Time | Slew Rate | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Max Output Power | High Level Output Current | Low Level Output Current | Independent Circuits | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Schmitt Trigger Input | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2818960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | Gold | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2819060000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | Gold | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8606180000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | - | Actuator Box | - | - | - | - | - | - | - | 2.75W | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 36mm | 49mm | 45mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8714260000 Weidmüller | 2966 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | Input, Output Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 36mm | 64mm | 58mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1701240000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | - | 5 | - | Plastic | - | CuZn, Gold | - | - | - | - | 2009 | Active | Not Applicable | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | CSA, cURus | - | Beige | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.5mm | 127mm | 127mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9456760000 Weidmüller | 2021 |
| Datasheet | 8 Weeks | - | - | 4 | - | Plastic | - | CuZn, Gold | - | - | - | - | 2009 | Active | Not Applicable | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cURus | - | Grey | - | - | - | - | - | Coaxial | 10m | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 152mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 8564080000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | Surface Mount | LQFP | - | Aluminum | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | - | - | - | - | - | 60mA | Actuator Box | - | - | 6.5 ns | - | - | - | - | - | - | - | - | Bidirectional | - | No | Yes | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 125mm | 80mm | - | - | RoHS Compliant | - | - | ||
![]() 8564110000 Weidmüller | 2544 |
| Datasheet | 6 Weeks | Surface Mount | LQFP | - | Aluminum | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | 85°C | -40°C | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | - | - | - | - | - | 20mA | Actuator Box | - | - | 10 ns | - | - | - | - | - | - | - | - | Unidirectional | - | No | Yes | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 125mm | 80mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1701250000 Weidmüller | 2173 |
| Datasheet | 6 Weeks | Cable | - | - | - | Plastic | - | CuZn, Gold | - | - | - | Bulk | 2002 | Active | Not Applicable | - | - | 5 | - | - | - | 2 | Male | - | - | - | - | - | - | Right Angle | - | - | - | CSA, cURus | 40 | Beige | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.5mm | 152mm | 152mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1724750000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | - | - | - | Plastic | - | - | - | - | - | - | 2009 | Active | Not Applicable | - | - | - | 90°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.5mm | - | 60mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 8564180000 Weidmüller | 2921 |
| Datasheet | 8 Weeks | Surface Mount | LQFP | - | Aluminum | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | 85°C | -40°C | Blue | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | 20mA | Actuator Box | - | - | 10 ns | - | - | - | - | - | - | - | - | Unidirectional | - | No | Yes | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 64mm | 58mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8564090000 Weidmüller | 2733 |
| Datasheet | 8 Weeks | Sealed | - | - | Aluminum | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | - | - | - | - | - | - | Actuator Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 64mm | 58mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 8564100000 Weidmüller | 2495 |
| Datasheet | 8 Weeks | Surface Mount | BGA | - | Aluminum | - | - | - | - | - | - | - | 2012 | Active | 1 (Unlimited) | - | D-Sub | - | 85°C | -40°C | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | - | - | - | - | - | 70mA | Actuator Box | - | - | 3.6 ns | - | - | - | - | - | - | - | - | Unidirectional | Yes | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 98mm | 64mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 9455650000 Weidmüller | In Stock | - | - | 6 Weeks | Cable | - | - | Brass | - | COPPER ZINC GOLD | - | - | - | - | Bulk | - | Active | 1 (Unlimited) | Screw | CIRCULAR CONNECTOR | - | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | 3A | NICKEL PLATED | - | - | 4 | - | NO | SOLID | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 8564170000 Weidmüller | 2624 |
| Datasheet | 6 Weeks | Surface Mount | LQFP | - | Aluminum | - | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | Blue | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | 400mA | Actuator Box | - | - | 6.5 ns | - | - | - | - | - | - | - | - | Bidirectional | No | Yes | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 125mm | 80mm | - | - | RoHS Compliant | - | - | ||
![]() 8564160000 Weidmüller | 2700 |
| Datasheet | 6 Weeks | - | - | - | Aluminum | - | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | - | Actuator Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 98mm | 64mm | - | - | RoHS Compliant | - | - | ||
![]() 8564250000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | Blue | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | - | Actuator Box | - | 11 ns | - | - | - | - | - | - | 16mA | 16mA | 1 | - | - | - | - | No | 8 Connector Opening, Dust Tight, Waterproof | 58mm | 175mm | 80mm | - | - | RoHS Compliant | - | - | ||
![]() 8564070000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Surface Mount | LCC | - | Aluminum | - | - | - | - | - | - | - | 2013 | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | - | - | - | - | - | 60mA | Actuator Box | - | - | 10 ns | - | - | - | - | - | - | - | - | Unidirectional | - | No | Yes | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 98mm | 64mm | - | - | RoHS Compliant | - | - | ||
![]() 8564150000 Weidmüller | 2881 |
| Datasheet | 6 Weeks | - | - | - | Aluminum | - | - | - | - | - | - | - | 2013 | Active | 1 (Unlimited) | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | M12 | CE, cULus | - | - | - | - | - | - | - | - | - | - | Actuator Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 64mm | 58mm | - | - | RoHS Compliant | - | - | ||
![]() 8564060000 Weidmüller | 2469 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23-8 | - | Aluminum | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | Gray | - | - | - | - | - | - | - | - | - | - | - | M12 | cULus | - | - | - | - | 1 | 3.5mA | - | - | - | - | Actuator Box | - | - | - | 16 V/μs | 35mA | 1.5mV | 13MHz | - | - | - | - | - | - | - | - | - | 8 Connector Opening, Dust Tight, Waterproof | 37mm | 64mm | 58mm | - | - | RoHS Compliant | - | - |