- Manufacturer
- Resistance
- Technology
- Subcategory
- Series
- Packaging
- Mounting Styles
- Product Type
- Qualification
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Terminals | Brand | Case Code - mm | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCR1206-180RFI Welwyn | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2013 | - | 1% | e3 | yes | Active | 2 | - | EAR99 | 100 ppm/°C | - | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | - | - | - | 250mW | 200V | TR, Paper, 7 Inch | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | 3216 | - | 1206 | - | - | 1GOhm | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() WRM0207C-220RFI Welwyn | 1955 | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | MELF 0207 | - | 1500 | - | - | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.002822 oz | 250V | MouseReel | - | WRM | - | - | - | - | - | - | - | ± 50ppm/°C | - | 220ohm | - | - | - | - | - | - | Resistors | 400mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | ± 1% | - | - | MELF Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0207C-3K3FI Welwyn | 13 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | WELWYN COMPONENTS LTD | - | TT Electronics Welwyn Components | WRM0207C-3K3FI | - | - | - | - | 125 °C | -55 °C | SMT, 2409 | 2.4 mm | 6.1 mm | CYLINDRICAL PACKAGE | SMT | Active | - | - | - | - | - | 1.51 | - | Yes | - | - | - | 250V | - | - | - | 1% | e3 | Yes | - | - | - | EAR99 | ± 50ppm/°C | - | 3.3kohm | Matte Tin (Sn) | - | - | - | - | - | - | 400mW | - | TR, BLISTER, 7 INCH | METAL FILM | - | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | - | - | 0.4 W | - | 250 V | - | - | - | 2409 | 70 °C | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0204Y-470RBI Welwyn | 939 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | Welwyn Components / TT Electronics | MELF 0204 | - | 3000 | - | WELWYN COMPONENTS LTD | - | TT Electronics | WRM0204Y-470RBI | - | - 55 C | PCB Mount | - | 125 °C | -55 °C | SMT, 1506 | 1.55 mm | 3.7 mm | CYLINDRICAL PACKAGE | SMT | Active | - | - | - | - | - | 1.55 | Details | Yes | - | - | - | 200V | Reel | - | WRM | 0.1 % | e3 | Yes | - | - | - | EAR99 | ± 15ppm/°C | - | 470ohm | Matte Tin (Sn) | - | - | - | - | - | Resistors | 250mW | - | TR, BLISTER, 7 INCH | METAL FILM | - | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | - | - | - | 0.25 W | - | 200 V | - | - | - | 1506 | 70 °C | MELF Resistors | ± 0.1% | MELF Resistors | - | MELF Resistors | - | - | - | 1.55 mm | - | 3.7 mm | - | - | - | - | - | - | ||
![]() LR1206-R10FW Welwyn | 1632 | - | - | - | Surface Mount | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | - | 2 | - | - | 100 ppm/°C | - | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Ceramic, Thick Film | - | - | - | 500mW | 200V | TR | - | 1.63mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | 70°C | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 787.4μm | 3.2004mm | 1.63mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() PWC2010-10RJI Welwyn | In Stock | - | Datasheet | 8 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 35.011661mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2009 | - | 5% | e3 | yes | - | 2 | SMD/SMT | - | 100 ppm/°C | - | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | - | - | - | 750mW | 400V | TR, 7 INCH | - | 2.5mm | Chip | FIXED RESISTOR | - | Not | - | - | 400V | 5025 | 1W | 2010 | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | 800μm | 5.1mm | 5.1mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() RC55Y-511KBI Welwyn | 534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | RC55Y | ±0.1% | - | - | - | - | - | - | ± 15ppm/°C | - | 511kohm | - | - | - | - | - | - | - | 250mW | - | - | Metal Film | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | 7.2mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFP1-470KJI Welwyn | 3025 | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | Cement | - | NO | WELWYN COMPONENTS LTD | Not Required(mm) | TT Electronics Welwyn Components | MFP1-470KJI | - | - | - | -55C to 155C | 155 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | TUBULAR PACKAGE | Axial | Active | - | 1(W) | Not Required(mm) | 2.5(mm) | - | 1.55 | - | Yes | 70 TO 155 | 5% | - | 350V | Ammo | - | - | 5% | e3 | Yes | - | - | - | EAR99 | ±100(ppm/°C) | Metal Film | 470000(ohm) | Tin (Sn) - hot dipped | - | - | - | FLAME PROOF | 8533.21.00.90 | Fixed Resistors | 1W | - | AMMO PACK | METAL FILM | - | Cylindrical | Flame Proof | compliant | Not Required | - | Axial | - | - | 1 W | - | 350 V | Not Required | - | 0.6 mm | - | 70 °C | - | ± 5% | - | - | - | 6.2mm | - | 6.2(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() WCR0805-18RFI Welwyn | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2012 | - | 1% | e3 | yes | Active | 2 | - | - | 100 ppm/°C | - | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | - | - | 100mW | 100V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | 2012 | - | 0805 | 150V | - | 1GOhm | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SQM5-1KJI Welwyn | 2657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 1kohm | - | - | - | - | - | - | - | 5W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 12.5mm | 9mm | - | - | - | - | - | - | - | - | - | - | ||
![]() SQM5-220RJI Welwyn | 816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 220ohm | - | - | - | - | - | - | - | 5W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 12.5mm | 9mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MFP1-2K7JI Welwyn | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | WELWYN COMPONENTS LTD | - | TT Electronics Welwyn Components | MFP1-2K7JI | - | - | - | - | 155 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | - | 5.62 | - | Yes | - | - | - | 350V | - | - | - | 5% | e3 | Yes | - | - | - | EAR99 | ± 50ppm/°C | - | 2.7kohm | Tin (Sn) - hot dipped | - | - | - | FLAME PROOF | 8533.21.00.90 | Fixed Resistors | 1W | - | AMMO PACK | METAL FILM | - | Tubular | Flame Proof | compliant | - | - | - | - | - | 1 W | - | 350 V | - | - | 0.6 mm | - | 70 °C | - | ± 5% | - | - | - | 6.2mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH251KJI Welwyn | 193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 1kohm | - | - | - | - | - | - | - | 25W | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 29mm | 28mm | - | - | - | - | - | 15mm | - | - | - | - | ||
![]() WP4S-R82JA2 Welwyn | 1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 0.82ohm | - | - | - | - | - | - | - | 4W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC55Y-619KBI Welwyn | 263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | ± 15ppm/°C | - | 619kohm | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | 7.2mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W31-120RJI Welwyn | 553 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | ± 150ppm/°C | - | 120ohm | - | - | - | - | - | - | - | 3W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP4S-18RJA2 Welwyn | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | 18ohm | - | - | - | - | - | - | - | 4W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SQM5-1K5JI Welwyn | 867 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 1.5kohm | - | - | - | - | - | - | - | 5W | - | - | - | - | - | Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 12.5mm | 9mm | - | - | - | - | - | - | - | - | - | - | ||
![]() LRF2010-R02FW Welwyn | 3119 | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | - | 2 | - | - | 100 ppm/°C | - | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | Ceramic, Thick Film | - | - | - | 1W | 200V | TR | - | 2.64mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | 200V | 5025 | - | 2010 | - | - | - | - | - | 70°C | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 787.4μm | 5.2324mm | 5.23mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() WCR0805-12RFI Welwyn | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | - | 2 | - | - | 100 ppm/°C | - | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thick Film | - | - | - | 125mW | 150V | TR, Paper, 7 Inch | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | 2012 | - | 0805 | - | - | 1GOhm | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | - | - | No SVHC | RoHS Compliant | - |