- Resistance
- Manufacturer
- Technology
- Subcategory
- Series
- Packaging
- Qualification
- Mounting Styles
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0603R-9K76BT1 Welwyn | 5250 | - | - | - | - | - | 2 | - | Welwyn Components / TT Electronics | 0603 | 1608 | 1000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.000071 oz | 75 V | 50 V | 50V | Cut Tape | PCF | 0.1 % | - | - | -25 ppm/°C | - | 9.76 kΩ | - | - | Resistors | 63 mW | - | Thin Film | - | Precision | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | ± 0.1% | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | 0.55 mm | 1.6 mm | 0.8 mm | - | ||
![]() PCF0805R-23K2BI Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | - | - | MouseReel | PCF | - | - | - | - | - | 23.2 kOhms | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PCF0805R-1K65BI Welwyn | 5678 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | 0.1 % | - | - | ± 25ppm/°C | - | 1.65kohm | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | - | - | - | ||
![]() PCF0805R-3K16BI Welwyn | 3382 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | 0.1 % | - | - | ± 25ppm/°C | - | 3.16kohm | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | - | - | - | ||
![]() GWCR1206-680RFT5 Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | 5000 | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000550 oz | - | - | 200 V | Reel | GWCR | 1 % | - | - | 100 PPM / C | - | 680 Ohms | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | - | ||
![]() PCF0603R-12K4BT1 Welwyn | 4144 | - | - | - | - | - | 2 | - | Welwyn Components / TT Electronics | 0603 | 1608 | 1000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 75 V | 50 V | 50V | MouseReel | PCF | 0.1 % | - | - | ± 25ppm/°C | - | 12.4kohm | - | - | Resistors | 62.5mW | - | Thin Film | - | Precision | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | ± 0.1% | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | 0.55 mm | 1.6 mm | 0.8 mm | - | ||
![]() PCF0603R-4K32BT1 Welwyn | In Stock | - | - | - | - | - | 2 | - | Welwyn Components / TT Electronics | 0603 | 1608 | 1000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Compliant | - | 0.000071 oz | 75 V | 50 V | 50 V | Cut Tape | PCF | 0.1 % | - | - | -25 ppm/°C | Precision Thin Film Nichrome Chip Resistor | 4.32 kΩ | - | - | Resistors | 63 mW | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 1.6 mm | 0.8 mm | - | ||
![]() PCF0805R-2K67BI Welwyn | 1734 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | - | - | - | ± 25ppm/°C | - | 2.67kohm | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | - | - | - | ||
![]() PCF0805R-1K1BI Welwyn | 6712 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | 0.1 % | - | - | ± 25ppm/°C | - | 1.1kohm | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | - | - | - | ||
![]() PCF0805R-20K5BI Welwyn | 263 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | - | - | - | ± 25ppm/°C | - | 20.5kohm | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | - | - | - | ||
![]() PCF0603R-6K81BT1 Welwyn | 3039 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | 1000 | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | - | - | 50V | MouseReel | PCF | 0.1 % | - | - | ± 25ppm/°C | Precision Thin Film Nichrome Chip Resistor | 6.81kohm | - | - | Resistors | 62.5mW | - | Thin Film | - | Precision | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | ± 0.1% | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | 0.55 mm | 1.6 mm | 0.8 mm | - | ||
![]() CR1206F-10KFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Welwyn Components / TT Electronics | 1206 | 3216 | 800 | WELWYN COMPONENTS LTD | TT Electronics | CR1206F-10KFI | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | SMT, 1206 | 0.7 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | 5.32 | - | Yes | 0.000571 oz | - | - | 200 V | MouseReel | CR | 1 % | e3 | Yes | 100 PPM / C | Solderable Wraparound Surface Mounted Resistor | 10 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | High Reliability | Resistors | 250 mW (1/4 W) | TR | Thick Film | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | SMD/SMT | 0.25 W | - | 200 V | 1206 | 70 °C | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() CR1206F-47KFI Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | 800 | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000550 oz | - | - | 200 V | Reel | CR | 1 % | - | - | 100 PPM / C | - | 47 kOhms | - | High Reliability | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() CR1206F-100RFI Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | 800 | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000571 oz | - | - | 200 V | Reel | CR | 1 % | - | - | 100 PPM / C | Solderable Wraparound Surface Mounted Resistor | 100 Ohms | - | High Reliability | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() CR0805F-1M0FI Welwyn | 249 | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Welwyn Components / TT Electronics | 0805 | 2012 | 800 | WELWYN COMPONENTS LTD | TT Electronics | CR0805F-1M0FI | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | SMT, 0805 | 0.6 mm | 2 mm | - | SMT | 1.25 mm | Active | - | 1.76 | - | Yes | 0.000234 oz | - | - | 100V | MouseReel | CR | 1 % | e3 | Yes | ± 100ppm/°C | - | 1Mohm | Matte Tin (Sn) - with Nickel (Ni) barrier | High Reliability | Resistors | 125mW | TR | Thick Film | RECTANGULAR PACKAGE | General Purpose | compliant | SMD/SMT | 0.125 W | - | 100 V | 0805 | 70 °C | Thick Film Resistors | - | ± 1% | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | 2.01mm | 1.25mm | 0.6 mm | 2 mm | 1.25 mm | - | ||
![]() CR0805F-4K7FI Welwyn | 559 | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Welwyn Components / TT Electronics | 0805 | 2012 | 800 | WELWYN COMPONENTS LTD | TT Electronics | CR0805F-4K7FI | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | SMT, 0805 | 0.6 mm | 2 mm | - | SMT | 1.25 mm | Active | - | 4.89 | - | Yes | 0.000194 oz | - | - | 100V | MouseReel | CR | 1 % | e3 | Yes | ± 100ppm/°C | - | 4.7kohm | Matte Tin (Sn) - with Nickel (Ni) barrier | High Reliability | Resistors | 125mW | TR | Thick Film | RECTANGULAR PACKAGE | General Purpose | compliant | SMD/SMT | 0.125 W | - | 100 V | 0805 | 70 °C | Thick Film Resistors | - | ± 1% | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | 2.01mm | 1.25mm | 0.6 mm | 2 mm | 1.25 mm | - | ||
![]() WH10-1R5JI Welwyn | 164 | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH10-1R5JI | - | - | - | 200 °C | -55 °C | Chassis Mount, 8383 | 11 mm | 21 mm | RECTANGULAR PACKAGE | Chassis Mount | 21 mm | Active | - | 2.14 | - | Yes | - | - | - | 265V | - | - | 5% | e1 | Yes | ± 50ppm/°C | - | 1.5ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | FIXED RESISTOR | 15W | BULK | WIRE WOUND | All-Welded | High Power | compliant | - | 15 W | 7.75 mm | 250 V | 8383 | 25 °C | - | - | ± 5% | - | - | - | 21mm | 21mm | - | - | - | 11mm | ||
![]() WH50-0R5JI Welwyn | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | ± 50ppm/°C | - | 0.5ohm | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 51mm | 30mm | - | - | - | 16mm | ||
![]() WH25-0R05JI Welwyn | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560V | - | - | - | - | - | ± 50ppm/°C | - | 0.05ohm | - | - | - | 25W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 29mm | 28mm | - | - | - | 15mm | ||
![]() WH50-390RJI Welwyn | 94 | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Welwyn Components / TT Electronics | - | - | 200 | WELWYN COMPONENTS LTD | TT Electronics | WH50-390RJI | + 200 C | - 55 C | Chassis Mount | 200 °C | -55 °C | Chassis Mount, | 16 mm | 51 mm | RECTANGULAR PACKAGE | Chassis Mount | 30 mm | Active | - | 2.1 | Details | Yes | 1.022945 oz | - | - | 1.25kV | Bulk | WH | 5 % | e1 | Yes | ± 25ppm/°C | - | 390ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | Resistors | 50W | BULK | Wirewound | All-Welded | High Power | compliant | Solder Lug | 50 W | 10.75 mm | 1250 V | - | 25 °C | Wirewound Resistors | - 55 C to + 200 C | ± 5% | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 51mm | 30mm | 16 mm | 51 mm | 30 mm | 16mm |