- Manufacturer
- Resistance
- Technology
- Subcategory
- Series
- Packaging
- Mounting Styles
- Product Type
- Qualification
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRM0207C-120KFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0207C-120KFI | - | - | - | 125 °C | -55 °C | SMT, 2409 | 2.4 mm | - | 6.1 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.6 | - | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | - | 120000 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.4 W | - | 250 V | - | 2409 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0207C-560KFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0207C-560KFI | - | - | - | 125 °C | -55 °C | SMT, 2409 | 2.4 mm | - | 6.1 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.62 | - | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | - | 560000 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.4 W | - | 250 V | - | 2409 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0207C-270RFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0207C-270RFI | - | - | - | 125 °C | -55 °C | SMT, 2409 | 2.4 mm | - | 6.1 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.6 | - | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | - | 270 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.4 W | - | 250 V | - | 2409 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH50-1R0JB006 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 75ppm/°C | - | 1ohm | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 51mm | 30mm | - | - | - | 16mm | ||
![]() ULW4-47RJA1 Welwyn | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | ULW4-47RJA1 | - | - | - | 155 °C | -55 °C | Axial, | 5.6 mm | - | 13 mm | TUBULAR PACKAGE | Axial | - | Active | - | 5.26 | - | Yes | - | - | - | - | 5% | - | - | EAR99 | 200 ppm/°C | - | 47 Ω | - | FLAME PROOF | - | FIXED RESISTOR | - | AMMO PACK | WIRE WOUND | Tubular | FIXED RESISTOR | compliant | - | - | 4 W | - | 13.71 V | 0.8 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WDBR2-12RKT Welwyn | 525 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | WDBR | 10 % | - | - | - | +500ppm/°C to +600ppm/°C | Low Profile | 12ohm | - | - | - | Resistors | 2kW | - | Thick Film | - | Low Profile | - | - | Radial | - | - | - | - | - | - | Thick Film Resistors | ± 10% | Power Resistors | - | - | 61mm | 40.6mm | 0.9 mm | 61 mm | 40.6 mm | 0.9mm | ||
![]() WRM0207C-39RFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0207C-39RFI | - | - | - | 125 °C | -55 °C | SMT, 2409 | 2.4 mm | - | 6.1 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.62 | - | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | - | 39 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.4 W | - | 250 V | - | 2409 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC2010-100RJT3 Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | DSC2010-100RJT3 | - | - | - | 155 °C | -55 °C | SMT, 2010 | - | 0.8 mm | 5.1 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | - | 1.55 | - | Yes | - | 400V | - | - | 5% | e3 | Yes | EAR99 | ± 100ppm/°C | - | 100ohm | Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | - | 750mW | TR, 7 INCH | METAL GLAZE/THICK FILM | Chip | Pulse Withstanding | compliant | - | - | 0.75 W | - | 400 V | - | 2010 | 70 °C | - | ± 5% | - | - | - | 5.1mm | 2.5mm | - | - | - | - | ||
![]() W24-0R47JI Welwyn | 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | ± 75ppm/°C | - | 0.47ohm | - | - | - | - | 14W | - | - | - | High Stability, High Reliability | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 53.5mm | - | - | - | - | - | ||
![]() WRM0204C-27KFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0204C-27KFI | - | - | - | 125 °C | -55 °C | SMT, 1506 | 1.55 mm | - | 3.7 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.58 | - | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | - | 27000 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.25 W | - | 200 V | - | 1506 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH25-R15JI Welwyn | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH25-R15JI | - | - | - | 200 °C | -55 °C | Chassis Mount, | - | 15 mm | 29 mm | RECTANGULAR PACKAGE | Chassis Mount | 28 mm | Active | - | 5.62 | - | Yes | - | - | - | - | 5% | e1 | Yes | EAR99 | 75 ppm/°C | - | 0.15 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8533.21.00.80 | FIXED RESISTOR | - | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 25 W | 11 mm | 500 V | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805-33KJI. Welwyn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 3000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000194 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PWC1206-47KJI. Welwyn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | 3000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000705 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() RC55Y-82R5BI Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | ± 15ppm/°C | - | 82.5ohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | 7.2mm | - | - | - | - | - | ||
![]() WRM0204Y-560RBI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0204Y-560RBI | - | - | - | 125 °C | -55 °C | SMT, 1506 | 1.55 mm | - | 3.7 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.62 | - | Yes | - | - | - | - | 0.1% | e3 | Yes | EAR99 | 15 ppm/°C | - | 560 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.25 W | - | 200 V | - | 1506 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH50-2R0JB006 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25kV | - | - | - | - | - | - | ± 75ppm/°C | - | 2ohm | - | - | - | - | 50W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 51mm | 30mm | - | - | - | 16mm | ||
![]() WH25-R24JI Welwyn | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH25-R24JI | - | - | - | 200 °C | -55 °C | Chassis Mount, | - | 15 mm | 29 mm | RECTANGULAR PACKAGE | Chassis Mount | 28 mm | Active | - | 5.62 | - | Yes | - | - | - | - | 5% | e1 | Yes | - | 75 ppm/°C | - | 0.24 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FIXED RESISTOR | - | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 25 W | 11 mm | 500 V | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603P-R-68R-BT1 Welwyn | In Stock | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0603 | 1608 | 1000 | - | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000071 oz | - | Reel | PCF | - | - | - | - | - | - | 68 Ohms | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() WH25-5K6JI Welwyn | In Stock | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH25-5K6JI | - | - | - | 200 °C | -55 °C | Chassis Mount, | - | 15 mm | 29 mm | RECTANGULAR PACKAGE | Chassis Mount | 28 mm | Active | - | 5.26 | - | Yes | - | - | - | - | 5% | e1 | Yes | EAR99 | 25 ppm/°C | - | 5600 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8533.21.00.80 | FIXED RESISTOR | - | BULK | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 25 W | 11 mm | 500 V | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0204Y-330RBI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WRM0204Y-330RBI | - | - | - | 125 °C | -55 °C | SMT, 1506 | 1.55 mm | - | 3.7 mm | CYLINDRICAL PACKAGE | SMT | - | Active | - | 5.62 | - | Yes | - | - | - | - | 0.1% | e3 | Yes | EAR99 | 15 ppm/°C | - | 330 Ω | Matte Tin (Sn) | - | - | - | - | TR, BLISTER, 7 INCH | METAL FILM | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.25 W | - | 200 V | - | 1506 | 70 °C | - | - | - | - | - | - | - | - | - | - | - |