- Resistance
- Manufacturer
- Technology
- Subcategory
- Series
- Packaging
- Qualification
- Mounting Styles
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WH50-24RJI Welwyn | 196 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 200 | - | TT Electronics | - | - | + 200 C | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.022945 oz | - | - | 1.25kV | Bulk | WH | 5 % | - | - | - | - | ± 50ppm/°C | - | 24ohm | - | - | - | Resistors | 50W | - | Wirewound | - | High Power | - | - | Solder Lug | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 200 C | ± 5% | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 51mm | 30mm | - | 16 mm | 51 mm | 30 mm | 16mm | ||
![]() WH50-120RJI Welwyn | 178 | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH50-120RJI | - | - | - | - | 200 °C | -55 °C | Chassis Mount, | - | 16 mm | 51 mm | RECTANGULAR PACKAGE | Chassis Mount | 30 mm | Active | - | 2.13 | - | Yes | - | - | - | 1.25kV | - | - | 5% | e1 | Yes | - | EAR99 | ± 50ppm/°C | - | 120ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8533.21.00.80 | FIXED RESISTOR | 50W | BULK | WIRE WOUND | All-Welded | High Power | compliant | - | - | 50 W | 10.75 mm | 1250 V | - | - | - | 25 °C | - | - | ± 5% | - | - | - | 51mm | 30mm | - | - | - | - | 16mm | ||
![]() WH10-50RJI Welwyn | 45 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 265 V | 265 V | 265V | - | - | - | - | - | - | - | ± 50ppm/°C | - | 50ohm | - | - | - | - | 15W | - | - | - | High Power | - | - | - | - | - | - | 10 Ω | - | - | - | - | - | ± 5% | - | - | - | 21mm | 21mm | - | - | - | 12.4 mm | 11mm | ||
![]() WINT1206LF031003B Welwyn | In Stock | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | - | + 150 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | 1 % | - | - | - | - | ± 25ppm/°C | Water Insoluble Nitride Thin Film Precision Chip Resistors | 100kohm | - | - | - | Resistors | 250mW | - | Thin Film | - | Precision | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | Precision Resistors Thin Film SMD | - | - | 3.2mm | 1.6mm | - | 0.5 mm | 3.15 mm | 1.57 mm | - | ||
![]() WINT0805LF034642B Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | ± 25ppm/°C | - | 46.4kohm | - | - | - | Resistors | 125mW | - | Thin Film | - | Precision | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | ||
![]() WINT0603LF036812B Welwyn | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | + 150 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 75V | - | - | 1 % | - | - | - | - | ± 25ppm/°C | Water Insoluble Nitride Thin Film Precision Chip Resistors | 68.1kohm | - | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | Precision Resistors Thin Film SMD | - | - | 1.6mm | 0.85mm | - | 0.45 mm | 1.58 mm | 0.8 mm | - | ||
![]() WH25-0R15JI Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W23-3K3JI Welwyn | 150 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Welwyn Components / TT Electronics | - | - | 50 | WELWYN COMPONENTS LTD | TT Electronics | W23-3K3JI | - | +200°C | -55°C | PCB Mount | 200 °C | -55 °C | Axial, | 8 mm | - | 38 mm | TUBULAR PACKAGE | Axial | - | Active | - | 2.13 | Details | Yes | 0.123459 oz | - | - | 500V | Bulk | W20 | ±5% | - | Yes | - | EAR99 | ± 75ppm/°C | - | 3.3kohm | Tin/Silver/Copper - with Nickel barrier | - | 8533.21.00.80 | Resistors | 10.5W | Bulk | Wire Wound | Tubular | High Stability, High Reliability | compliant | - | Axial | 10.5 W | - | 500 V | - | 0.8 mm | - | 25 °C | Wirewound Resistors | - | ± 5% | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | Wirewound Resistors - Through Hole | 38mm | - | 8 mm | - | 38 mm | - | - | ||
![]() W21-500RJI Welwyn | 1135 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | 100V | - | - | - | - | - | - | - | ± 75ppm/°C | - | 500ohm | - | - | - | - | 3W | - | - | - | High Stability, High Reliability | - | - | - | - | 22.75 mm | - | - | - | - | - | - | - | ± 5% | - | - | - | 12.7mm | - | - | - | - | - | - | ||
![]() WH50-620RJI Welwyn | 49 | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | WH50-620RJI | - | - | - | - | 200 °C | -55 °C | Chassis Mount, | - | 16 mm | 51 mm | RECTANGULAR PACKAGE | Chassis Mount | 30 mm | Active | - | 2.14 | - | Yes | - | - | - | 1.25kV | - | - | 5% | e1 | Yes | - | - | ± 50ppm/°C | - | 620ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FIXED RESISTOR | 50W | BULK | WIRE WOUND | All-Welded | High Power | compliant | - | - | 50 W | 10.75 mm | 1250 V | - | - | - | 25 °C | - | - | ± 5% | - | - | - | 51mm | 30mm | - | - | - | - | 16mm | ||
![]() W21-0R12JI Welwyn | 288 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | - | - | - | - | WELWYN COMPONENTS LTD | TT Electronics Welwyn Components | W21-0R12JI | W20 | - | - | - | 315 °C | -55 °C | , | - | - | - | TUBULAR PACKAGE | - | - | Active | - | 1.65 | Compliant | Yes | - | 100 V | 100 V | 100V | - | - | 5% | - | Yes | - | EAR99 | ± 75ppm/°C | - | 0.12ohm | Tin/Silver/Copper - with Nickel barrier | - | 8533.21.00.80 | Fixed Resistors | 3W | AMMO PACK | WIRE WOUND | - | High Stability, High Reliability | compliant | - | - | 3 W | 22.75 mm | 100 V | - | - | - | 25 °C | - | - | ± 5% | - | - | - | 12.7mm | - | - | - | - | - | - | ||
![]() LR2010-1R0FW Welwyn | 33 | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Welwyn Components / TT Electronics | 2010 | 5025 | 3000 | WELWYN COMPONENTS LTD | TT Electronics | LR2010-1R0FW | - | + 170 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 2010 | - | 0.84 mm | 5.23 mm | RECTANGULAR PACKAGE | SMT | 2.64 mm | Active | AEC-Q200 | 1.67 | Details | Yes | 0.001199 oz | - | - | 200V | MouseReel | LR | 1 % | e3 | Yes | 2 Terminal | - | ± 100ppm/°C | - | 1ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Current Sense | - | Resistors | 1W | TR | Thick Film | RECTANGULAR PACKAGE | General Purpose | compliant | AEC-Q200 | SMD/SMT | 1 W | - | - | - | - | 2010 | 70 °C | Current Sense Resistors | - | ± 1% | - | - | Current Sense Resistors - SMD | 5.23mm | 2.64mm | - | 0.74 mm | 5 mm | 2.5 mm | - | ||
![]() W21-3RJI Welwyn | 804 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 2 | Welwyn Components / TT Electronics | - | - | 1000 | WELWYN COMPONENTS LTD | TT Electronics | W21-3RJI | - | + 200 C | - 55 C | PCB Mount | 315 °C | -55 °C | Axial, | 5.6 mm | - | 12.7 mm | TUBULAR PACKAGE | Axial | - | Active | - | 2.01 | Details | Yes | 0.035274 oz | 100 V | 100 V | 100V | Bulk | W20 | 5 % | - | Yes | - | EAR99 | ± 75ppm/°C | - | 3ohm | Tin/Silver/Copper - with Nickel barrier | - | 8533.21.00.80 | Resistors | 3W | AMMO PACK | Wirewound | - | High Stability, High Reliability | compliant | - | Axial | 3 W | 22.75 mm | 100 V | - | 0.8 mm | - | 25 °C | Wirewound Resistors | - | ± 5% | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | Wirewound Resistors - Through Hole | 12.7mm | - | - | - | 12.7 mm | 5.6 mm | - | ||
![]() PCF0805R-1K43BT1 Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 1000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | - | - | MouseReel | PCF | - | - | - | - | - | - | - | 1.43 kOhms | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() PCF0805R-7K15BI Welwyn | 2376 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | - | 100V | MouseReel | PCF | 0.1 % | - | - | - | - | ± 25ppm/°C | Precision Thin Film Nichrome Chip Resistor | 7.15kohm | - | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | ± 0.1% | - | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.021 in | 2 mm | 1.24 mm | - | ||
![]() PCF0805R-348RBI Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 5000 | - | TT Electronics | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | - | - | MouseReel | PCF | - | - | - | - | - | - | - | 348 Ohms | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() WINT0603LF031003B Welwyn | In Stock | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | + 150 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | 1 % | - | - | - | - | ± 25ppm/°C | Water Insoluble Nitride Thin Film Precision Chip Resistors | 100kohm | - | - | - | Resistors | 100mW | - | Thin Film | - | Precision | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | ± 0.1% | Precision Resistors Thin Film SMD | - | - | 1.6mm | 0.85mm | - | 0.45 mm | 1.58 mm | 0.8 mm | - | ||
![]() LCS2512-1R0FT18 Welwyn | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6332 | 1800 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.001429 oz | - | - | 150 V | MouseReel | LCS | 1 % | - | - | 2 Terminal | - | ± 50ppm/°C | Low Value Current Sense Chip Resistors | 1ohm | - | Current Sense | - | Resistors | 1W | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sense Resistors | - | ± 1% | Thin Film Current Sensing Resistors | - | Current Sense Resistors - SMD | 6.3mm | 3.1mm | - | 0.65 mm | 6.3 mm | 3.1 mm | 0.65mm | ||
![]() HVC2512-1G0JT18 Welwyn | 1094 | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | - | TT Electronics | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 0.001429 oz | - | - | 3kV | MouseReel | HVC | 5 % | - | - | - | - | ± 100ppm/°C | High Voltage Resistor | 1Gohm | - | Automotive Grade | - | Resistors | 1W | - | Thick Film | - | High Voltage | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | ± 5% | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 6.5mm | 3.2mm | - | 0.7 mm | 6.5 mm | 3.2 mm | - | ||
![]() CR0805F-47RFI Welwyn | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Welwyn Components / TT Electronics | 0805 | 2012 | 800 | WELWYN COMPONENTS LTD | TT Electronics | CR0805F-47RFI | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | SMT, 0805 | - | 0.6 mm | 2 mm | - | SMT | 1.25 mm | Active | - | 5.38 | - | Yes | 0.000194 oz | - | - | 100V | Reel | CR | 1 % | e3 | Yes | - | EAR99 | ± 200ppm/°C | - | 47ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | High Reliability | 8533.21.00.30 | Resistors | 125mW | TR | Thick Film | RECTANGULAR PACKAGE | General Purpose | compliant | - | SMD/SMT | 0.125 W | - | 100 V | - | - | 0805 | 70 °C | Thick Film Resistors | - | ± 1% | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.6 mm | 2 mm | 1.25 mm | - |