- Resistance
- Manufacturer
- Technology
- Subcategory
- Series
- Packaging
- Qualification
- Mounting Styles
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Depth / Thickness | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Length / Height | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Dielectric | Lead Spacing | Lead Diameter | Load Capacitance | Impedance | Lead Style | Product Type | Operating Temperature Range | ESR | Frequency Range | Insertion Loss | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0402RC-51RDT10 Welwyn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | 0402 | 1005 | - | - | 10 | - | Cornell Dubilier | + 155 C | - | PCB Mount | - | AEC-Q200 | N | - | - | - | 0.000023 oz | - | 50 V | Bulk | CDV30 | 0.5 % | 50 PPM / C | - | 51 Ohms | - | 68 pF | Capacitors | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Mica Capacitors | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-2K15DT10 Welwyn | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | 0402 | 1005 | 33.27 mm | - | 10 | 73.15 mm | Cornell Dubilier | + 70 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 4.491434 oz | - | 50 V | Bulk | SF | 0.5 % | 50 PPM / C | Oval Metal Can, Oil-Filled | 2.15 kOhms | - | 12.5 uF | Capacitors | 63 mW | Thin Film | - | - | - | Quick Connect 0.250 | - | Polypropylene (PP) | 20.57 mm | - | - | - | - | Motor Capacitors | - | - | - | - | - | Motor Run Capacitors | - | Motor Start Capacitors & Motor Run Capacitors | - | 0.35 mm | 1 mm | 54.86 mm | ||
![]() APC0402RC-576RCT10 Welwyn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | 0402 | 1005 | - | - | 100 | - | Cornell Dubilier | + 105 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.670205 oz | 180 VDC | 50 V | Reel | 381LX | 20 % | 50 PPM / C | - | 576 Ohms | - | 330 uF | Capacitors | 63 mW | Thin Film | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | 0.35 mm | 30 mm | 0.5 mm | ||
![]() APC0402RC-45R3FT10 Welwyn | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | 0402 | 1005 | - | - | 100 | - | Cornell Dubilier | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - 20 PPM / C, + 100 PPM / C | 0.000023 oz | 500 VDC | 500 V | Bulk | CD10 | 0.5 pF | 50 PPM / C | - | 45.3 Ohms | - | 20 pF | Capacitors | 63 mW | Thin Film | - | - | - | Radial | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-620RFT10 Welwyn | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | 0402 | 1005 | - | - | 1000 | - | CTS | + 155 C | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.001764 oz | - | 50 V | MouseReel | 445 | 1 % | 50 PPM / C | - | 620 Ohms | - | - | Crystals | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Crystals | - | 0.35 mm | 5 mm | 3.2 mm | ||
![]() APC0402RC-54R9BT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0402 | MELF 0204 | - | - | 3000 | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 500 V | Cut Tape | WRM-HV | 1 % | 50 PPM / C | - | 820 kOhms | - | - | Resistors | 400 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | MELF Resistors | - | MELF Resistors | 1.55 mm | 0.35 mm | 3.7 mm | 0.5 mm | ||
![]() APC0402RC-6K19DT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | - | 1000 | - | TT Electronics | + 155 C | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000071 oz | - | 50 V | Reel | PCF | 0.5 % | 50 PPM / C | - | 243 Ohms | - | - | Resistors | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-6K19WT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | - | 800 | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000234 oz | - | 100 V | Reel | CR | 1 % | 250 PPM / C | - | 20 MOhms | High Reliability | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() APC0402RC-5K76WT10 Welwyn | In Stock | - | - | 11.1 mm x 3.2 mm | - | CTS Electronic Components | - | - | 0402 | 1005 | - | - | 1000 | - | CTS | + 85 C | - 40 C | SMD/SMT | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | Cut Tape | ATSSMLP | 30 PPM | 50 PPM / C | Low Profile Quartz Crystal | 5.76 kOhms | - | - | Crystals | 63 mW | Thin Film | - | 3.6864 MHz | 30 PPM | SMD/SMT | - | - | - | - | 18 pF | - | - | Crystals | - | 150 Ohms | - | - | - | Crystals | - | Crystals | - | 3.2 mm | 11.1 mm | 4.83 mm | ||
![]() APC0402RC-64R9BT10 Welwyn | In Stock | - | - | - | - | CTS Electronic Components | - | - | 0402 | 1005 | - | 55 % | 1000 | - | CTS | + 70 C | - 20 C | PCB Mount | - | AEC-Q200 | Details | 5.25 V | 4.75 V | - | 0.000023 oz | - | 50 V | Reel | 589 | 0.1 % | 50 PPM / C | - | 64.9 Ohms | - | - | Oscillators | 63 mW | Thin Film | 6 mA | 19.4 MHz | 0.28 PPM | SMD/SMT | 5 V | - | - | - | 15 pF | - | - | TCXO | - | - | - | - | HCMOS | Precision Automotive Thin Film SMD | - | TCXO Oscillators | - | 2.1 mm | 7 mm | 5 mm | ||
![]() APC0402RC-6K81DT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | - | 5000 | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000234 oz | - | 150 V | Reel | GWCR | 1 % | 100 PPM / C | - | 6.8 MOhms | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() APC0402RC-93R1BT10 Welwyn | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | 0402 | 1005 | - | - | 1000 | - | TE Connectivity | + 155 C | - | PCB Mount | 1-2176271-6 | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | Reel | APC | 0.1 % | 50 PPM / C | - | 93.1 Ohms | - | - | Resistors | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-66K5BT10 Welwyn | In Stock | - | - | - | - | HUBER+SUHNER | - | - | 0402 | 1005 | - | - | 1 | - | HUBER+SUHNER | + 85 C | - 35 C | PCB Mount | 85029259 | AEC-Q200 | Details | - | - | - | 13.051366 oz | - | 50 V | Reel | APC | 0.1 % | 50 PPM / C | 3-Way Power Splitter | 66.5 kOhms | - | - | Filters | 63 mW | Thin Film | - | 2.4 GHz | - | SMD/SMT | - | - | - | - | - | 50 Ohms | - | Signal Conditioning | - 35 C to + 85 C | - | 380 MHZ to 2.7 GHz | 0.1 dB | - | Splitter Filter Modules | - | Signal Conditioning | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-7K87CT10 Welwyn | In Stock | - | - | 1206 (3216 metric) | - | Knowles Novacap | 0.56 nF | - | 1206 | 3216 | - | - | 4000 | - | Knowles | + 160 C | - 55 C | PCB Mount | 1206F561J101PHT ROHS ONLY | AEC-Q200 | Details | - | - | - | 0.000952 oz | 100 VDC | 50 V | Reel | C0G(NP0) High Temperature | 5 % | 50 PPM / C | High Temperature | 7.87 kOhms | - | 560 pF | Capacitors | 63 mW | Thin Film | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.63 mm | 3.18 mm | 1.52 mm | ||
![]() APC0402RC-8K2FT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0402 | 1005 | - | - | 10000 | - | TT Electronics | + 155 C | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | Reel | PCF | 1 % | 50 PPM / C | - | 5.49 kOhms | - | - | Resistors | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-62RWT10 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | - | 4000 | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.001236 oz | - | 200 V | Reel | GWCR | 1 % | 200 PPM / C | - | 12 Ohms | - | - | Resistors | 750 mW (3/4 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() APC0402RC-499RBT10 Welwyn | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | 0402 | 1005 | - | - | 1000 | - | CTS | + 155 C | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.001764 oz | - | 50 V | Cut Tape | 445 | 0.1 % | 50 PPM / C | - | 499 Ohms | - | - | Crystals | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Crystals | - | 0.35 mm | 5 mm | 3.2 mm | ||
![]() APC0402RC-5K9BT10 Welwyn | In Stock | - | - | - | 2 Pin | EPCOS / TDK | 22 nF | 22000 pF | 0402 | 1005 | - | - | 540 | - | EPCOS / TDK | + 100 C | - 55 C | PCB Mount | B32683A1223K | AEC-Q200 | Details | - | - | - | 0.000023 oz | 1.6 kVDC | 50 V | Bulk | B32683 | 10 % | 50 PPM / C | Metallized Polypropylene | 5.9 kOhms | - | 0.022 uF | Capacitors | 63 mW | Thin Film | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | 0.8 mm | - | - | Straight | Film Capacitors | - | - | - | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | 10.5 mm | 26.5 mm | 18.5 mm | ||
![]() APC0402RC-4K32CT10 Welwyn | In Stock | - | - | - | - | API Technologies - Spectrum Control | - | - | 0402 | 1005 | - | - | 1 | - | API Technologies | + 155 C | - | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | - | 50 V | Bulk | APC | 0.25 % | 50 PPM / C | - | 4.32 kOhms | - | - | Filters | 63 mW | Thin Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | EMI Feedthrough Filters | - | - | - | - | - | Precision Automotive Thin Film SMD | - | EMI Feedthrough Filters | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-47RCT10 Welwyn | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | 0402 | 1005 | - | - | 12 | - | Cornell Dubilier | + 85 C | - 40 C | PCB Mount | - | AEC-Q200 | Details | - | - | - | 0.000023 oz | 1 kVDC | 50 V | Reel | 947D | 10 % | 50 PPM / C | Polypropylene, High Energy Density, DC Link Capacitors | 47 Ohms | - | 270 uF | Capacitors | 63 mW | Thin Film | - | - | - | Insert Threaded | - | Polypropylene (PP) | 45 mm | M6 | - | - | - | Film Capacitors | - | 1.3 mOhms | - | - | - | DC Link Film Capacitors | - | Film Capacitors | 90 mm | 0.35 mm | 75 mm | 0.5 mm |