- Resistance
- Manufacturer
- Technology
- Subcategory
- Series
- Packaging
- Qualification
- Mounting Styles
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
Attribute column
Manufacturer
Welwyn Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Actuator | Brand | Case Code - in | Case Code - mm | Contact Current | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Terminal | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Gender | Subcategory | Power Rating | Technology | Termination Style | Switch Function | Note | Plating | Operating Force | Size | Thread Size | Product Type | Product | Features | Product Category | Backlight Color | IP Rating | Height | Length | Width | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPWC0805-25R5JT1 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | PCB SMD | 0.000234 oz | 150 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 25.5 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | - | - | 16mm Coin Cell | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | - | ||
![]() HPWC0805-5K9JT1 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 5.9 kOhms | - | Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | UNC4-40 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 7,87 mm | ||
![]() GHVC2010-59KJT3 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 2010 | 5125 | - | - | 3000 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.001236 oz | 2 kV | Reel | - | 5 % | 100 PPM / C | - | 59 kOhms | High Voltage | Female | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | UNC6-32 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 5.1 mm | 2.5 mm | 4,7 mm | ||
![]() HPWC0805-510RJT1 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 510 Ohms | - | Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | UNC6-32 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 3,1 mm | ||
![]() HPWC0805-6R19JT1 Welwyn | In Stock | - | - | Nylon | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 6.19 Ohms | - | Female/Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Hex Standoff | - | - | - | UNC4-40 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 6,35 mm | ||
![]() HPWC1206-14R3JT1 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000550 oz | 200 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 14.3 Ohms | - | Female | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | M3 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | 3,52 mm | ||
![]() HPWC0805-5K36JT1 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 5.36 kOhms | - | Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | UNC6-32 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 11,05 mm | ||
![]() HPWC0805-51RJT1 Welwyn | In Stock | - | - | Nylon | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 51 Ohms | - | Female/Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Hex Standoff | - | - | - | UNC6-32 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 9,5 mm | ||
![]() HPWC0805-5R36JT1 Welwyn | In Stock | - | - | Nylon | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | - | 0.000234 oz | 150 V | Reel | - | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 5.36 Ohms | - | Male/Female | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Hex Standoff | - | - | - | UNC4-40 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | 11,1 mm | ||
![]() GHVC1206-768KJT3 Welwyn | In Stock | - | - | Steel | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | 3000 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.000550 oz | 1 kV | Reel | - | 5 % | 100 PPM / C | - | 768 kOhms | High Voltage | Female | Resistors | 300 mW | Thick Film | SMD/SMT | - | Round Standoff | Tin | - | - | UNC2-56 | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 3.2 mm | 1.6 mm | 7,87 mm | ||
![]() GHVC1206-120KJT3 Welwyn | In Stock | - | - | - | Snap Dome | Welwyn Components / TT Electronics | 1206 | 3216 | 0,012A | 9,9x9,9x0,65mm | 3000 | TT Electronics | + 125 C | - 55 C | SMD | PCB Mount | Yes | SMD | 0.000550 oz | 1 kV | Reel | - | 5 % | 100 PPM / C | Switch | 120 kOhms | High Voltage | - | Resistors | 300 mW | Thick Film | SMD/SMT | OFF-MOM | - | - | 2,2N | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() GHVC2512-36MJT18 Welwyn | In Stock | - | - | - | Snap Dome | Welwyn Components / TT Electronics | 2512 | 6432 | 0,012A | 8,4x8,4x0,6mm | 1800 | TT Electronics | + 125 C | - 55 C | SMD | PCB Mount | Yes | SMD | 0.001505 oz | 3 kV | Reel | - | 5 % | 100 PPM / C | Switch | 36 MOhms | High Voltage | - | Resistors | 1 W | Thick Film | SMD/SMT | OFF-MOM | - | - | 3,4N | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 6.5 mm | 3.2 mm | - | ||
![]() GHVC2512-909KFT18 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | 1800 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | PCB THT | 0.001505 oz | 3 kV | Reel | - | 1 % | 100 PPM / C | - | 909 kOhms | High Voltage | - | Resistors | 1 W | Thick Film | SMD/SMT | - | - | - | - | 12mm Coin Cell | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 6.5 mm | 3.2 mm | - | ||
![]() GHVC2010-330KFT3 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5125 | - | - | 3000 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | Test Point | 330 kOhms | High Voltage | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 5.1 mm | 2.5 mm | - | ||
![]() HPWC1206-1R18JT1 Welwyn | In Stock | - | - | - | Snap Dome | Welwyn Components / TT Electronics | 1206 | 3216 | 0,012A | 7x7x0,55mm | 1000 | TT Electronics | + 155 C | - 55 C | SMD | PCB Mount | Yes | SMD | 0.000550 oz | 200 V | Reel | - | 5 % | 200 PPM / C | Switch | 1.18 Ohms | - | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | OFF-MOM | - | - | 4N | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() GHVC2512-100MJT18 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | 1800 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.001505 oz | 3 kV | Reel | - | 5 % | 100 PPM / C | Socket | 100 MOhms | High Voltage | - | Resistors | 1 W | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 6.5 mm | 3.2 mm | - | ||
![]() HPWC1206-23K7JT1 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | 1000 | TT Electronics | + 155 C | - 55 C | - | PCB Mount | Yes | Contact | 0.000550 oz | 200 V | Reel | - | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 23.7 kOhms | - | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | - | - | - | 16-18mm | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() HPWC1206-1K65JT1 Welwyn | In Stock | - | - | - | Snap Dome | Welwyn Components / TT Electronics | 1206 | 3216 | 0,012A | 8,4x8,4x0,55mm | 1000 | TT Electronics | + 155 C | - 55 C | SMD | PCB Mount | Yes | SMD | 0.000550 oz | 200 V | Reel | - | 5 % | 100 PPM / C | Switch | 1.65 kOhms | - | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | OFF-MOM | - | - | 2,8N | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | - | ||
![]() GHVC2010-2M0FT3 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5125 | - | - | 3000 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.001236 oz | 2 kV | Reel | - | 1 % | 100 PPM / C | - | 2 MOhms | High Voltage | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 5.1 mm | 2.5 mm | - | ||
![]() GHVC2512-76M8JT18 Welwyn | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | 1800 | TT Electronics | + 125 C | - 55 C | - | PCB Mount | Yes | - | 0.001505 oz | 3 kV | Reel | - | 5 % | 100 PPM / C | Socket | 76.8 MOhms | High Voltage | - | Resistors | 1 W | Thick Film | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | - | 0.7 mm | 6.5 mm | 3.2 mm | - |