- Resistance
- Terminal Pitch
- Temperature Coefficient
- Power Rating
- Packaging
- Military Standard
- Number of Resistors
- Package / Case
- Type
- Failure Rate
- Manufacturer
- Product Length
Attribute column
Manufacturer
Welwyn Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Base/Housing Material | Brand | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Qualification | Rad Hardened | RoHS | Seated Plane Height | Tab Size | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Housing Color | Failure Rate | Plating | Number of Resistors | Circuit Type | Power Per Element | Product Type | Resistance Tolerance | Product Category | Product Length | Product Width | Product Length (mm) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCN4D220J7 Welwyn | In Stock | - | - | - | - | 8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape and Reel | - | 5 % | Convex | 200 ppm/°C | - | 22 Ω | 125 °C | -55 °C | - | - | - | - | - | 1.27 mm | 3.1 mm | - | - | Not | - | - | - | - | 4 | Isolated | 125 mW | - | - | - | - | - | - | 5.34 mm | 3.1 mm | - | - | No | Lead Free | ||
![]() GBCN164AB110J7 Welwyn | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | 1 | Phoenix Contact | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 5.626197 oz | 50V | - | FLKM-D15 | - | - | ± 200ppm/°C | - | 11ohm | - | - | - | Cable Assemblies | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | D-Sub Cables | ± 5% | D-Sub Cables | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() BCN164AB151J7 Welwyn | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | 1 | Phoenix Contact | + 50 C | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.293 lbs | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD Graphic Displays | - | LCD Graphic Display Modules & Accessories | - | - | - | - | - | - | - | - | - | ||
![]() BCN164AB222J7 Welwyn | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | Phoenix Contact | 1206 | 0603 | Molded | ISOL | - | 1 | Phoenix Contact | - | - | - | Surface Mount | 8 | -55C to 155C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | - | 70 TO 155 | 5% | - | 11.185373 oz | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 2200(ohm) | - | - | - | Embedded Solutions | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Convex | - | Not Required | - | 4 | - | - | Processor Accessories | - | Processor Accessories | - | - | 3.2(mm) | - | - | - | 0.5(mm) | - | - | ||
![]() BCN164A103J7 Welwyn | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | Phoenix Contact | 1206 | 0603 | Molded | ISOL | - | 50 | Phoenix Contact | - | - | - | Surface Mount | 8 | -55C to 155C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | - | 70 TO 155 | 5% | - | 0.399301 oz | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 10000(ohm) | - | - | - | Enclosures, Racks and Boxes | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Convex | - | Not Required | - | 4 | - | - | Enclosures, Boxes, & Cases | - | Enclosures, Boxes, & Cases | - | - | 3.2(mm) | - | - | - | 0.5(mm) | - | - | ||
![]() GBCN164AB1R10F7 Welwyn | In Stock | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | 10 | Phoenix Contact | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 1.058148 oz | 50V | - | - | - | - | ± 400ppm/°C | - | 1.1ohm | - | - | - | Terminal Blocks | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | Terminal Block Tools & Accessories | ± 1% | Terminal Block Tools & Accessories | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() GBCN164AB1R15F7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 400ppm/°C | - | 1.15ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 1% | - | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() GBCN164AB100J7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 200ppm/°C | - | 10ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 5% | - | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() GBCN164AB221J7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 200ppm/°C | - | 220ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 5% | - | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() GBCN164AB1R3J7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 400ppm/°C | - | 1.3ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 5% | - | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() BCN164AB1502F7 Welwyn | In Stock | - | - | - | - | 8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape and Reel | - | 1 % | Convex | - | - | 15 kΩ | 125 °C | -55 °C | - | - | - | - | - | 800 µm | 1.6 mm | - | - | Not | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | ||
![]() GUS-SS8ALF-01-1000-G Welwyn | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | - | 48 | TT Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TaNSil | - | - | Tube | SOIC | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() L061S153LF3T Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBCN164AB1R13F7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 400ppm/°C | - | 1.13ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 1% | - | 3.2mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() L083S152LF Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBCN164AB1R0J7 Welwyn | 31649 | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | 5.04 mm² | - | - | - | - | 50V | - | - | - | - | ± 400ppm/°C | Quick Disconnect Terminal | 1ohm | - | - | RCP | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | Nickel | - | - | - | - | ± 5% | - | 19 mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() GBCN164AB1R20F7 Welwyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ± 400ppm/°C | Cable Boot | 1.2ohm | - | - | - | - | 250mW | - | - | 0.8mm | - | - | Array | - | - | - | - | - | - | - | - | - | ± 1% | - | 69.85 mm | 1.6mm | - | - | - | 0.5mm | - | - | - | ||
![]() BCN164AB102J7 Welwyn | In Stock | - | - | Tin | 1206(4 X 0603) | - | - | - | PBT (Polybutylene Terephthalate) | - | 1206 | 0603 | Molded | ISOL | Beryllium Copper | - | - | - | - | - | Surface Mount | 8 | -55C to 155C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | - | 70 TO 155 | 5% | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 1000(ohm) | - | - | - | - | 0.25 (1/4)(W) | 2.5400 mm | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Convex | Black | Not Required | - | 4 | - | - | - | - | - | 5.08 mm | - | 3.2(mm) | - | - | - | 0.5(mm) | - | - | ||
![]() BCN164AB220J7 Welwyn | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | Panel Mount | Surface Mount | 8 | -55C to 155C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | - | 70 TO 155 | 5% | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 22(ohm) | - | - | - | - | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Convex | - | Not Required | - | 4 | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | 0.5(mm) | - | - | ||
![]() BCN164A4751F7 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |