- Ihs Manufacturer
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Rated Temperature
- Reach Compliance Code
- Resistor Type
- Temperature Coefficient
- Mounting Feature
- Operating Temperature-Min
- Packing Method
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Welwyn Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFR4-110KGI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | MFR | 155 °C | -55 °C | , | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 110000 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | - | 70 °C | ||
![]() WRM0207C-100RFT2 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR2512-R04JW TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 150 °C | -55 °C | SMT, 2512 | - | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 0.04 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | - | 2512 | 70 °C | ||
![]() WCR0603-16KGI TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | , 0603 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 200 ppm/°C | 16000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7/10 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | - | 0603 | 70 °C | ||
![]() HPWC2512-1R0JT1 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAR1-R01FI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 125 °C | -40 °C | Radial, | - | 9.14 mm | - | RECTANGULAR PACKAGE | Radial | 1.65 mm | Active | Yes | - | 1% | - | - | EAR99 | 20 ppm/°C | 0.01 Ω | - | - | 8533.21.00.90 | Bulk | Tubular | FIXED RESISTOR | compliant | - | 1 W | 3.18 mm | - | 11.43 mm | - | - | 85 °C | ||
![]() RC65C-1K0FPB TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | - | WELWYN COMPONENTS LTD | RC | 155 °C | -55 °C | Axial, | 3.7 mm | - | 10 mm | TUBULAR PACKAGE | Axial | - | Active | No | RC | 1% | e0 | - | - | 50 ppm/°C | 1000 Ω | TIN LEAD | PRECISION | - | AMMO PACK | Epoxy Coating | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | 0.6 mm | - | 70 °C | ||
![]() CR0805F-50MGI TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | , 0805 | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | - | 2% | e3 | Yes | EAR99 | 250 ppm/°C | 50000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR | - | FIXED RESISTOR | compliant | - | 0.125 W | - | 100 V | - | - | 0805 | 70 °C | ||
![]() MFR4-3K6GI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | MFR | 155 °C | -55 °C | , | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 3600 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | - | 70 °C | ||
![]() MFR4-9K1GI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | MFR | 155 °C | -55 °C | , | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 50 ppm/°C | 9100 Ω | Tin (Sn) | - | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | - | - | - | 70 °C | ||
![]() WRM0207C-120RFT2 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1206F-22K1FI TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | SMT, 1206 | - | 0.7 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 22100 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | - | 1206 | 70 °C | ||
![]() PCF2010HR-25R5BT1 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTCR0805F-75RFT3 TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 200 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 75 Ω | Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | - | 0805 | 70 °C | ||
![]() WRM0207C-33KFT2 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFR4100KF TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | Axial, | 2.5 mm | - | 6.2 mm | TUBULAR PACKAGE | Axial | - | Obsolete | Yes | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 100000 Ω | Tin (Sn) - hot dipped | - | - | Ammo Pack | Tubular | FIXED RESISTOR | compliant | - | 0.5 W | 21 mm | 350 V | - | 0.6 mm | - | 70 °C | ||
![]() WCR08055K6G TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | WCR | 155 °C | -55 °C | , 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | Yes | - | 2% | e3 | - | EAR99 | 200 ppm/°C | 5600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | - | 0805 | 70 °C | ||
![]() MFR5-1K3FI TT Electronics Welwyn Components | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | Axial, | 3.6 mm | - | 9 mm | - | Axial | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1300 Ω | TIN | - | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 0.75 W | - | 350 V | - | 0.8 mm | - | 70 °C | ||
![]() WHPC2010-22RFT4 TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | SMT, 2010 | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 200 V | - | - | 2010 | 70 °C | ||
![]() WRM0207C-2K2FT2 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |