- Technology
- Series
- Subcategory
- Manufacturer
- Product Type
- Mounting Styles
- RoHS
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Unit Weight
Attribute column
Manufacturer
Welwyn Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Power Dissipation (Max) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Lead Pitch | Lead Length | Lead Diameter | Rated Temperature | Number of Turns | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC55Y-39K2BI Welwyn | 299 | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | 0.1% | e3 | yes | 2 | - | EAR99 | 15 ppm/°C | 39.2kOhm | Tin (Sn) - hot dipped | 155°C | -55°C | Metal Film | PRECISION | 8533.10.00 | 250mW | 350V | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | 200V | - | 30mm | 600 μm | 70°C | - | 2.5mm | - | 7.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() OAR1R015JLF Welwyn | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | 20 ppm/°C | 15mOhm | - | 125°C | -40°C | - | - | - | 1W | - | - | - | - | - | - | - | 11.43mm | - | - | - | - | - | 5.08mm | 11.43mm | 1.65mm | - | - | RoHS Compliant | - | ||
![]() OAR3R015JLF Welwyn | In Stock | - | - | Through Hole | Metal | - | - | - | - | - | Bulk | 5% | - | - | - | Radial | - | 20 ppm/°C | 15mOhm | - | 125°C | -40°C | Metal Film | - | - | 3W | - | - | 1.65mm | - | - | Not | - | 15.24mm | - | - | - | - | - | 15.3mm | 15.24mm | 1.65mm | - | - | RoHS Compliant | - | ||
![]() RC55Y-121KBI Welwyn | In Stock | - | - | - | Epoxy | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | 0.1% | e3 | yes | 2 | Axial | - | 15 ppm/°C | 121kOhm | Tin (Sn) - hot dipped | 155°C | -55°C | Metal Film | PRECISION | - | 250mW | 350V | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | 200V | - | 30mm | 600 μm | 70°C | - | 2.5mm | - | 7.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 67WR1MLF Welwyn | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | 10% | - | - | - | Pin | - | - | 1MOhm | - | 125°C | -55°C | Cermet | - | - | 500mW | - | - | 4.95mm | - | - | Not | - | - | - | - | - | 12 | - | - | 9.53mm | - | No | - | RoHS Compliant | - | ||
![]() OAR5R015FLF Welwyn | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | 5W | Bulk | 1% | - | - | 2 | - | - | 20 ppm/°C | 15mOhm | - | 125°C | -40°C | Metal Element, Metal Film | - | - | 5W | - | - | 1.65mm | - | - | Not | - | 20.32mm | - | - | - | - | - | 22.4028mm | 20.32mm | 1.651mm | - | - | RoHS Compliant | Lead Free |