- Operating Temperature
- Operating Supply Voltage
- Type
- Series
- Part Status
- Mounting Type
- Packaging
- Package / Case
- Height Seated (Max)
- Mounting
- Tolerance
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Western Digital Corporation Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Mounting | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Product Status | Programmable | Rad Hardened | RoHS | Supplier Package | Termination Method | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Capacitance | Pitch | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Manufacturer Size Code | Number of Logic Elements/Cells | Density | Memory Density | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Absolute Pull Range (APR) | Features | Product Length | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDIN5C2-8G-LE Western Digital Corporation | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 105°C | Bulk | KP/MKP 375 | 1.024 L x 0.354 W (26.00mm x 9.00mm) | ±3.5% | Active | -- | - | PC Pins | - | - | - | - | High Pulse, DV/DT | - | - | 0.043µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | -- | - | 0.866 (22.00mm) | -- | ||
![]() SDIN4D1-1G Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN7DP2-4G-T Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | FBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Embedded Flash Drive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQAE-064G Western Digital Corporation | In Stock | - | - | Tin | - | - | - | - | - | Thermoplastic | Straight | Phosphor Bronze | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | 5.0000 mm | - | - | - | - | - | - | - | - | Red | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.55 mm | - | - | ||
![]() SDIN7DU2-64G-E Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDSDAF3-008G-I Western Digital Corporation | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Socket | - | 3.6(V) | 2.7(V) | 3.3(V) | 85C | -25C | COMMERCIALC | - | - | Yes | No | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.8V | 27MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | 3.3 V | - | - | - | 70µA | - | - | - | - | - | - | - | -- | - | - | 0.032 (0.80mm) | -- | ||
![]() SDSDQAF3-128G-XI Western Digital Corporation | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | 26MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | 3, 18 V | - | - | - | 70µA | - | - | - | - | - | - | - | -- | - | - | 0.032 (0.80mm) | -- | ||
![]() SDSDQAF3-032G-XI Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8, 3.3, 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDA6-32G-ZA1 Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | - | - | - | - | - | ||
![]() SDSDQAD-400G Western Digital Corporation | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000V (2kV) | -55°C ~ 105°C | Bulk | MMKP383 | 1.220 L x 0.591 W (31.00mm x 15.00mm) | ±5% | Active | -- | - | PC Pins | - | MicroSD Card | - | - | High Pulse, DV/DT | - | - | 1800pF | - | - | - | - | - | - | - | - | - | - | 1.71, 3.6 V | - | - | 1.083 (27.50mm) | - | - | - | 400 GB | 400 | - | - | - | - | -- | - | 0.984 (25.00mm) | -- | ||
![]() SDIN8DE2-8G-Q Western Digital Corporation | In Stock | - | - | - | Surface Mount | 484-BBGA, FCBGA | 484-FBGA (23x23) | - | - | - | - | - | - | - | - | - | 303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Mercury | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4800 | - | - | 49152 | 120000 | 480 | - | - | - | - | - | ||
![]() SDINBDA6-128G-I Western Digital Corporation | In Stock | - | - | - | - | 1210 (3225 Metric) | 1210 | - | SG73P2 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | 1.6 kOhms | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.028 (0.70mm) | AEC-Q200 | ||
![]() SDSDQAF3-008G-XI Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | microSD Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2, 3.6 V | - | - | - | - | - | - | 8 GB | - | - | - | - | - | - | - | - | - | ||
![]() SDIN5C1-16G-E Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFBGA | - | - | - | -25 to 85 °C | - | * | - | - | Active | -- | - | - | - | Embedded MMC | - | - | - | - | - | - | - | - | - | - | - | 169 | - | - | - | - | 3, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN5B2-32G-E Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFBGA | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | Embedded MMC | - | - | - | - | - | - | - | - | - | - | - | 169 | - | - | - | - | 3, 3.3 V | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | ||
![]() SDIN7DU2-16G-Q Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFBGA | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3, 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINDDH6-64-29ZA2 Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN5C1-8G-L Western Digital Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDINBDD4-256G-Q Western Digital Corporation | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | 0.15µF | - | - | - | - | - | - | - | - | - | - | - | -- | S (0.001%) | -- | - | A | - | - | - | - | - | - | - | Military | - | -- | - | ||
![]() SDIN5D1-8G-L Western Digital Corporation | In Stock | - | - | - | Chassis Mount | Rectangular Box | - | Polypropylene (PP), Metallized | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250V (1.25kV) | -55°C ~ 105°C | Bulk | MKP386M | 2.283 L x 0.984 W (58.00mm x 25.00mm) | ±5% | Active | -- | - | Screw Terminals | - | - | - | - | Snubber | - | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | 6 mOhms | - | 0.992 (25.20mm) | - | - | - | - | - | - | - | - | - | Low ESR | - | 1.772 (45.00mm) | -- |