- Length
- Material
- Material properties
- Standards
- Blade length
- Blade thickness
- Blade width
- Colour front ring
- Degree of protection (IP)
- Degree of protection (NEMA)
- Downforce
- Handle Ø
Attribute column
Manufacturer
Wiha Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Blade length | Blade thickness | Blade width | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Downforce | Handle Ø | Manufacturer part # | Material (details) | Material front ring | Material properties | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Tip Size | Type of control element | Type of electric connection | With front ring | With light source | Type | Standards | Overall Length | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26726 Wiha | In Stock | - | - | Tool steel | 200g | - | - | - | - | - | - | - | - | 26726 | - | - | tempered,C70 | - | - | - | - | - | - | - | - | - | DIN ISO 5745 | - | 200mm | ||
![]() 00822 Wiha | In Stock | - | - | Chrome moly vanadium steel | - | 100mm | 0.6mm | 3.5mm | Titanium | IP66 | 12 | Slot | 23mm | - | Chromium-vanadium-molybdenum steel, hardened throughout, burnished. | Plastic | tempered,burnished | 0 | 1 | 1 | 3.5mm | Key | Screw connection | Yes | No | VDE | DIN 7437/DIN 5264/DIN ISO 2380/IEC 60900:2004 | 204mm | 204mm |