- Length
- Features
- Finish
- Material
- Number of Pieces
- Operating Temperature
- Packaging
- Part Status
- Series
- Shape
- Size
- Coil Power
Attribute column
Manufacturer
Wiha Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | CoilResistance | Contact Materials | Content | RoHS | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Termination Style | Failure Rate | Contact Form | Size | Relay Type | Coil Voltage | Coil Type | Switching Voltage | Contact Rating (Current) | Coil Power | Finish | Number of Pieces | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27895 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | ||
![]() 36800 Wiha | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71mm | ||
![]() 302100 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 324 mm | ||
![]() 31236 Wiha | In Stock | - | - | - | Axial | Axial | Chrome Vanadium Steel | L | - | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | 2 | ±200ppm/°C | 820 Ohms | Metal Oxide Film | 0.5W, 1/2W | - | -- | - | T9 | - | - | - | - | - | - | Phosphate | 1 | Flame Proof, Safety | -- | - | ||
![]() 31239 Wiha | In Stock | - | - | Chassis Mount | - | - | Chrome Vanadium Steel | L | 8.3 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | 69 VAC | 184 VAC | -45°C ~ 55°C | Tray | RM, SCHRACK | - | - | Active | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | 3PDT (3 Form C) | T20 | General Purpose | 230VAC | Non Latching | 440VAC - Max | 10A | 2.3 VA | Phosphate | 1 | Mechanical Indicator | - | - |