- Mounting
- Operating Temperature
- Frequency Aging
- Frequency Stability
- Frequency Tolerance
- Load Capacitance
- Mode of Oscillation
- Pin Count
- Product Length
- Series Resistance
- Standard Frequency
- Type
Attribute column
Manufacturer
Wiha Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Frequency Aging | Insert Arrangement | Mode of Oscillation | Mounting | Standard Frequency | Termination Method | Operating Temperature | Type | Gender | Capacitance | Frequency Stability | Pin Count | Contact Gender | Load Capacitance | Frequency Tolerance | Series Resistance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 849 Wiha | In Stock | - | - | - | - | ±3 ppm/Year | - | Fundamental | Surface Mount | 30 MHz | - | -10 to 60 °C | Crystal | - | - | 30 ppm | 4 | - | 12 pF | ±10 ppm | 200 Ohm | - | - | - | ||
![]() 868 Wiha | In Stock | - | - | Gold | Straight | - | 15-4 | - | Wall Mount | - | Crimp | -65 to 200 °C | - | Receptacle | - | - | - | Pin | - | - | - | No | 32.74 mm | - | ||
![]() 867 Wiha | In Stock | - | - | - | - | ±3 ppm/Year | - | Fundamental | Surface Mount | 36 MHz | - | -20 to 70 °C | Crystal | - | - | 30 ppm | 4 | - | 8 pF | ±10 ppm | 200 Ohm | - | - | - | ||
![]() 847 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 pF | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 |