- Series
- Blade length
- Blade thickness
- Blade width
- Composition
- Downforce
- ESD Safe
- Failure Rate
- Features
- Handle Material
- Handle Ø
- Height Seated (Max)
Attribute column
Manufacturer
Wiha Evaluation Boards - Embedded - MCU, DSP
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Blade length | Blade thickness | Blade width | Downforce | ESD Safe | Handle Material | Handle Ø | Material (details) | Material properties | Mfr | Package | Product Status | Tip Size | Tip Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Standards | Overall Length | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27150 Wiha | In Stock | - | - | Axial | Axial | Chrome moly vanadium steel | 100mm | 0.4mm | 3mm | Slot | Yes | Bi-material | 23mm | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | tempered,matt chrome plating | - | - | - | 3 mm | Flat | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 1.69 kOhms | Metal Film | 0.25W, 1/4W | -- | IEC 61340-5-1 compliant | 204 mm | Flame Retardant Coating, Safety | -- | 204mm | ||
![]() 322-10 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |