Filters
- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Depth
- Dielectric
- Height
- Lead Free
- Length
- Lifecycle Status
- Material
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Wiha Jumper Wire
View Mode:
2 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Weight | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3804 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1728 Wiha | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | 2 | Ceramic | 26.988746 mg | Compliant | 16 V | 16 V | 20 % | SMD/SMT | 125 °C | -55 °C | 10 µF | 3.2 mm | 4532 | 1812 | X7R | 2.79 mm | 4.5 mm | 3.2004 mm | 1.016 mm | No | Lead Free |