- Size
- Type
- Series
- RoHS
- Note
- Bit Size
- Length
- Material
- Material properties
- Content
- Downforce
- Manufacturer
Attribute column
Manufacturer
Wiha Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Speed | RAM Size | Shell Size, MIL | Core Processor | Peripherals | Spread Spectrum Bandwidth | Connectivity | Architecture | Includes | Absolute Pull Range (APR) | Primary Attributes | Flash Size | Features | Height Seated (Max) | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22008900 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22033719 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22001735 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22006639 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22000616 Wiha | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | ±10ppm/°C | - | - | 6.57 kOhms | - | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() 22033925 Wiha | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 10.0413 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() 22039187 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel | 720 | Tray | Active | - | - | 0°C ~ 100°C (TJ) | - | Agilex F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | 256KB | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MPU, FPGA | - | - | FPGA - 2.7M Logic Elements | - | - | - | - | - | - | - | - | ||
![]() 22001689 Wiha | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 25 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | - | - | ||
![]() 22004196 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | -- | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 55 | - | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 22-55 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22035832 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | -- | - | 16 | -- | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 2 | - | - | - | - | - | Threaded | Crimp | - | Y | Unshielded | Fluid Resistant | - | - | - | Electroless Nickel | 12S-3 | - | - | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 22039179 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | -- | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 5 | - | - | - | - | - | Bayonet Lock | Crimp | - | 7 | Unshielded | Environment Resistant | - | - | - | Anodized | 10-5 | - | - | - | Black | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22038372 Wiha | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | -- | - | 12 | -- | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 4 | - | - | - | - | - | Threaded | Crimp | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | Electroless Nickel | 18-10 | - | - | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 22038687 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 12 | -- | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 19 | - | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 24-19 | - | - | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22039041 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 22D | -- | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 37 | - | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 15-35 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22001736 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | -- | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | - | - | Bayonet Lock | Crimp | - | X | Unshielded | Environment Resistant | - | - | - | Chromate over Cadmium | 12-8 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 22038370 Wiha | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | 20 | -- | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 6 | - | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 11-98 | - | - | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 22001798 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | -- | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 55 | - | - | - | - | - | Bayonet Lock | Crimp | - | Z | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 22-55 | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22033926 Wiha | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 16 | -- | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 8 | - | - | - | - | - | Bayonet Lock | Crimp | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 17-8 | - | - | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 22041590 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22023227 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |