- Type
- Size
- RoHS
- Series
- Note
- Length
- Blade length
- Downforce
- Handle Ø
- Material
- Material properties
- Standards
Attribute column
Manufacturer
Wiha Heat Guns, Torches, Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade length | Blade thickness | Blade width | Downforce | Handle Ø | Manufacturer | Manufacturer Part Number | Material (details) | Material properties | Mfr | Package | Product Status | RoHS | Series | Type | Note | Size | Standards | Overall Length | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 317104 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7046 | Bit | - | 5IP | - | - | - | ||
![]() 317121 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7046 | Bit | - | 30IP | - | - | - | ||
![]() 317122 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7046 | Bit | - | 30IP | - | - | - | ||
![]() 317106 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7046 | Bit | - | 6IP | - | - | - | ||
![]() 317094 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7045 | Bit | - | T25 | - | - | - | ||
![]() 317207 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7325 | Bit | - | T20 | - | - | - | ||
![]() 317024 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7045 | Bit | - | T8H | - | - | - | ||
![]() 317234 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7929 | Bit | - | T20 | - | - | - | ||
![]() 317065 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 7045 | Bit | - | T30 | - | - | - | ||
![]() 35399 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 218 mm | ||
![]() 65165 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 284 | Blade | - | T10/T15 | - | - | - | ||
![]() 35397 Wiha | In Stock | - | - | Chrome moly vanadium steel | 125mm | 1mm | 5.5mm | Slot | 30mm | Brad Harrison | DND11AM150 | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | tempered,matt chrome plating | - | - | - | Non-Compliant | - | With lasered mm scale on the blade | - | 1,0 x 5,5mm | DIN 7437, DIN 5264, DIN ISO 2380 | - | 236mm | ||
![]() 1476 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ||
![]() 35398 Wiha | In Stock | - | - | Chrome moly vanadium steel | 100mm | - | - | Phillips | 36mm | - | - | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | tempered,matt chrome plating | - | - | - | - | - | With lasered mm scale on the blade | - | PH 2 | DIN 7437, DIN 5264, DIN ISO 2380 | 218mm | 218mm | ||
![]() 35400 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | * | - | - | - | - | - | 33 mm | ||
![]() 65167 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 284 | Blade | - | T30/T40 | - | - | - | ||
![]() 65166 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 284 | Blade | - | T20/T25 | - | - | - | ||
![]() 315289 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | PicoFinish | Screwdriver | - | T15 | - | - | - | ||
![]() 315259 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | PicoFinish | Screwdriver | - | T4 | - | - | - | ||
![]() 315275 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | PicoFinish | Screwdriver | - | 20IP | - | - | - |