- Type of tool
- Material
- Spanner size
- Kind of wrench
- Kind of bit
- Blade length
- Plating material
- Blade material
- Kind of wrench1
- Mounting
- Kind of screwdriver
- Kind of handle
Attribute column
Manufacturer
Wiha Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Handle Ø | Head Type | Kind of bit | Kind of handle | Kind of screwdriver | Mounting | Mounting1 | RoHS | Tolerance ± | Tools application | Torque | Type | Accuracy | Size | Drive Size | Standards | Finish | Overall Length | Number of Pieces | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22002808 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22000582 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22001191 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 03879 Wiha | In Stock | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | ||
![]() 00953 Wiha | In Stock | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | ||
![]() U334S6 Wiha | In Stock | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | ||
![]() 02808 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00913 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26625 Wiha | In Stock | - | - | - | 256g | - | 30mm | - | - | - | - | - | - | - | 6% | - | - | Adjustable VDE | ±6 % | - | 3.8 mm | Manufactured in accordance with IEC 60900:2004 EN ISO 6789, BS EN 26789, ASME B107.14M | - | 131 mm | - | - | ||
![]() 01220 Wiha | In Stock | - | - | Chrome Vanadium Steel | - | L | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 7 | - | ||
![]() 31238 Wiha | In Stock | - | - | Chrome Vanadium Steel | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | T15 | - | - | Phosphate | - | 1 | - | ||
![]() 41235 Wiha | In Stock | - | - | - | 0.22 | - | - | Pozidriv, Slotted | - | - | - | - | - | - | - | - | - | Driver Bit Set | - | PZ1, PZ2, SL2.5, SL3.5, SL5.5 | - | - | - | - | 6 | - | ||
![]() 44355 WIHA | In Stock | - | - | - | - | - | - | - | - | - | insulated | 1/4" | 3/8" | - | - | - | - | - | - | - | - | - | - | - | - | adapter | ||
![]() 38617 WIHA | In Stock | - | - | - | - | - | - | - | - | T | torque | hexagonal 4mm | - | - | - | - | max. 0.6Nm | - | - | - | - | - | - | - | - | screwdriver handle | ||
![]() 28691 WIHA | In Stock | - | - | - | - | - | - | - | - | - | torque | - | - | - | - | - | - | - | - | - | - | - | - | - | - | adjustable | ||
![]() 10133 WIHA | In Stock | - | - | - | - | - | - | - | Torx® PLUS | - | - | hexagonal 6mm | - | - | - | Wiha torque screwdrivers | max. 13Nm | - | - | - | - | - | - | - | - | interchangeable blade | ||
![]() 10132 WIHA | In Stock | - | - | - | - | - | - | - | Torx® PLUS | - | - | hexagonal 6mm | - | - | - | Wiha torque screwdrivers | max. 6.6Nm | - | - | - | - | - | - | - | - | interchangeable blade | ||
![]() 28747 WIHA | In Stock | - | - | - | - | - | - | - | hex key | - | - | hexagonal 6mm | - | - | - | Wiha torque screwdrivers | max. 15Nm | - | - | - | - | - | - | - | - | interchangeable blade | ||
![]() 38558 WIHA | In Stock | - | - | - | - | - | - | - | - | T | torque | hexagonal 4mm | - | - | - | - | max. 3.8Nm | - | - | - | - | - | - | - | - | screwdriver handle | ||
![]() 28735 WIHA | In Stock | - | - | - | - | - | - | - | Torx® | - | - | hexagonal 6mm | - | - | - | Wiha torque screwdrivers | max. 10Nm | - | - | - | - | - | - | - | - | interchangeable blade |