- Type of tool
- Material
- Spanner size
- Kind of wrench
- Kind of bit
- Blade length
- Plating material
- Blade material
- Kind of wrench1
- Mounting
- Kind of screwdriver
- Kind of handle
Attribute column
Manufacturer
Wiha Hex, Torx Keys
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Shape | Approvals | Base Product Number | Blade length | Blade width | Contact Materials | Content | Current-Collector (Ic) (Max) | Downforce | ESD Safe | Handle Material | Handle Ø | Head Type | Manufacturer | Material (details) | Material properties | Mfr | Package | Product Status | RoHS | Test Conditions | Tip Size | Tip Type | Voltage Rated | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Orientation | Frequency | Frequency Stability | Housing Color | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Input Type | Power - Max | Current - Test | Size | Terminal Type | Transistor Type | Gain | Voltage - Collector Emitter Breakdown (Max) | Depth Behind Panel | Power - Output | Vce(on) (Max) @ Vge, Ic | Standards | Noise Figure | Finish | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Voltage - Test | Switching Energy | Overall Length | Number of Pieces | Reverse Recovery Time (trr) | Kit Contents | Contacts | IP Rating | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38611 Wiha | In Stock | - | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | 1pc(s) | - | - | Yes | - | - | - | - | - | tempered | - | - | - | - | - | - | Phillips, Plusminus (Pozidriv/Slotted), Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | ||
![]() 22001214 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22028373 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 16 MHz | - | - | - | 18 pF | - | 0.003 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 22035488 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22001212 Wiha | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | MHz Crystal | - | - | - | - | - | 12.288 MHz | ±25ppm | - | 120 Ohms | 16pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() 22029475 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00848 Wiha | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | Chrome moly vanadium steel | - | - | - | AUIRGP35B | 100mm | - | - | - | 60 A | Phillips | - | Bi-material | 36mm | - | - | - | tempered,burnished | International Rectifier | Bulk | Active | - | 390V, 22A, 3.3Ohm, 15V | PH2 | Phillips | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 308 W | - | PH 2 | - | - | - | 600 V | - | - | 2.55V @ 15V, 35A | VDE 0682 part 201, ICE 900 | - | - | NPT | 240 nC | 120 A | 26ns/110ns | - | 220µJ (on), 215µJ (off) | 218mm | - | 42 ns | - | - | - | - | 218mm | - | - | ||
![]() 01416 Wiha | In Stock | - | - | - | 2-Flatpack, Fin Leads | H-37265-2 | Chrome Vanadium Steel | - | L | - | PTFA080551 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wolfspeed, Inc. | Strip | Not For New Designs | - | - | - | - | 65 V | - | - | - | - | - | - | - | 10µA | - | 869MHz ~ 960MHz | - | - | - | - | - | - | - | - | 450 mA | - | - | LDMOS | 18.5dB | - | - | 55W | - | - | - | - | - | - | - | - | 28 V | - | - | 7 | - | - | - | - | - | - | - | - | ||
![]() 00772 Wiha | In Stock | - | - | - | - | - | Chrome moly vanadium steel | - | - | - | - | 100mm | - | - | - | - | Pozidriv | - | Bi-material | 36mm | - | - | Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated | tempered,matt chrome plating | - | - | - | Non-Compliant | - | PZ2 | Pozidriv | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PZ 2 | - | - | - | - | - | - | - | ISO 8764 | - | - | - | - | - | - | - | - | 218 mm | - | - | - | - | - | - | 218mm | - | - | ||
![]() 27930 Wiha | In Stock | - | - | - | - | - | Chrome Vanadium Steel | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 42989 Wiha | In Stock | - | - | - | - | - | Molybdenum vanadium steel | 360g | - | - | - | 50mm,65mm | 1.5mm,2mm,2.5mm,3mm | - | - | - | Phillips,Slot | No | - | - | - | - | - | burnished | - | - | - | - | - | - | Flat, Phillips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PH 0,PH 00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 6 Pcs of 1.5x50mm/2x50mm/2.5x65mm/3x65mm Slotted, PH00x50mm/PH0x65mm Phillips Screwdrivers & Holder | - | - | - | - | - | - | ||
![]() 22006370 Wiha | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
![]() 22004105 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22006364 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00921 Wiha | In Stock | - | - | - | - | - | Chrome Vanadium Steel | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 00916 Wiha | In Stock | - | - | - | - | - | Chrome Vanadium Steel | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 22000906 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364S6 Wiha | In Stock | - | - | - | - | - | Chrome Vanadium Steel | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chrome | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | ||
![]() 41231 Wiha | In Stock | - | - | - | - | - | - | 0.43 | - | - | - | - | - | - | - | - | - | - | - | - | Hexagon, Phillips, Pozidriv, Slotted, Torx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver Bit Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hex 4, Hex 5, Hex 6, PH1, PH2, PZ1, PZ2, SL2.5, SL3.5, SL5.5, T10, T15, T20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 18Pcs of Slotted, Phillips, Pozidriv, Torx, Hex Socket Bits & 34mm, 30mm Dia Handle Screwdrivers | - | - | - | - | - | - | ||
![]() 02811 Wiha | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |