- Type of tool
- Pliers length
- Kind of pliers
- Tool material
- Kind of pliers1
- Conform to the norm
- Cutting range
- Oblique pliers/knives features
- Pliers/knives application
- Kind of package
- Cutting range1
- Blade hardness
Attribute column
Manufacturer
Wiha Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade hardness | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Kind of package | Kind of pliers | Kind of pliers1 | Kind of stripping wire | Kind of stripping wire1 | Max jaw capacity | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Related items | Tool material | Tools features | Tools features1 | Wire cross-section | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41275 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,7mm max | spring steel wire Ø2,3mm max | - | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 180mm | - | - | steel | - | - | - | pliers | ||
![]() 41280 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 200mm | - | - | steel | - | - | - | pliers | ||
![]() 41319 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,7mm max | spring steel wire Ø2,3mm max | blister | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 180mm | - | - | steel | - | - | - | pliers | ||
![]() 41221 WIHA | In Stock | - | - | - | - | - | - | spring steel wire Ø2,3mm max | - | blister | cutting | end | - | - | - | - | - | - | 300mm | to lace concrete reinforcing steel with binding wire from a roll | - | steel | - | - | - | concreters nippers | ||
![]() 40713 WIHA | In Stock | - | - | - | - | - | - | spring steel wire Ø2,3mm max | - | - | cutting | end | - | - | - | - | - | - | 300mm | to lace concrete reinforcing steel with binding wire from a roll | - | steel | - | - | - | concreters nippers | ||
![]() 38986 WIHA | In Stock | - | - | - | - | DIN ISO 5743 | EN 60900 | - | - | blister | crimping | insulated | - | - | - | 1kV AC | DynamicJoint® | - | 180mm | - | - | steel | - | - | 0.25...16mm<sup>2</sup> | pliers | ||
![]() 39378 WIHA | In Stock | - | - | - | about 60 HRC | - | - | spring steel wire Ø9mm max | - | - | - | - | - | - | - | - | - | - | 750mm | for cutting rods, wires, bolts and rivets | - | steel | cutting edges inductively hardened | thoroughly selected blade geometry and their precision manufacturing ensure high quality cutting and long operational life | - | cutters | ||
![]() 40712 WIHA | In Stock | - | - | - | - | - | - | spring steel wire Ø2,3mm max | - | - | cutting | end | - | - | - | - | PVC coated handles | - | 300mm | to lace concrete reinforcing steel with binding wire from a roll | - | steel | - | - | - | concreters nippers | ||
![]() 39381 WIHA | In Stock | - | - | - | about 60 HRC | - | - | spring steel wire Ø11mm max | - | - | - | - | - | - | - | - | - | - | - | for cutting rods, wires, bolts and rivets | WIHA.39380 | steel | cutting edges inductively hardened | - | - | replacement cutter head | ||
![]() 39380 WIHA | In Stock | - | - | - | about 60 HRC | - | - | spring steel wire Ø11mm max | - | - | - | - | - | - | - | - | - | - | 900mm | for cutting rods, wires, bolts and rivets | - | steel | cutting edges inductively hardened | thoroughly selected blade geometry and their precision manufacturing ensure high quality cutting and long operational life | - | cutters | ||
![]() 27343 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | - | hard wire Ø2,2mm max | spring steel wire Ø1,6mm max | blister | curved | universal | flat | round | - | - | - | - | 200mm | - | - | steel | - | - | - | pliers | ||
![]() 41279 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø3mm max | medium hard wire Ø4,2mm max | - | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 200mm | - | - | steel | - | - | - | pliers | ||
![]() 41307 WIHA | In Stock | - | - | - | - | - | - | hard wire Ø2,5mm max | spring steel wire Ø2mm max | blister | cutting | side | - | - | - | - | - | - | 160mm | - | - | steel | - | - | - | pliers | ||
![]() 40921 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,5mm max | medium hard wire Ø3,5mm max | - | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 160mm | - | - | steel | - | - | - | pliers | ||
![]() 41301 WIHA | In Stock | - | - | - | - | - | - | hard wire Ø2,5mm max | medium hard wire Ø3,5mm max | blister | cutting | side | - | - | - | - | - | - | 160mm | - | - | steel | - | - | - | pliers | ||
![]() 41320 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,7mm max | spring steel wire Ø2,3mm max | blister | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 180mm | - | - | steel | - | - | - | pliers | ||
![]() 43240 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | - | medium hard wire Ø0,8mm max | soft wire Ø2mm max | blister | cutting | side | - | - | - | - | - | - | 125mm | - | - | steel | - | - | - | pliers | ||
![]() 39091 WIHA | In Stock | - | - | Chrom-vanadium-molybdenum steel | - | DIN ISO 8976 | - | - | - | - | adjustable | adjustable grip | - | - | 40mm | - | adjustable jaw opening | handles with ergonomic plastic grips | 250mm | suitable for gripping of flat and round elements for example pipes | - | - | - | - | - | pliers | ||
![]() 27419 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | EN 60900 | hard wire Ø2,5mm max | spring steel wire Ø2mm max | blister | insulated | universal | - | - | - | 1kV AC | ergonomic two-component handles | induction hardened blades | 200mm | for bending, gripping and cutting | - | steel | - | - | - | pliers | ||
![]() 41310 WIHA | In Stock | - | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,5mm max | medium hard wire Ø3,5mm max | blister | cutting | side | - | - | - | 1kV AC | DynamicJoint® | - | 160mm | - | - | steel | - | - | - | pliers |