- Type of tool
- Pliers length
- Kind of pliers
- Tool material
- Kind of pliers1
- Conform to the norm
- Cutting range
- Oblique pliers/knives features
- Pliers/knives application
- Kind of package
- Cutting range1
- Blade hardness
Attribute column
Manufacturer
Wiha Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Blade hardness | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Kind of circlip | Kind of package | Kind of pliers | Kind of pliers1 | Kind of stripping wire | Kind of stripping wire1 | Max jaw capacity | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Tool material | Version | Type of tool | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27384 WIHA | In Stock | - | - | steel | - | DIN ISO 8976 | - | - | - | - | blister | adjustable | Cobra adjustable grip | - | - | 63mm | - | adjustable jaw opening | blackened tool | 300mm | suitable for gripping of flat and round elements for example pipes | - | adjustment with a button | pliers | - | ||
![]() 29427 WIHA | In Stock | - | - | Chrom-vanadium-molybdenum steel | - | DIN ISO 5256 | - | - | - | internal | - | for circlip | - | - | - | - | - | - | - | 310mm | - | - | angular | pliers | 85...140mm | ||
![]() 28402 WIHA | In Stock | - | - | - | - | - | - | - | - | - | - | swivel pliers for making holes | - | - | - | - | - | 6 exchangeable punching tools | - | 225mm | for making holes in leather, fabrics and plastics | steel | - | pliers | - | ||
![]() 27502 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 9242 | - | hard wire Ø2,2mm max | spring steel wire Ø1,8mm max | - | blister | cutting | end | - | - | - | - | induction hardened blades | reinforced structure | 250mm | to lace concrete reinforcing steel with binding wire from a roll | steel | - | concreters nippers | - | ||
![]() 29429 WIHA | In Stock | - | - | Chrom-vanadium-molybdenum steel | - | DIN ISO 5254 | - | - | - | external | - | for circlip | - | - | - | - | - | - | - | 310mm | - | - | angular | pliers | 85...140mm | ||
![]() 27447 WIHA | In Stock | - | - | - | - | DIN ISO 9654 | IEC 61340-5-1 | soft wire Ø1,2mm max | - | - | blister | cutting | side | - | - | - | - | - | - | 115mm | - | steel | ESD | pliers | - | ||
![]() 27504 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 9242 | - | hard wire Ø2,4mm max | spring steel wire Ø2mm max | - | blister | cutting | end | - | - | - | - | induction hardened blades | reinforced structure | 300mm | to lace concrete reinforcing steel with binding wire from a roll | steel | - | concreters nippers | - | ||
![]() 30978 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5746 | - | hard wire Ø2,5mm max | spring steel wire Ø2mm max | - | - | universal | - | - | - | - | - | DynamicJoint® | - | 200mm | for bending, gripping and cutting | steel | - | pliers | - | ||
![]() 27383 WIHA | In Stock | - | - | steel | - | DIN ISO 8976 | - | - | - | - | blister | adjustable | Cobra adjustable grip | - | - | 50mm | - | adjustable jaw opening | blackened tool | 250mm | suitable for gripping of flat and round elements for example pipes | - | adjustment with a button | pliers | - | ||
![]() 32328 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | - | hard wire Ø2,2mm max | spring steel wire Ø1,6mm max | - | - | curved | universal | flat | round | - | - | - | - | 200mm | - | steel | - | pliers | - | ||
![]() 34570 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | - | hard wire Ø2,2mm max | spring steel wire Ø1,6mm max | - | blister | curved | universal | flat | round | - | - | - | - | 200mm | - | steel | - | pliers | - | ||
![]() 30826 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5746 | - | hard wire Ø2,2mm max | spring steel wire Ø1,8mm max | - | - | universal | - | - | - | - | - | DynamicJoint® | - | 180mm | for bending, gripping and cutting | steel | - | pliers | - | ||
![]() 32320 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5746 | - | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | - | universal | - | - | - | - | - | DynamicJoint® | - | 225mm | for bending, gripping and cutting | steel | - | pliers | - | ||
![]() 32330 WIHA | In Stock | - | - | - | - | DIN ISO 5745 | - | - | - | - | - | flat | - | - | - | - | - | - | - | 160mm | - | steel | - | pliers | - | ||
![]() 27395 WIHA | In Stock | - | - | - | - | - | - | soft wire Ø1,3mm max | - | - | blister | cutting | side | - | - | - | - | - | - | 138mm | - | steel | - | pliers | - | ||
![]() 34515 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | - | hard wire Ø2,2mm max | spring steel wire Ø1,6mm max | - | blister | for gripping and cutting | universal | flat | round | - | - | - | - | 200mm | - | steel | - | pliers | - | ||
![]() 33178 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | EN 60900 | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | - | half-rounded nose | universal | - | - | - | 1kV AC | - | - | 200mm | - | steel | - | pliers | - | ||
![]() 38856 WIHA | In Stock | - | - | - | about 64 HRC | IEC 60900:2012 | VDE | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | blister | insulated | universal | - | - | - | 1kV AC | ergonomic two-component handles | induction hardened blades | 225mm | for bending, gripping and cutting | steel | - | pliers | - | ||
![]() 38858 WIHA | In Stock | - | - | - | about 64 HRC | DIN ISO 5745 | EN 60900 | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | blister | half-rounded nose | universal | - | - | - | 1kV AC | - | - | 200mm | - | steel | - | pliers | - | ||
![]() 27380 WIHA | In Stock | - | - | - | - | - | - | hard wire Ø2,4mm max | spring steel wire Ø2mm max | - | blister | cutting | end | - | - | - | - | PVC coated handles | - | 300mm | to lace concrete reinforcing steel with binding wire from a roll | steel | - | concreters nippers | - |