- Type of tool
- Pliers length
- Kind of pliers
- Tool material
- Kind of pliers1
- Conform to the norm
- Cutting range
- Oblique pliers/knives features
- Pliers/knives application
- Kind of package
- Cutting range1
- Blade hardness
Attribute column
Manufacturer
Wiha Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Blade hardness | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Kind of cut | Kind of package | Kind of pliers | Kind of pliers1 | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Pliers/knives application1 | Related items | Tool material | Tools features | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43332 WIHA | In Stock | - | - | - | - | - | - | - | - | - | cutting | side | - | DynamicJoint® | - | 160mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43460 WIHA | In Stock | - | - | - | - | - | - | - | - | blister | cutting | side | - | DynamicJoint® | - | 180mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43455 WIHA | In Stock | - | - | - | - | - | - | - | - | blister | cutting | side | - | DynamicJoint® | - | 160mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43327 WIHA | In Stock | - | - | - | IEC 60900 | VDE | - | - | with side face | - | cutting | side | 1kV AC | DynamicJoint® | - | 140mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43453 WIHA | In Stock | - | - | - | IEC 60900 | VDE | - | - | - | blister | cutting | side | 1kV AC | DynamicJoint® | - | 140mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43451 WIHA | In Stock | - | - | - | - | - | - | - | - | blister | cutting | side | - | DynamicJoint® | - | 140mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43325 WIHA | In Stock | - | - | - | - | - | - | - | - | - | cutting | side | - | DynamicJoint® | - | 140mm | for cutting copper and aluminium cables | for cutting wire | - | steel | - | pliers | ||
![]() 43338 WIHA | In Stock | - | - | - | - | - | - | - | - | - | cutting | side | - | DynamicJoint® | - | 180mm | - | - | - | steel | - | pliers | ||
![]() 39377 WIHA | In Stock | - | - | about 60 HRC | - | - | spring steel wire Ø8mm max | - | - | - | - | - | - | - | - | - | for cutting rods, wires, bolts and rivets | - | WIHA.39376 | steel | cutting edges inductively hardened | replacement cutter head | ||
![]() 38855 WIHA | In Stock | - | - | - | DIN ISO 5746 | EN 60900 | hard wire Ø2,2mm max | spring steel wire Ø1,8mm max | - | blister | insulated | universal | 1kV AC | - | - | 180mm | - | - | - | steel | - | pliers | ||
![]() 38859 WIHA | In Stock | - | - | about 64 HRC | IEC 60900:2012 | - | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | blister | curved | insulated | 1kV AC | ergonomic two-component handles | induction hardened blades | 200mm | for bending | for gripping | - | steel | - | pliers | ||
![]() 39379 WIHA | In Stock | - | - | about 60 HRC | - | - | spring steel wire Ø9mm max | - | - | - | - | - | - | - | - | - | for cutting rods, wires, bolts and rivets | - | WIHA.39378 | steel | cutting edges inductively hardened | replacement cutter head | ||
![]() 41015 WIHA | In Stock | - | - | - | - | - | - | - | - | - | curved | flat | - | - | - | 142mm | - | - | - | steel | - | pliers | ||
![]() 40922 WIHA | In Stock | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø2,5mm max | medium hard wire Ø3,5mm max | - | - | cutting | side | 1kV AC | DynamicJoint® | - | 160mm | - | - | - | steel | - | pliers | ||
![]() 40919 WIHA | In Stock | - | - | - | - | - | hard wire Ø2,5mm max | spring steel wire Ø2mm max | - | - | cutting | side | - | - | - | 160mm | - | - | - | steel | - | pliers | ||
![]() 40913 WIHA | In Stock | - | - | - | - | - | hard wire Ø2,5mm max | medium hard wire Ø3,5mm max | - | - | cutting | side | - | - | - | 160mm | - | - | - | steel | - | pliers | ||
![]() 41329 WIHA | In Stock | - | - | - | DIN ISO 5749 | EN 60900 | hard wire Ø3mm max | medium hard wire Ø4,2mm max | - | blister | cutting | side | 1kV AC | DynamicJoint® | - | 200mm | - | - | - | steel | - | pliers | ||
![]() 41317 WIHA | In Stock | - | - | - | - | - | hard wire Ø2,7mm max | medium hard wire Ø3,8mm max | - | blister | cutting | side | - | - | - | 180mm | - | - | - | steel | - | pliers | ||
![]() 10338 WIHA | In Stock | - | - | about 64 HRC | DIN ISO 5746 | - | hard wire Ø3mm max | spring steel wire Ø2,5mm max | - | - | universal | - | - | DynamicJoint® | - | 225mm | for bending, gripping and cutting | - | - | steel | - | pliers | ||
![]() 30979 WIHA | In Stock | - | - | about 64 HRC | DIN ISO 5746 | - | hard wire Ø2mm max | spring steel wire Ø1,6mm max | - | - | universal | - | - | DynamicJoint® | - | 160mm | for bending, gripping and cutting | - | - | steel | - | pliers |