- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Downforce | ESD Safe | Material properties | Tip Type | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Size | Tool Type | Tip - Type | Standards | Number of Pieces | Features | Kit Contents | Height | Length | Width | Length - Overall | Length - Blade | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26563 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | - | - | - | - | 2009 | - | Active | Not Applicable | - | 1/4 | Nut Driver | Hex Socket | - | - | Free Turning Cap | - | 12.7mm | 169.926mm | 12.7mm | 6.69 170.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 26445 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | - | - | - | - | 2009 | PicoFinish® | Active | Not Applicable | - | 2mm | Screwdriver | Hex | - | - | Ball End, Chrome Finish, Free Turning Cap, Soft Grip | - | - | 149.86mm | - | 5.90 150.0mm | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 30814 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.17lb 77.11g | - | - | - | - | 2003 | SoftFinish® | Active | Not Applicable | - | 0.8mmx4.5mm | Screwdriver | Slotted | - | - | Chrome Finish, Ergonomic, Soft Grip | - | - | 200.914mm | - | 7.91 201.0mm | 3.54 90.0mm | - | Non-RoHS Compliant | ||
![]() 26737 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.03lb 13.61g | - | - | - | - | 2009 | PicoFinish® | Active | Not Applicable | - | T5 | Screwdriver | Torx® | - | - | Chrome Finish, Ergonomic, Free Turning Cap, Soft Grip | - | - | 140mm | - | 5.28 134.0mm | 1.57 40.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 35803 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.22lb 99.79g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | #3 | Screwdriver | Square | - | - | Chrome Finish, Ergonomic, Soft Grip | - | - | 267.97mm | - | 10.55 268.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 27314 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.05lb 22.68g | - | - | - | - | 2009 | - | Obsolete | Not Applicable | - | #0 | Screwdriver | Phillips | - | - | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 0m | 195.072mm | 0m | 7.68 195.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 26363 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 4.535924g | - | - | - | - | 2009 | PicoFinish® | Active | Not Applicable | - | 1/16 | Screwdriver | Hex | - | - | Chrome Finish, Free Turning Cap, Soft Grip | - | - | 143.764mm | - | 5.67 144.0mm | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 34306 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.15lb 68.04g | - | - | - | - | 2009 | SoftFinish® | Obsolete | Not Applicable | - | 6mm | Nut Driver | Hex Socket | - | - | Chrome Finish, Ergonomic, Hollow Shaft, Soft Grip | - | - | - | - | 6.89 175.0mm | 2.76 70.0mm | - | Non-RoHS Compliant | ||
![]() 36282 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.19lb 86.18g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | T27 | Screwdriver | Torx® | - | - | Chrome Finish, Ergonomic, Soft Grip | - | - | 233.68mm | - | 9.20 233.7mm | 4.50 115.0mm | - | Non-RoHS Compliant | ||
![]() 37238 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.28lb 127.01g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | 7mm | Nut Driver | Hex Socket | - | - | Ergonomic, Flexible Shaft, Soft Grip | - | 12.7mm | 261.112mm | 76.2mm | 10.28 261.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 26751 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | - | - | - | - | 2009 | PicoFinish® | Active | Not Applicable | - | T20 | Screwdriver | Torx® | - | - | Chrome Finish, Ergonomic, Free Turning Cap, Soft Grip | - | - | 160.02mm | - | 6.30 160.0mm | 2.36 60.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 36278 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.11lb 49.9g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | T20 | Screwdriver | Torx® | - | - | Chrome Finish, Ergonomic, Soft Grip | - | 25.4mm | 211mm | 25.4mm | 8.31 211.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 36263 Wiha | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2018 | SoftFinish® | Active | Not Applicable | - | IP30 | Screwdriver | TorxPlus® | - | - | Anti Cam Out, Chrome Finish, Ergonomic, Soft Grip | - | - | - | - | 9.20 233.7mm | 4.50 115.0mm | - | Non-RoHS Compliant | ||
![]() 30236 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | - | 0.52lb 235.87g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | 2mmx12mm | Screwdriver | Slotted | - | - | Chrome Finish, Soft Grip | - | - | 373.888mm | - | 14.72 374.0mm | 9.84 250.0mm | - | Non-RoHS Compliant | ||
![]() 27804 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.03lb 13.61g | - | - | - | - | 2009 | - | Obsolete | Not Applicable | - | T4 | Screwdriver | Torx® | - | - | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | - | 119.38mm | - | 4.70 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 26079 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | - | - | - | - | 2009 | PicoFinish® | Active | Not Applicable | - | 0.8mmx4mm | Screwdriver | Slotted | - | - | Chrome Finish, Free Turning Cap, Soft Grip | - | - | 199.898mm | - | 7.87 200.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 26765 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | Steel | 0.02lb 9.07g | - | - | - | - | 2015 | Precision | Active | Not Applicable | - | PL5 | Screwdriver | Pentalobe | - | - | Chrome Finish, Ergonomic, Free Turning Cap | - | 12.7mm | 119.888mm | 12.7mm | 4.72 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 35389 WIHA | In Stock | - | - | - | - | - | Chrome moly vanadium steel | - | Slot,Phillips | No | tempered,burnished | Phillips, Slotted | - | - | - | - | VDE | - | - | - | DIN 7437/DIN 5264/DIN ISO 2380/IEC 60900:2004 | 6 | - | 6 Pcs of Slotted & Phillips Screwdrivers | - | - | - | - | - | - | - | ||
![]() 36269 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | - | - | - | - | 2009 | SoftFinish® | Active | Not Applicable | - | T7s | Screwdriver | Torx® TR (Security) | - | - | Chrome Finish, Ergonomic, Soft Grip | - | - | 165.1mm | - | 6.50 165.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 30237 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 125 | - | 0.16lb 72.57g | - | - | - | - | 2016 | SoftFinish® | Obsolete | Not Applicable | - | 1mmx5.5mm | Screwdriver | Slotted | - | - | Chrome Finish, Ergonomic, Measurement Scale, Soft Grip | - | - | 236.22mm | - | 9.30 236.0mm | 4.92 125.0mm | - | Non-RoHS Compliant |