- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Size | Tool Type | Tip - Type | Features | Height | Length | Width | Length - Overall | Length - Blade | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U110T12 WIHA | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 26010 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.02lb 9.07g | - | 2009 | - | Active | Not Applicable | 0.18mmx1mm | Screwdriver | Slotted | Chrome Finish, Ergonomic, Free Turning Cap | - | 120mm | - | 4.70 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 32101 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.12lb 54.43g | - | 2009 | SoftFinish® | Active | Not Applicable | #1 | Screwdriver | Phillips | Black Tip, Ergonomic, Insulated to 1000V, Soft Grip | 25.4mm | 190.5mm | 25.4mm | 7.52 191.0mm | 3.15 80.0mm | - | Non-RoHS Compliant | ||
![]() 30535 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | SoftFinish® | Obsolete | Not Applicable | M3.5 | Nut Driver | Spanner (Security) | Chrome Finish, Ergonomic, Soft Grip | - | 217.932mm | - | 8.58 218.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 34144 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.4lb 181.44g | - | 2009 | SoftFinish® | Active | Not Applicable | 9/16 | Nut Driver | Hex Socket | Deep Socket, Ergonomic, Soft Grip | 25.399746m | 246.38mm | - | 9.69 246.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 34482 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | SoftFinish® | Active | Not Applicable | M12 | Nut Driver | Triangle Socket | Ergonomic, Soft Grip | - | 243.078mm | - | 9.57 243.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 18606 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.05lb 22.68g | - | 2009 | - | Obsolete | Not Applicable | 0.5mmx3mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | 25.4mm | 149.86mm | 25.4mm | 5.90 150.0mm | 2.95 75.0mm | - | Non-RoHS Compliant | ||
![]() 31312 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.15lb 68.04g | - | 2009 | SoftFinish® | Obsolete | Not Applicable | #1 | Screwdriver | Pozidriv® | Chrome Finish, Soft Grip | 25.4mm | 312.42mm | 25.4mm | 12.30 311.0mm | 7.87 200.0mm | - | Non-RoHS Compliant | ||
![]() 51035 Wiha | In Stock | - | Datasheet | - | Slot | - | 0.07lb 31.75g | - | 2009 | Dynamic | Obsolete | Not Applicable | 0.6mmx3.5mm | Screwdriver | Slotted | Chrome Finish, Ergonomic, Free Turning Cap | - | 204.978mm | - | 8.07 205.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 45526 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.1lb 45.36g | - | 2009 | Proturn® | Obsolete | Not Applicable | T15 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | 169.926mm | - | 6.69 170.0mm | 3.15 80.0mm | - | Non-RoHS Compliant | ||
![]() 15325 Wiha | In Stock | - | Datasheet | 2 Weeks | - | Molded | 0.18lb 81.65g | - | 2009 | - | Obsolete | Not Applicable | #2 | Screwdriver | Phillips | Impact Resistant, Nickel Plated | 25.4mm | 204.978mm | 25.4mm | 8.07 205.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 27100 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | Ceramic | 0.14lb 63.5g | - | 2009 | - | Obsolete | Not Applicable | #0 | Screwdriver | Phillips | Ceramic, ESD Safe, Free Turning Cap, Non-Magnetic | - | 94.488mm | - | 3.72 94.5mm | 0.59 15.0mm | - | Non-RoHS Compliant | ||
![]() 32218 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 125 | 0.25lb 113.4g | - | 2009 | SoftFinish® | Active | Not Applicable | 7mm | Nut Driver | Hex Socket | Deep Socket, Insulated to 1000V, Soft Grip | 31.75mm | 243.078mm | 31.75mm | 9.57 243.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 18657 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.21lb 95.25g | - | 2009 | - | Obsolete | Not Applicable | 0.9mmx6mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | 254.762mm | - | 10.03 255.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 18612 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.06lb 27.22g | - | 2009 | - | Obsolete | Not Applicable | 0.5mmx3mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | 225.044mm | - | 8.86 225.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 45516 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.08lb 36.29g | - | 2009 | Proturn® | Obsolete | Not Applicable | T9 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | 149.098mm | - | 5.87 149.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 36230 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.13lb 58.97g | - | 2009 | PowerHandle | Obsolete | Not Applicable | T15 | Screwdriver | Torx® | Chrome Finish, Impact Resistant, Oil and Chemical Resistant | 25.4mm | 169.926mm | 76.2mm | 6.69 170.0mm | 3.15 80.0mm | - | Non-RoHS Compliant | ||
![]() 45525 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.2lb 90.72g | - | 2009 | 3K, Proturn® | Obsolete | Not Applicable | T25 | Screwdriver | Torx® | Black Tip, Ergonomic, Impact Resistant, Soft Grip | - | 215.138mm | - | 8.47 215.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 46708 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.07lb 31.75g | - | 2009 | 3K | Obsolete | Not Applicable | 3/32 | Screwdriver | Hex | Ball End, Black Finish, Ergonomic, Soft Grip | - | 185.42mm | - | 7.30 185.4mm | 3.90 99.0mm | - | Non-RoHS Compliant | ||
![]() 46786 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.52lb 235.87g | - | 2009 | 3K | Obsolete | Not Applicable | 10mm | Screwdriver | Hex | Ball End, Black Finish, Ergonomic, Soft Grip | - | 319.024mm | - | 12.56 319.0mm | 7.87 200.0mm | - | Non-RoHS Compliant |