- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Size | Tool Type | Tip - Type | Features | Kit Contents | Height | Length | Width | Length - Overall | Length - Blade | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36726 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.12lb 54.43g | - | 2009 | MagicRing, SoftFinish® | Active | Not Applicable | - | 1/8 | Screwdriver | Hex | Ball End, Chrome Finish, Screw Holding, Soft Grip | - | - | 243.078mm | - | 9.57 243.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 52732 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.4lb 181.44g | - | 2009 | MicroFinish | Active | Not Applicable | - | T40 | Screwdriver | Torx® | Chrome Finish, Ergonomic, Impact Resistant, Non-Slip, Oil and Grease Resistant | - | - | 254mm | - | 10.00 254.0mm | 5.10 130.0mm | - | Non-RoHS Compliant | ||
![]() 45531 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.11lb 49.9g | - | 2009 | Proturn® | Obsolete | Not Applicable | - | T20 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | - | 190.5mm | - | 7.48 190.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 45520 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.11lb 49.9g | - | 2009 | 3K, Proturn® | Obsolete | Not Applicable | - | T20 | Screwdriver | Torx® | Black Tip, Ergonomic, Impact Resistant, Soft Grip | - | - | 215.138mm | - | 8.47 215.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 27210 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | - | 2009 | - | Obsolete | Not Applicable | - | 0.18mmx1mm | Screwdriver | Slotted | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | - | 119.38mm | - | 4.70 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 362K7 WIHA | In Stock | - | - | - | - | - | - | 670 g | Non-Compliant | - | - | - | - | 362.7 kΩ | - | - | - | - | T8, T9, T10, T15, T20, T25, T30 | - | - | - | - | - | No SVHC | - | ||
![]() 362RT27 WIHA | In Stock | - | - | - | External | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 233 mm | 36 mm | - | - | No SVHC | - | ||
![]() 45541 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.11lb 49.9g | - | 2009 | Proturn® | Obsolete | Not Applicable | - | T27 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | - | 215.138mm | - | 8.47 215.0mm | 4.50 115.0mm | - | Non-RoHS Compliant | ||
![]() 20759 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | - | 2012 | - | Obsolete | Not Applicable | - | T20T25 | Screwdriver | Torx®, Offset (2) | - | - | - | 124.968mm | - | 4.92 125.0mm | - | - | Non-RoHS Compliant | ||
![]() 27857 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | - | 2009 | - | Obsolete | Not Applicable | - | IP15 | Screwdriver | TorxPlus® | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | - | 169.926mm | - | 6.69 170.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 45230 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.23lb 104.33g | - | 2009 | 3K, Proturn® | Obsolete | Not Applicable | - | #2 | Screwdriver | Pozidriv® | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | - | 268.986mm | - | 10.59 269.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 53410 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 100 | - | 0.37lb 167.83g | - | 2009 | MicroFinish | Active | Not Applicable | - | #2 | Screwdriver | Phillips | Chrome Finish, Impact Resistant, Non-Slip, Oil and Grease Resistant, Striking Cap | - | 31.75mm | 213.36mm | 31.75mm | 8.39 213.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 26042 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | - | 0.07lb 31.75g | - | 2009 | - | Active | Not Applicable | - | 0.8mmx4mm | Screwdriver | Slotted | Chrome Finish, Ergonomic, Extra Long, Free Turning Cap | - | - | 260.096mm | - | 10.24 260.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 26735 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.03lb 13.61g | - | 2009 | PicoFinish® | Active | Not Applicable | - | T3 | Screwdriver | Torx® | Chrome Finish, Ergonomic, Free Turning Cap, Soft Grip | - | - | 134.112mm | - | 5.28 134.0mm | 1.57 40.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 26763 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | Steel | 0.02lb 9.07g | - | 2015 | Precision | Active | Not Applicable | - | PL3 | Screwdriver | Pentalobe | Chrome Finish, Ergonomic, Free Turning Cap | - | 12.7mm | 119.888mm | 12.7mm | 4.72 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 26766 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | Steel | 0.02lb 9.07g | - | 2015 | Precision | Active | Not Applicable | - | PL6 | Screwdriver | Pentalobe | Chrome Finish, Ergonomic, Free Turning Cap | - | 12.7mm | 119.888mm | 12.7mm | 4.72 120.0mm | 1.57 40.0mm | - | Non-RoHS Compliant | ||
![]() 26210 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.05lb 22.68g | - | 2009 | - | Active | Not Applicable | - | #1 | Screwdriver | Pozidriv® | Chrome Finish, Ergonomic, Free Turning Cap | - | 12.7mm | 169.926mm | 12.7mm | 6.69 170.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 32049 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 56.699046g | - | - | SlimLine | Active | Not Applicable | - | 4mm | Screwdriver | Slotted | Black Tip, Insulated to 1000V | - | - | 236.22mm | - | 9.30 236.0mm | 3.94 100.0mm | - | Non-RoHS Compliant | ||
![]() 32058 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.25lb 113.4g | - | 2016 | SlimLine, SoftFinish® | Active | Not Applicable | - | 6.5mm | Screwdriver | Slotted | Black Tip, Ergonomic, Insulated to 1000V, Soft Grip | - | - | 267.97mm | - | 10.55 268.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 27227 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | - | 0.03lb 13.61g | - | 2009 | - | Obsolete | Not Applicable | - | 0.4mmx2.5mm | Screwdriver | Slotted | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | - | 195.072mm | - | 7.68 195.0mm | 3.94 100.0mm | - | Non-RoHS Compliant |