- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Size | Tool Type | Tip - Type | Overall Length | Features | Height | Length | Width | Length - Overall | Length - Blade | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26732 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2008 | PicoFinish® | Active | Not Applicable | T1 | Screwdriver | Torx® | - | Chrome Finish, Ergonomic, Free Turning Cap, Soft Grip | - | 134.112mm | - | 5.28 134.0mm | 1.57 40.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 26704 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | T4 | Screwdriver | Torx® | - | Chrome Finish, Ergonomic, Free Turning Cap | 12.7mm | 119.38mm | 12.7mm | 4.70 120.0mm | 1.57 40.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 26419 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | 5/64 | Screwdriver | Hex | - | Ball End, Chrome Finish, Ergonomic, Free Turning Cap, Oil and Chemical Resistant | - | 145.034mm | - | 5.71 145.0mm | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 30820 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.23lb 104.33g | 2009 | SoftFinish® | Active | Not Applicable | 1.1mmx7mm | Screwdriver | Slotted | - | Chrome Finish, Soft Grip | 38.1mm | 238mm | 38.1mm | 9.40 238.8mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 27543 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.04lb 18.14g | 2009 | - | Obsolete | Not Applicable | 7/64 | Screwdriver | Hex | - | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 169.926mm | - | 6.69 170.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 26727 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.04lb 18.14g | 2009 | MagicSpring, PicoFinish® | Obsolete | Not Applicable | T9 | Screwdriver | Torx® | - | Chrome Finish, Ergonomic, Free Turning Cap, Screw Holding, Soft Grip | - | 200mm | - | 5.90 150.0mm | 1.97 50.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 31140 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.1lb 45.36g | 2009 | SoftFinish® | Active | Not Applicable | #2 | Screwdriver | Phillips | - | Chrome Finish, Soft Grip, Stubby Handle | 31.75mm | 74.93mm | 31.75mm | 2.95 75.0mm | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 45508 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.06lb 27.22g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | T8 | Screwdriver | Torx® | - | Black Tip, Ergonomic, Impact Resistant, Soft Grip | - | 138.938mm | - | 5.47 139.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 32561 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.3lb 136.08g | 2009 | SoftFinish® | Obsolete | Not Applicable | T40 | Screwdriver | Torx® | - | Black Tip, Insulated to 1000V, Soft Grip | - | 274.32mm | - | 10.80 274.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 37220 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.3lb 136.08g | 2009 | SoftFinish® | Obsolete | Not Applicable | 3/16 | Nut Driver | Hex Socket | - | Ergonomic, Flexible Shaft, Soft Grip | 12.7mm | 261.112mm | 76.2mm | 10.28 261.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 34134 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.18lb 81.65g | 2009 | SoftFinish® | Active | Not Applicable | 9/64 | Nut Driver | Hex Socket | - | Deep Socket, Ergonomic, Soft Grip | 0m | 238.76mm | 0m | 9.40 238.8mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 36217 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.11lb 49.9g | 2009 | SoftFinish® | Active | Not Applicable | T10 | Screwdriver | Torx® | - | Ball End, Chrome Finish, Ergonomic, Soft Grip | - | 183.896mm | - | 7.24 184.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 30226 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.22lb 99.79g | 2016 | SoftFinish® | Active | Not Applicable | 1.2mmx6.5mm | Screwdriver | Slotted | - | Chrome Finish, Ergonomic, Soft Grip | - | 318.008mm | - | 12.52 318.0mm | 7.87 200.0mm | - | Non-RoHS Compliant | ||
![]() 20715 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.07lb 31.75g | 2009 | - | Obsolete | Not Applicable | 1.2mmx6.5mm | Screwdriver | Slotted, Offset (2) | - | Chrome Finish, Impact Resistant | - | 124.968mm | - | 4.92 125.0mm | - | - | Non-RoHS Compliant | ||
![]() 302-6.5X150 WIHA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311-0 WIHA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 164mm | - | - | - | - | - | - | - | - | ||
![]() 27549 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.05lb 22.68g | 2009 | - | Obsolete | Not Applicable | 5/32 | Screwdriver | Hex | - | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 169.926mm | - | 6.69 170.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 52729 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.27lb 122.47g | 2009 | MicroFinish | Active | Not Applicable | T30 | Screwdriver | Torx® | - | Chrome Finish, Ergonomic, Impact Resistant, Non-Slip, Oil and Grease Resistant | 254mm | 233.68mm | 254mm | 9.20 233.7mm | 4.50 115.0mm | - | Non-RoHS Compliant | ||
![]() 33614 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.26lb 117.93g | 2016 | - | Active | Not Applicable | 10mm | Nut Driver | Hex Socket | - | Deep Socket, Impact Resistant, Nickel Plated, T-Handle | - | 261.62mm | - | 10.30 262.0mm | 9.06 230.0mm | - | Non-RoHS Compliant | ||
![]() 27013 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | Ceramic | 0.14lb 63.5g | 2009 | - | Obsolete | Not Applicable | 0.35mmx1.3mm | Screwdriver | Slotted | - | Ceramic Blades, ESD Safe, Free Turning Cap | 19.05mm | 94.5mm | 50.8mm | 3.72 94.5mm | 0.59 15.0mm | - | Non-RoHS Compliant |