- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Size | Tool Type | Tip - Type | Features | Kit Contents | Height | Length | Width | Length - Overall | Length - Blade | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36736 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.23lb 104.33g | 2009 | MagicRing, SoftFinish® | Active | Not Applicable | 7/32 | Screwdriver | Hex | Ball End, Chrome Finish, Screw Holding, Soft Grip | - | - | 271.78mm | - | 10.70 271.0mm | 5.91 150.0mm | Non-RoHS Compliant | ||
![]() 31112 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.15lb 68.04g | 2009 | SoftFinish® | Active | Not Applicable | #1 | Screwdriver | Phillips | Chrome Finish, Soft Grip | - | 31.75mm | 312.42mm | 31.75mm | 12.30 311.0mm | 7.87 200.0mm | Non-RoHS Compliant | ||
![]() 269T6 WIHA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 3, 2 3.5, 2.5 4, PH000 PH00, PH0 PH1, Handle | - | - | - | - | - | - | ||
![]() 26316 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | - | Active | Not Applicable | 1/16 | Screwdriver | Hex | Chrome Finish, Ergonomic, Free Turning Cap | - | 12.7mm | 145.034mm | 12.7mm | 5.71 145.0mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 34774 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.38lb 172.37g | 2009 | SoftFinish® | Active | Not Applicable | 7/16 | Nut Driver | Hex Socket | Deep Socket, Ergonomic, Soft Grip | - | - | 246.126mm | - | 9.69 246.0mm | 4.92 125.0mm | Non-RoHS Compliant | ||
![]() 33634 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.18lb 81.65g | 2016 | SoftFinish® | Active | Not Applicable | 10mm | Nut Driver | Hex Socket | Ergonomic, Insulated to 1000V, Soft Grip | - | - | 261.62mm | - | 10.30 262.0mm | 9.06 230.0mm | Non-RoHS Compliant | ||
![]() 32209 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 125 | 0.16lb 72.57g | 2009 | SoftFinish® | Active | Not Applicable | 5mm | Nut Driver | Hex Socket | Deep Socket, Insulated to 1000V, Soft Grip | - | 25.4mm | 236.22mm | 25.4mm | 9.30 236.0mm | 4.92 125.0mm | Non-RoHS Compliant | ||
![]() 30746 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.12lb 54.43g | 2016 | SlimLine Xeno | Active | Not Applicable | #1 | Screwdriver | Phillips | Black Tip, Ergonomic, Insulated to 1000V, Soft Grip | - | - | 191.008mm | - | 7.52 191.0mm | 3.15 80.0mm | Non-RoHS Compliant | ||
![]() 45505 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.05lb 22.68g | 2009 | Proturn® | Obsolete | Not Applicable | T6 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | - | 129.032mm | - | 5.08 129.0mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 18642 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.13lb 58.97g | 2009 | - | Obsolete | Not Applicable | 0.7mmx5mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | - | 195.072mm | - | 7.68 195.0mm | 3.94 100.0mm | Non-RoHS Compliant | ||
![]() 18651 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.2lb 90.72g | 2009 | - | Obsolete | Not Applicable | 0.7mmx5mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | - | 394.97mm | - | 15.55 395.0mm | 11.81 300.0mm | Non-RoHS Compliant | ||
![]() 15330 Wiha | In Stock | - | Datasheet | 2 Weeks | - | Molded | 0.27lb 122.47g | 2009 | - | Obsolete | Not Applicable | #2 | Screwdriver | Phillips | Impact Resistant, Nickel Plated | - | 25.4mm | 355.6mm | 25.4mm | 14.00 355.0mm | 9.84 250.0mm | Non-RoHS Compliant | ||
![]() 52050 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | 200 | 0.5lb 226.8g | 2009 | MicroFinish | Obsolete | Not Applicable | 1.6mmx10mm | Screwdriver | Slotted | Chrome Finish, Impact Resistant, Non-Slip, Oil and Grease Resistant | - | 31.75mm | 325.12mm | 31.75mm | 12.80 324.0mm | 7.87 200.0mm | Non-RoHS Compliant | ||
![]() 46712 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.09lb 40.82g | 2009 | 3K | Obsolete | Not Applicable | 1/8 | Screwdriver | Hex | Ball End, Black Finish, Ergonomic, Soft Grip | - | - | 196.088mm | - | 7.72 196.0mm | 3.90 99.0mm | Non-RoHS Compliant | ||
![]() 20700 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.02lb 9.07g | 2009 | - | Obsolete | Not Applicable | 0.6mmx3.5mm | Screwdriver | Slotted, Offset (2) | Chrome Finish, Impact Resistant | - | - | 89.916mm | - | 3.54 90.0mm | - | Non-RoHS Compliant | ||
![]() 46715 Wiha | In Stock | - | Datasheet | - | - | - | 0.07lb 31.75g | 2009 | 3K | Obsolete | Not Applicable | 1.5mm | Screwdriver | Hex | Ball End, Black Finish, Ergonomic, Soft Grip | - | - | 161.036mm | - | 6.34 161.0mm | 2.95 75.0mm | Non-RoHS Compliant | ||
![]() 20760 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.02lb 9.07g | 2012 | - | Obsolete | Not Applicable | T27T30 | Screwdriver | Torx®, Offset (2) | - | - | - | 124.968mm | - | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 26054 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | PicoFinish® | Obsolete | Not Applicable | 1.5mm | Screwdriver | Slotted | Chrome Finish, Free Turning Cap, Soft Grip | - | - | 153.924mm | - | 6.06 154.0mm | 2.36 60.0mm | Non-RoHS Compliant | ||
![]() 20758 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.02lb 9.07g | 2012 | - | Obsolete | Not Applicable | T10T15 | Screwdriver | Torx®, Offset (2) | - | - | - | 124.968mm | - | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 27853 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | - | Obsolete | Not Applicable | IP7 | Screwdriver | TorxPlus® | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | - | 119.38mm | - | 4.70 120.0mm | 1.57 40.0mm | Non-RoHS Compliant |