- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Size | Tool Type | Tip - Type | Features | Height | Length | Width | Length - Overall | Length - Blade | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27855 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.04lb 18.14g | 2009 | - | Obsolete | Not Applicable | IP9 | Screwdriver | TorxPlus® | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 145.034mm | - | 5.71 145.0mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 27854 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.03lb 13.61g | 2009 | - | Obsolete | Not Applicable | IP8 | Screwdriver | TorxPlus® | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 119.38mm | - | 4.70 120.0mm | 1.57 40.0mm | Non-RoHS Compliant | ||
![]() 45152 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.31lb 140.61g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | #3 | Screwdriver | Phillips | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | 269.24mm | - | 10.55 268.0mm | 5.91 150.0mm | Non-RoHS Compliant | ||
![]() 45225 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.21lb 95.25g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | #2 | Screwdriver | Pozidriv® | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | 218.948mm | - | 8.62 219.0mm | 3.94 100.0mm | Non-RoHS Compliant | ||
![]() 45135 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.06lb 27.22g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | #0 | Screwdriver | Phillips | Black Tip, Ergonomic, Impact Resistant, Soft Grip | - | 145.034mm | - | 5.71 145.0mm | 2.36 60.0mm | Non-RoHS Compliant | ||
![]() 45069 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.35lb 158.76g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | 1.6mmx10mm | Screwdriver | Slotted | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | 317.5mm | - | 12.50 317.5mm | 7.87 200.0mm | Non-RoHS Compliant | ||
![]() 45831 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.14lb 63.5g | - | 3K, Proturn® | Obsolete | Not Applicable | #1 | Screwdriver | Square | Black Tip, Chrome Finish, Ergonomic, Impact Resistant, Soft Grip | - | 186.944mm | - | 7.36 187.0mm | 3.15 80.0mm | Non-RoHS Compliant | ||
![]() 30530 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2016 | SoftFinish® | Obsolete | Not Applicable | M3 | Nut Driver | Spanner (Security) | Chrome Finish, Ergonomic, Soft Grip | - | - | - | 8.31 211.0mm | 3.94 100.0mm | Non-RoHS Compliant | ||
![]() 45137 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.13lb 58.97g | 2009 | 3K, Proturn® | Obsolete | Not Applicable | #1 | Screwdriver | Phillips | Black Tip, Ergonomic, Impact Resistant, Soft Grip | - | 186.944mm | - | 7.36 187.0mm | 3.15 80.0mm | Non-RoHS Compliant | ||
![]() 27230 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | 0.04lb 18.14g | 2009 | - | Obsolete | Not Applicable | 0.5mmx3mm | Screwdriver | Slotted | Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant | - | 145.034mm | - | 5.71 145.0mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 30520 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2016 | SoftFinish® | Obsolete | Not Applicable | M2 | Nut Driver | Spanner (Security) | Chrome Finish, Ergonomic, Soft Grip | - | - | - | 7.24 184.0mm | 3.15 80.0mm | Non-RoHS Compliant | ||
![]() 52726 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.25lb 113.4g | 2009 | MicroFinish | Active | Not Applicable | T27 | Screwdriver | Torx® | Chrome Finish, Ergonomic, Impact Resistant, Non-Slip, Oil and Grease Resistant | - | 233.68mm | - | 9.20 233.7mm | 4.50 115.0mm | Non-RoHS Compliant | ||
![]() 18624 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.08lb 36.29g | 2009 | - | Obsolete | Not Applicable | 0.6mmx4mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | 184.912mm | - | 7.28 185.0mm | 3.94 100.0mm | Non-RoHS Compliant | ||
![]() 18601 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.02lb 9.07g | 2009 | - | Obsolete | Not Applicable | 0.4mmx2mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | 19.05mm | 100.076mm | 19.05mm | 3.94 100.0mm | 1.57 40.0mm | Non-RoHS Compliant | ||
![]() 18654 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.19lb 86.18g | 2009 | - | Obsolete | Not Applicable | 0.9mmx6mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | 204.978mm | - | 8.07 205.0mm | 3.94 100.0mm | Non-RoHS Compliant | ||
![]() 27009 Wiha | In Stock | - | Datasheet | 2 Weeks | Standard | Ceramic | 0.14lb 63.5g | 2009 | - | Obsolete | Not Applicable | 0.35mmx0.9mm | Screwdriver | Slotted | Ceramic, ESD Safe, Free Turning Cap, Non-Magnetic | - | 94.488mm | - | 3.72 94.5mm | 0.59 15.0mm | Non-RoHS Compliant | ||
![]() 18603 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.02lb 9.07g | 2009 | - | Obsolete | Not Applicable | 0.4mmx2.5mm | Screwdriver | Slotted | Cabinet Tip, Impact Resistant, Nickel Plated | - | 109.982mm | - | 4.33 110.0mm | 1.97 50.0mm | Non-RoHS Compliant | ||
![]() 45511 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | 0.06lb 27.22g | 2009 | Proturn® | Obsolete | Not Applicable | T8 | Screwdriver | Torx® | Black Finish, Ergonomic, Impact Resistant | - | 138.938mm | - | 5.47 139.0mm | 2.36 60.0mm | Non-RoHS Compliant | ||
![]() 52025 Wiha | In Stock | - | Datasheet | 2 Weeks | Slot | - | 0.21lb 95.25g | 2009 | MicroFinish | Obsolete | Not Applicable | 1mmx5.5mm | Screwdriver | Slotted | Cabinet Tip, Chrome Finish, Impact Resistant, Non-Slip, Oil and Grease Resistant | - | 261.112mm | - | 10.28 261.0mm | 5.91 150.0mm | Non-RoHS Compliant | ||
![]() 51020 Wiha | In Stock | - | Datasheet | - | Slot | - | 0.04lb 18.14g | 2009 | Dynamic | Obsolete | Not Applicable | 0.4mmx2mm | Screwdriver | Slotted | Chrome Finish, Ergonomic, Free Turning Cap | - | 165.1mm | - | 6.50 165.0mm | 2.50 65.0mm | Non-RoHS Compliant |