- Length
- Blade length
- Size
- Downforce
- Weight
- Material
- Features
- Material properties
- Overall Length
- Series
- Content
- RoHS
Attribute column
Manufacturer
Wiha Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Size | Tool Type | Tip - Type | Overall Length | Features | Height | Length | Width | Length - Overall | Length - Blade | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45030 Wiha | In Stock | - | Datasheet | - | Slot | 0.26lb 117.93g | - | 2009 | 3K, Proturn® | Obsolete | Not Applicable | 0.9mmx6mm | Screwdriver | Slotted | - | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | 317.5mm | - | 12.50 317.5mm | 7.87 200.0mm | - | Non-RoHS Compliant | ||
![]() 29134 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.26lb 117.93g | - | 2009 | Easy Torque | Obsolete | Not Applicable | T7 | Screwdriver | Torx® | - | 8 in-lbs (0.9Nm) Torque, Replaceable Blades | - | 213mm | - | - | - | - | Non-RoHS Compliant | ||
![]() 32252 Wiha | In Stock | - | Datasheet | - | Socket | 0.15lb 68.04g | - | - | - | Obsolete | Not Applicable | 9/64 | Nut Driver | Hex Socket | - | Insulated to 1000V | - | 236.22mm | - | 9.30 236.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 29151 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.26lb 117.93g | - | 2009 | Easy Torque | Obsolete | Not Applicable | IP5 | Screwdriver | TorxPlus® | - | 4.4 in-lbs (0.5Nm) Torque, Replaceable Blades | - | 271mm | - | - | - | - | Non-RoHS Compliant | ||
![]() 29159 Wiha | In Stock | - | Datasheet | - | - | 0.26lb 117.93g | - | 2009 | Easy Torque | Obsolete | Not Applicable | IP15 | Screwdriver | TorxPlus® | - | 26.6 in-lbs (3Nm) Torque, Replaceable Blades | - | 214mm | - | - | - | - | Non-RoHS Compliant | ||
![]() 45029 Wiha | In Stock | - | Datasheet | - | Slot | 0.24lb 108.86g | - | 2009 | 3K, Proturn® | Obsolete | Not Applicable | 0.9mmx6mm | Screwdriver | Slotted | - | Black Tip, Chrome Finish, Ergonomic, Soft Grip | - | 269.24mm | - | 10.55 268.0mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 32526 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.06lb 27.22g | - | 2009 | SoftFinish® | Active | Not Applicable | T9 | Screwdriver | Torx® | - | Black Tip, Insulated to 1000V, Soft Grip | - | 165.1mm | - | 6.50 165.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 334DSR6 WIHA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 182mm | - | - | - | - | - | - | - | - | ||
![]() 92276 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 26351 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 9.071847g | - | 2009 | PicoFinish® | Active | Not Applicable | 2.5mm | Screwdriver | Hex | - | Chrome Finish, Free Turning Cap, Soft Grip | - | 160.02mm | - | 6.30 160.0mm | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 284SL4.0/PH1 WIHA | In Stock | - | - | - | External | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 150 mm | 6 mm | - | - | No SVHC | - | ||
![]() 96532 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.07lb 31.75g | - | 2009 | - | Obsolete | Not Applicable | 3.2mm | Nut Driver | Hex Socket | - | Chrome Finish, Free Turning Cap | - | - | - | - | 2.36 60.0mm | - | Non-RoHS Compliant | ||
![]() 37241 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.44lb 199.58g | - | 2009 | SoftFinish® | Active | Not Applicable | 10mm | Nut Driver | Hex Socket | - | Ergonomic, Flexible Shaft, Soft Grip | 12.7mm | 261.112mm | 76.2mm | 10.28 261.0mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 32240 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.42lb 190.51g | - | 2016 | SoftFinish® | Active | Not Applicable | 16mm | Nut Driver | Hex Socket | - | Deep Socket, Ergonomic, Insulated to 1000V | - | 243.078mm | - | 9.57 243.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 32224 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.25lb 113.4g | - | 2009 | SoftFinish® | Active | Not Applicable | 9mm | Nut Driver | Hex Socket | - | Deep Socket, Insulated to 1000V, Soft Grip | 31.75mm | 243.078mm | 31.75mm | 9.57 243.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 33637 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.26lb 117.93g | - | 2016 | SoftFinish® | Active | Not Applicable | 13mm | Nut Driver | Hex Socket | - | Ergonomic, Insulated to 1000V, Soft Grip | - | 261.62mm | - | 10.30 262.0mm | 9.06 230.0mm | - | Non-RoHS Compliant | ||
![]() 32239 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0.4lb 181.44g | - | 2016 | SoftFinish® | Active | Not Applicable | 15mm | Nut Driver | Hex Socket | - | Deep Socket, Ergonomic, Insulated to 1000V | - | 243.078mm | - | 9.57 243.0mm | 4.92 125.0mm | - | Non-RoHS Compliant | ||
![]() 92236 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 92221 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 34343 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | 0.4lb 181.44g | - | 2009 | SoftFinish® | Active | Not Applicable | 1/2 | Nut Driver | Hex Socket | - | Chrome Finish, Ergonomic, Hollow Shaft, Soft Grip | - | 186.944mm | - | 7.36 187.0mm | 2.76 70.0mm | - | Non-RoHS Compliant |