- RoHS
- Type
- Size
- Series
- Note
- Bit Size
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
Attribute column
Manufacturer
Wiha Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28566 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Torx® | 1 | 5/32 | T10 | 33.6 in-lbs (3.8Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 74760 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T6 | Anti-Cam Out, Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 71326 Wiha | In Stock | - | Datasheet | 2 Weeks | - | 0625 | Chrome, Steel | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 10 | 1/4 | 1/16 | - | - | 25mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 28037 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | Blade | Hex | 1 | 4mm | 4mm | Ball End, Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 28023 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | Blade | Hex | 1 | 4mm | 1/16 | Ball End, Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 28540 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Phillips | 1 | 5/32 | #000 | 3.5 in-lbs (0.4Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 28502 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.41lb 185.97g | 2009 | TorqueVario® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 5.3 ~ 9.7 in-lbs (0.6 ~ 1.1Nm) Torque, Ergonomic | 38.1mm | 127mm | 38.1mm | 4.80 ~ 5.00 122.0mm ~ 127.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 74350 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.25lb 113.4g | 2009 | - | Active | Not Applicable | Bit, Power | Hex | 10 | 1/4 | 5mm | Impact Resistant | - | 50.038mm | - | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 76555 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T20 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | - | Non-RoHS Compliant | ||
![]() 28614 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | MagicSpring, TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | TorxPlus® | 1 | 5/32 | IP9 | 26.6 in-lbs (3Nm) Torque, Chrome Finish, Screw Holding | - | 175.006mm | - | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 28535 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | Slotted | 1 | 5/32 | 2mm | 3.5 in-lbs (0.4Nm) Torque, Chrome Finish | 22.86mm | 175.006mm | 71.12mm | 6.89 175.0mm | - | Non-RoHS Compliant | ||
![]() 74542 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T8 | Impact Resistant | - | 70.104mm | - | 2.76 70.0mm | - | Non-RoHS Compliant | ||
![]() 26904 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.03lb 13.61g | 2009 | System 4 | Obsolete | Not Applicable | Blade, Double Ended | Slotted | 1 | 4mm | 2mm 3.5mm | Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 73915 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | - | Active | Not Applicable | Bit, Power | Phillips | 2 | 1/4 | #2 | - | - | - | - | 2.76 70.0mm | - | Non-RoHS Compliant | ||
![]() 76801 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Insert | Phillips | 2 | 1/4 | #1 | Impact Resistant | - | 28.956mm | - | 1.14 29.0mm | - | Non-RoHS Compliant | ||
![]() 26901 Wiha | In Stock | - | Datasheet | 2 Weeks | Wire | - | - | 0.04lb 18.14g | 2009 | System 4 | Obsolete | Not Applicable | Handle, Blade Holding | - | 1 | 4mm | - | Adjustable Length, Collet Lock, Free Turning Cap | 25.4mm | 109.982mm | 57.15mm | 4.33 110.0mm | - | Non-RoHS Compliant | ||
![]() 71648 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 45.359237g | 2015 | - | Active | Not Applicable | Bit, Insert | Pentalobe TR (Security) | 1 | 1/4 | PLS8 | Anti-Cam Out | 20.32mm | 25.4mm | 50.8mm | 1.00 25.4mm | - | Non-RoHS Compliant | ||
![]() 28309 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | - | SlimLine® | Active | 1 (Unlimited) | Blade | Slotted | 1 | - | 4.0mmx4.0mm | Black Tip, Insulated to 1000V, Narrow Tip | - | - | - | 2.95 75.0mm | - | Non-RoHS Compliant | ||
![]() 71631 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.03lb 13.61g | 2015 | - | Active | Not Applicable | Bit, Insert | TorxPlus® | 2 | 1/4 | IP3 | Anti-Cam Out, Impact Resistant | - | - | - | 1.00 25.4mm | - | Non-RoHS Compliant | ||
![]() 71976 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.04lb 18.14g | 2016 | - | Active | Not Applicable | Bit, Insert | Hex TR (Security) | 2 | 1/4 | 3/16 | Chamfered End, Impact Resistant | - | - | - | 1.00 25.4mm | - | Non-RoHS Compliant |