- RoHS
- Type
- Size
- Series
- Note
- Bit Size
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
Attribute column
Manufacturer
Wiha Screw and Nut Drivers - Bits, Blades and Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Tool Type | Tip - Type | Quantity | Drive Size | Tip - Size | Features | Height | Length | Width | Length - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74385 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.07lb 31.75g | 2016 | - | Active | Not Applicable | Bit, Power | Hex | 2 | 1/4 | 5/32 | Chamfered End, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 74502 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.05lb 22.68g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T7 | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 71565 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.02lb 9.07g | 2009 | - | Obsolete | Not Applicable | Bit, Insert | Torx® | 1 | 1/4 | T20 | TiN (Titanium Nitride) Coated | - | 24.892mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 74342 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | - | Obsolete | Not Applicable | Bit, Power | Hex | 10 | 1/4 | 3/32 | - | - | 70.104mm | - | 2.76 70.0mm | - | Non-RoHS Compliant | ||
![]() 70559 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.07lb 31.75g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® TR (Security) | 2 | 1/4 | T10s | Anti-Cam Out, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 26923 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.06lb 27.22g | 2009 | System 4 | Obsolete | Not Applicable | Blade | Hex | 1 | 4mm | 1/16 | Chrome Finish | - | 119.888mm | - | 4.72 120.0mm | - | Non-RoHS Compliant | ||
![]() 70442 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.05lb 22.68g | 2009 | - | Active | Not Applicable | Nut Setter | Hex Socket | 1 | 1/4 | 7mm | Magnetic | - | 55.118mm | - | 2.17 55.0mm | - | Non-RoHS Compliant | ||
![]() 78002 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.02lb 9.07g | 2009 | - | Active | Not Applicable | Bit, Insert | Drill Bit | 1 | 1/4 | 1/16 | Impact Resistant | - | - | - | 1.26 32.0mm | - | Non-RoHS Compliant | ||
![]() 28515 Wiha | In Stock | - | Datasheet | 2 Weeks | External | 124 | - | 0.37lb 167.83g | 2006 | TorqueFix®, SoftFinish® | Active | Not Applicable | Handle, Torque | - | 1 | - | - | 25 in-lbs (2.8Nm) Torque, Soft Grip | 50.8mm | 125.984mm | 50.8mm | 4.96 126.0mm | No SVHC | Non-RoHS Compliant | ||
![]() 71308 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | Steel | 0.12lb 54.43g | 2009 | - | Active | Not Applicable | Bit, Insert | Hex | 1 | 1/4 | 2.5mm | - | - | 25mm | - | 0.98 25.0mm | - | Non-RoHS Compliant | ||
![]() 71548 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.03lb 13.61g | 2015 | - | Active | Not Applicable | Bit, Insert | Torx® | 2 | 1/4 | T3 | Anti-Cam Out, Impact Resistant | - | - | - | 1.00 25.4mm | - | Non-RoHS Compliant | ||
![]() 76844 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2013 | Terminator | Active | Not Applicable | Bit, Power | Phillips | 2 | 1/4 | #2 | Impact Resistant | - | 49.022mm | - | 1.93 49.0mm | - | Non-RoHS Compliant | ||
![]() 28319 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | 2012 | SlimLine® | Active | Not Applicable | Blade | Phillips | 1 | - | #2 | Black Tip, Insulated to 1000V, Narrow Tip | - | 90mm | - | 2.95 75.0mm | - | Non-RoHS Compliant | ||
![]() 28317 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.02lb 9.07g | 2012 | SlimLine® | Active | Not Applicable | Blade | Phillips | 1 | - | #1 | Black Tip, Insulated to 1000V, Narrow Tip | - | - | - | 2.95 75.0mm | - | Non-RoHS Compliant | ||
![]() 74964 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.06lb 27.22g | - | - | Active | Not Applicable | Bit, Power | Torq-Set® | 2 | 1/4 | #4 | Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 74586 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.04lb 18.14g | - | - | Active | Not Applicable | Bit, Power | Torx® | 10 | 1/4 | T10 | Impact Resistant | 6.35mm | 151.892mm | 50.8mm | 5.98 152.0mm | - | Non-RoHS Compliant | ||
![]() 74767 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.06lb 27.22g | 2015 | - | Active | Not Applicable | Bit, Power | Torx® | 2 | 1/4 | T25 | Anti-Cam Out, Ball End, Impact Resistant | - | - | - | 2.00 50.8mm | - | Non-RoHS Compliant | ||
![]() 74620 Wiha | In Stock | - | Datasheet | 2 Weeks | - | - | - | 0.2lb 90.72g | 2009 | - | Active | Not Applicable | Bit, Power | TorxPlus® | 10 | 1/4 | IP20 | Impact Resistant | - | 50.038mm | - | 1.97 50.0mm | - | Non-RoHS Compliant | ||
![]() 28142 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.08lb 36.29g | 2009 | Drive-Loc VI | Active | Not Applicable | Blade, Double Ended | Torq-Set® | 1 | - | #2 #4 | Chrome Finish | 22.86mm | 150.114mm | 71.12mm | 5.91 150.0mm | - | Non-RoHS Compliant | ||
![]() 28616 Wiha | In Stock | - | Datasheet | 2 Weeks | Socket | - | - | 0.07lb 31.75g | 2009 | MagicSpring, TorqueFix®, TorqueVario® | Active | Not Applicable | Blade | TorxPlus® | 1 | 5/32 | IP10 | 39.8 in-lbs (4.5Nm) Torque, Chrome Finish, Screw Holding | - | 175.006mm | - | 6.89 175.0mm | - | Non-RoHS Compliant |